- Manufacturer
- Length
- Material
- Series
- Type
- Manufacturer
- Mfr
- Product Status
- Package
- Manufacturer Part Number
- Spanner size
- RoHS
- Product
Attribute column
Categories
Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Actuator Type | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Tool Type | Contact (DC) Max Rating R Load | Switch Action | Operating Force-Max | End - Size | Features | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC28VS Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish | 8.00 203.2mm | - | - | ||
![]() 2467 Apex Tool Group | 13 |
| - | 12 Weeks | NO | PANEL MOUNT-THREADED | 300000 Cycle(s) | 75°C | -40°C | - | Active | Not Applicable | EAR99 | - | 8536.50.90.31 | BULK | compliant | 27.5mm | CURVED TYPE | SPST | 0.2A | EPOXY TERMINAL SEALED | 12V | WIRE | GREEN/RED LED | PUSHBUTTON SWITCH | - | .2A@12VDC | MOMENTARY | 10 N | - | - | - | 32mm | RoHS Compliant | ||
![]() 85010 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 10mm | Angled 15° | 7.09 180.0mm | - | - | ||
![]() AC14 Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish | 4.00 101.6mm | - | - | ||
![]() 27-613G Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 1/4 x 5/16 | - | 4.09 104.0mm | - | - | ||
![]() 30449 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1-1/8 | - | - | - | ROHS3 Compliant | ||
![]() ACL10VS Apex Tool Group | 43 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish, Soft Grip | 10.00 254.0mm | - | - | ||
![]() 9030 Apex Tool Group | 39 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 15/16 | Polished Chrome Finish | 13.11 333.1mm | - | - | ||
![]() CCW33 Apex Tool Group | 39 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 22mm | Polished Chrome Finish | 11.54 293.1mm | - | - | ||
![]() 21215 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting (Single) | - | - | - | 15mm | Insulated to 1000V | - | - | ROHS3 Compliant | ||
![]() 9842 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 1/2 x 9/16 | - | 6.22 158.0mm | - | - | ||
![]() 30450 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1-1/4 | - | - | - | ROHS3 Compliant | ||
![]() 9124 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 24mm | Angled 15°, Polished Chrome Finish | 13.11 333.1mm | - | - | ||
![]() AC215BK Apex Tool Group | 30 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish | 15.00 381.0mm | - | - | ||
![]() 30430 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 30mm | - | - | - | ROHS3 Compliant | ||
![]() 85213 Apex Tool Group | 13 |
| - | 12 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 9mmx11mm 14mmx15mm | Reversible | 7.09 180.0mm | - | - | ||
![]() 30304 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 23mm | Angled 15°, Offset | 11.34 288.0mm | - | ROHS3 Compliant | ||
![]() 30494 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | 1/4 ~ 15/16 | - | Assorted | - | ROHS3 Compliant | ||
![]() 9040 Apex Tool Group | 2728 |
| - | 12 Weeks | NO | PANEL MOUNT-THREADED | 1000000 Cycle(s) | 70°C | -30°C | e4 | Active | Not Applicable | EAR99 | GOLD | 8536.50.90.31 | BULK | compliant | 22mm | FLAT TYPE | SPST | 0.05A | - | 24V | SCREW | - | PUSHBUTTON SWITCH | - | .05A@24VDC | MOMENTARY | 9 N | - | - | - | 14.1mm | - | ||
![]() 30301 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 20mm | Angled 15°, Offset | 11.34 288.0mm | - | ROHS3 Compliant |