- Manufacturer
- RoHS
- Series
- Manufacturer
- Product Category
- Brand
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Packaging
- Package
Attribute column
Categories
Vacuums
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Housing Material | Adjustment range undelayed short-circuit release | Brand | Degree of protection (IP) | Device construction | Dimensions | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | With integrated under voltage release | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Capacitance | Fastening Type | Subcategory | Pitch | Max Power Dissipation | Supply Voltage | Output Type | Lead Length | Note | Interface | Element Configuration | Power Dissipation | Accuracy | Response Time | Size | Drain to Source Voltage (Vdss) | Luminous Intensity | Product Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Display Type | Drain to Source Breakdown Voltage | Input Capacitance | Drain to Source Resistance | Common Pin | Rds On Max | Communication Protocol | Features | Product Category | Electrical Connection | IP Rating | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN7160 IFM Electronic | In Stock | - | - | Gold | Bulkhead, Front Side Nut, Panel | 26 | Aluminium | PBT GF20, PBT+PC GF30, PC, Stainless Steel | - | - | - | - | - | - | - | +80°C | -25°C | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | Crimp | Receptacle | - | 26 | 175 °C | -65 °C | - | Female | - | Threaded | - | - | - | 18 → 30 V dc | 2x PNP/NPN-NO/NC | - | - | IO-Link | - | - | ±0.5 % | <3 (Minimum Switching Output) ms | - | - | - | - | - | - | - | - | - | - | - | - | IO-LINK | Shielded | - | M12 Connector | IP65, IP67 | - | - | - | Environment Resistant | ||
![]() ZSE10F-M5-C-PG Sintered Metal Company | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 185 °C | -55 °C | - | - | - | - | - | - | 167 W | - | - | - | - | - | Single | 167 W | - | - | - | 55 V | - | - | 75 A | 20 V | - | 55 V | 2.453 nF | 8.5 mΩ | - | 10 mΩ | - | - | - | - | - | - | - | - | - | ||
![]() ZSE10-M5R-C-PG SMC Corporation | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | - | - | ||
![]() ZPR20BN-08-A8 SMC Corporation | In Stock | - | - | - | - | - | - | - | 3200 - 19200 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | 800 - 1600 | - | 1600 | - | Rocker lever | Screw connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE2-0X-55C SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE30AF-N01-D-L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 210 | - | - | Operating instructions | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE40A-N01-T-P-X501 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | n/a | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | n/a | - | - | - | n/a | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT32UUK10-04-A10 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPR06UNJ6-06-A8 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPT32CUJ10-U6-A10 SMC Corporation | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 250 V | - | Tape & Reel (TR) | - | - | - | - | - | 125 °C | -55 °C | - | - | 3.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002 mm | 787.4 µm | 939.8 µm | - | ||
![]() ZPT50CSJ10-B01-A14 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE3-0X-21CL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE40A-01-X-X531 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | 5 | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | ||
![]() ZPT32USJ10-N6-A10 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE2-0X-55CN SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZP16DGN SMC Corporation | In Stock | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 11.5824 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE2-0X-15CL SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZPR50BUJ10-06-A14 SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | - | Yes | - | - | - | - | - | MCS MIDI Classic | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE1-00-16L SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZSE10-M5R-B-PG SMC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |