- Manufacturer
- Length
- Material
- Series
- Type
- Manufacturer
- Mfr
- Product Status
- Package
- Manufacturer Part Number
- Spanner size
- RoHS
- Product
Attribute column
Categories
Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Dielectric Material | Weight | Package Quantity | Alternate PN | Approvals | Base Product Number | Brand | Colour outer sheath | Conductor category | Core identification | Current - Continuous Drain (Id) @ 25℃ | Current Transfer Ratio-Min | Data Converters | Drive Voltage (Max Rds On, Min Rds On) | Driver Configuration | ECCN | End Detail | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Frequency-Self-Resonant | Harmonized Code | Inductance Frequency-Test | Itar Registered | Lead Free Status / RoHS Status | Length - in | Length - mm | Logic voltage-VIL, VIH | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material outer sheath | Material-Core | Maximum Bundle Diameter - in | Maximum Bundle Diameter - mm | Mfr | Min. permitted bending radius, moving application/free movement | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of I/Os | Outer diameter approx. | Overall Height (in) | Package | Package Type | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Power Dissipation (Max) | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Torque | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Width - in | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Color | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | Shielding | Style | Current Rating | Frequency | Base Part Number | Voltage - Isolation | Output Type | Failure Rate | Lead Spacing | Number of Channels | Inductance | DC Resistance (DCR) | Oscillator Type | Speed | RAM Size | Lead Style | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Q @ Freq | Current - Supply | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Current - Saturation | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Tool Type | Number of Logic Elements/Cells | Product Type | EEPROM Size | Total RAM Bits | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Number of LABs/CLBs | Wire Type | Channel Type | Current - DC Forward (If) (Max) | Number of Drivers | Voltage - I/O | Tensile Strength | Ethernet | Number of Cores/Bus Width | Current Transfer Ratio (Max) | Graphics Acceleration | RAM Controllers | USB | Gate Type | Additional Interfaces | Turn On / Turn Off Time (Typ) | Current - Peak Output (Source, Sink) | FET Feature | Finish | Vce Saturation (Max) | Co-Processors/DSP | Security Features | Display & Interface Controllers | Overall Length | SATA | Product | Features | Product Category | Count | Strain Relief | Height Seated (Max) | Length | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 30448 Kabel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Colour + rings | - | - | - | - | - | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | Yes | - | - | Other | - | - | - | PEI-Genesis | 78 | 4 | 500 | 300 | - | 10.4 | - | Bulk | - | -40 - 70 | -5 - 70 | - | Active | - | None | None | No | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30280 Robert Bosch | 7382 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30-059 IDEAL Industries | In Stock | - | - | Through Hole | Radial | - | - | Polyester, Metallized | - | 100 | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | IDEAL Industries | 30-059 | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | 63V | 100V | - | - | -55°C ~ 105°C | Tape & Box (TB) | MKT371 | 0.394 L x 0.197 W (10.00mm x 5.00mm) | ±5% | Active | -- | PC Pins | - | - | Black | General Purpose | 0.27µF | - | - | - | - | Standard | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper to Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | - | No | 0.728 (18.50mm) | - | - | -- | ||
![]() 285006 Wiha | In Stock | - | - | Surface Mount | 169-LBGA | 169-FBGA (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 72 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C (TJ) | - | Cyclone® IV GX | - | - | Active | - | - | - | - | - | - | - | - | - | 1.16 V ~ 1.24 V | - | - | - | - | EP4CGX30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29440 | - | - | 1105920 | - | - | - | 1840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 112mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 212 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 85-610 Stanley Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stanley | - | - | - | - | - | - | - | Box | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable, Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.00 (254.0mm) | - | - | ||
![]() 4127 HEYCO PRODUCTS | In Stock | - | - | Chassis Mount | SOT-227-4, miniBLOC | SOT-227B | - | - | - | - | WHCX 500 | - | - | Heyco | - | - | - | 110A (Tc) | - | - | 10V | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700W (Tc) | - | Details | - | - | - | - | - | 1 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | Polar™ | - | - | Active | - | - | - | - | - | - | - | Wire & Cable Management | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 24 mOhm @ 70A, 10V | 5V @ 8mA | - | 14800pF @ 25V | 185nC @ 10V | 300V | ±20V | - | - | Cable Mounts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | ||
![]() 15214 HEYCO PRODUCTS | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-DIP | Nylon | - | - | - | - | - | - | Heyco | - | - | - | - | 100% @ 5mA | - | - | - | EAR99 | - | 1000 | - | - | - | - | No | - | 6.3 in | 160 mm | - | - | Heyco | - | - | - | 1.57 in | 40 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | 0.19 in | 4.8 mm | -55°C ~ 100°C | Tube | -- | - | - | Active | - | - | - | - | Black | - | - | Wire & Cable Management | - | - | - | - | - | - | - | 5300Vrms | Transistor | - | - | 2 | - | - | - | - | - | - | - | 1.15V | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | 2µs, 2µs | 50mA | 70V | - | - | - | 60mA | - | - | 50 lbs | - | - | 600% @ 5mA | - | - | - | - | - | 3µs, 2.3µs | - | - | - | 400mV | - | - | - | - | - | - | - | Cable Tie Mounts | - | - | - | - | - | - | ||
![]() 9127 HEYCO PRODUCTS | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | DF 185-039-1 | - | - | Heyco | - | - | - | - | - | - | - | Low-Side | - | - | 5000 | - | - | - | - | - | - | - | - | 0.8V, 3V | - | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | HEYClip | 0.176370 oz | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | - | - | - | Hardware | - | 4.5 V ~ 30 V | - | - | - | - | IXD*502 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | - | - | - | - | - | - | Screws & Fasteners | - | - | 7.5ns, 6.5ns | - | - | - | - | Independent | - | 2 | - | - | - | - | - | - | - | - | IGBT, N-Channel, P-Channel MOSFET | - | - | 2A, 2A | - | - | - | - | - | - | - | - | Fasteners | - | Screws & Fasteners | - | - | - | - | - | - | ||
![]() 30321 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0057 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | EAR99 | - | 1 | - | 15MHz | - | 2.5MHz | Unavailable | - | - | - | - | - | Heyco | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.095 Dia x 0.250 L (2.42mm x 6.35mm) | ±5% | Obsolete | - | - | - | Molded | - | - | - | Tools | - | - | Unshielded | - | 92mA | - | - | - | - | - | - | - | 68µH | 6.7 Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 @ 2.5MHz | - | - | - | - | -- | - | - | - | - | - | - | Wrenches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tools | -- | Wrenches | - | - | -- | - | - | -- | ||
![]() 4120 HEYCO PRODUCTS | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | EAR99 | - | 50 | - | -- | - | 1kHz | Unavailable | - | - | - | - | - | Heyco | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.105822 oz | - | - | - | - | - | -55°C ~ 125°C | -- | IHD | 0.460 Dia x 0.900 L (11.68mm x 22.86mm) | ±15% | Active | - | - | - | Wirewound | Black | - | - | Wire & Cable Management | - | - | Unshielded | - | 80mA | - | - | - | - | - | - | - | 68mH | 52.8 Ohm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 70mA | - | - | - | - | - | - | Cord Grips | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cord Grips | -- | Cable Glands, Strain Reliefs & Cord Grips | - | - | -- | - | - | -- | ||
![]() 81625 General Cable | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | - | Active | - | - | - | VCXO | - | - | - | - | - | 2.375 V ~ 2.625 V | - | - | - | 644.5313MHz | IDT8N3SV75LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() 40053 Klein Tools | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | 176.901024 g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | - | Bulk | - | - | - | - | Obsolete | Non-Compliant | - | - | - | - | - | - | 16V | - | - | - | - | -25°C ~ 85°C | - | VJ | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±20% | - | - | - | Y5V (F) | - | - | General Purpose | 0.15 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240.03 mm | 0.041 (1.05mm) | - | ||
![]() 88278 SK Hand Tool | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 11844 HEYCO PRODUCTS | In Stock | - | - | - | - | - | Nylon 6/6 | - | - | - | - | - | - | Heyco | - | - | - | - | - | - | - | - | - | - | 15000 | - | - | - | - | - | - | - | - | - | - | Heyco | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | - | 9.5 | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standoffs, Spacers & Supports | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supports | - | Standoffs & Spacers | - | - | - | 11.1 mm | - | - | ||
![]() B2628 TE Connectivity | In Stock | - | - | - | 357-BBGA | 357-PBGA (25x25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | Tray | MPC8xx | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPC862 | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | MPC8xx | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | - | 10 Mbps (4), 10/100 Mbps (1) | 1 Core, 32-Bit | - | No | DRAM | -- | - | HDLC/SDLC, I²C, IrDA, PCMCIA, SPI, TDM, UART/USART | - | - | - | - | - | Communications; CPM | -- | -- | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() 383-10 Desco | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other Tools | - | - | - | - | - | - | ||
![]() 85954 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 85954 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C58 SK Hand Tool | In Stock | - | - | Surface Mount | 32-WQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | - | MB95F354 | - | - | - | - | - | - | A/D 6x8/10b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | 22 | - | - | Tray | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | F²MC MB95350L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 16MHz | 496 x 8 | - | 1.8V ~ 3.6V | - | F²MC-8FX | POR, PWM, WDT | FLASH | 8-Bit | 20KB (20K x 8) | I²C, LINbus, SIO, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |