- Manufacturer
- Length
- Material
- Series
- Type
- Manufacturer
- Mfr
- Product Status
- Package
- Manufacturer Part Number
- Spanner size
- RoHS
- Product
Attribute column
Categories
Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Center Contact Material | End Contact Material | ActuatorColor | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Body Breadth | Actuator Type | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Dielectric Withstanding Voltage | Illumination | Tool Type | Contact (DC) Max Rating R Load | Actuator Travel | Switch Action | End - Size | Features | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25-122 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 11/16 | Angled 15°, Chrome Finish | 8.75 222.3mm | - | - | ||
![]() 25-326 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 13/16 | Angled 15°, Chrome Finish | 11.75 298.5mm | - | Non-RoHS Compliant | ||
![]() 25-128 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 7/8 | Angled 15°, Chrome Finish | 11.47 291.3mm | - | Non-RoHS Compliant | ||
![]() 25-166 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1/2 | Angled 15°, Chrome Finish | 4.31 109.5mm | - | Non-RoHS Compliant | ||
![]() 25-168 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 9/16 | Angled 15°, Chrome Finish | 4.53 115.0mm | - | Non-RoHS Compliant | ||
![]() 25-470 Apex Tool Group | In Stock | - | - | NO | PANEL MOUNT | SILVER | SILVER | WHITE | 65°C | -20°C | Obsolete | Not Applicable | - | 48.006 mm | PUSHBUTTON | 0.1mOhm | 10000000Ohm | 0.05A | 24V | SCREW | 500VRMS V | - | Combination | 0.05A@24VDC | 2.0066 mm | MOMENTARY | 5/8 | Angled 15°, Satin Chrome Finish | 9.50 241.3mm | 21.0058mm | Non-RoHS Compliant | ||
![]() 25-478 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 7/8 | Angled 15°, Satin Chrome Finish | 12.50 317.5mm | - | Non-RoHS Compliant | ||
![]() 25-468 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 9/16 | Angled 15°, Satin Chrome Finish | 8.75 222.3mm | - | - | ||
![]() 25-516 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1/2 | Angled 15°, Polished Chrome Finish | 8.28 210.3mm | - | Non-RoHS Compliant | ||
![]() 25-472 Apex Tool Group | In Stock | - | - | NO | PANEL MOUNT | SILVER | SILVER | WHITE | 65°C | -20°C | Obsolete | Not Applicable | - | 48.006 mm | PUSHBUTTON | 0.1mOhm | 10000000Ohm | 0.05A | 24V | SCREW | 500VRMS V | LED | Combination | 0.05A@24VDC | 2.0066 mm | MOMENTARY | 11/16 | Angled 15°, Satin Chrome Finish | 10.25 260.4mm | 21.0058mm | Non-RoHS Compliant | ||
![]() 26-064 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 7/16 x 9/16 | Angled 15°, Polished Chrome Finish | 6.14 156.0mm | - | Non-RoHS Compliant | ||
![]() 27-814 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 7/16 | Angled 15°, Angled 60°, Polished Chrome Finish | 5.50 139.7mm | - | Non-RoHS Compliant | ||
![]() 27-751 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 15/16 x 1 | Angled 15° | 9.00 228.6mm | - | Non-RoHS Compliant | ||
![]() 27-616 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 3/8 x 7/16 | Offset | 5.22 132.6mm | - | Non-RoHS Compliant | ||
![]() 27-658 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 7/16 x 1/2 | Angled 15° | 10.00 254.0mm | - | Non-RoHS Compliant | ||
![]() 27-570 Apex Tool Group | In Stock | - | - | NO | PANEL MOUNT | SILVER | SILVER | WHITE | 65°C | -20°C | Obsolete | Not Applicable | LED COLOUR- AMBER | 48.006 mm | PUSHBUTTON | 0.1mOhm | 10000000Ohm | 0.05A | 24V | SCREW | 500VRMS V | LED | Wrench Set | 0.05A@24VDC | 2.0066 mm | MOMENTARY | 3/8 ~ 1-1/8 | Set of 6, Polished Chrome Finish, Includes Roll Up Pouch, Offset | Assorted | 21.0058mm | Non-RoHS Compliant | ||
![]() 26-169 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 1-1/16 x 1-1/4 | Angled 15°, Polished Chrome Finish | 12.88 327.2mm | - | Non-RoHS Compliant | ||
![]() 27-451 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Box End | - | - | - | 15/16 x 1 | Polished Chrome Finish, Offset | 14.00 355.6mm | - | Non-RoHS Compliant | ||
![]() 27-848 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 1-1/2 | Angled 15°, Angled 60°, Satin Chrome Finish | 12.50 317.5mm | - | - | ||
![]() 27-903 Apex Tool Group | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | Open End | - | - | - | 13/64 | Angled 15°, Angled 80°, Polished Chrome Finish | 3.00 76.2mm | - | Non-RoHS Compliant |