- Manufacturer
- Length
- Material
- Series
- Type
- Manufacturer
- Mfr
- Product Status
- Package
- Manufacturer Part Number
- Spanner size
- RoHS
- Product
Attribute column
Categories
Wrenches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | ElectricalLife | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | HTS Code | Packing Method | Reach Compliance Code | Body Length or Diameter | Body Breadth | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Tool Type | Contact (DC) Max Rating R Load | Switch Action | Number of Switches | End - Size | Features | Circuit Configuration | Length | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86418 Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 18mm | Polished Chrome Finish | - | 11.42 290.0mm | - | - | ||
![]() CJCW2 Apex Tool Group | 27 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1-7/16 | Satin Chrome Finish | - | 19.69 500.0mm | - | - | ||
![]() AC210VS Apex Tool Group | 14 |
| - | 12 Weeks | - | - | - | - | - | - | Crescent® | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | 1-3/10 | Chrome Finish | - | 10.00 254.0mm | - | Non-RoHS Compliant | ||
![]() 30426 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 26mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9909D Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 9mm | Angled 15° | - | 5.88 149.4mm | - | - | ||
![]() ACFR8VS Apex Tool Group | 44 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | Chrome Finish | - | 8.00 203.2mm | - | - | ||
![]() 27-602G Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 3/4 x 7/8 | - | - | 9.25 235.0mm | - | - | ||
![]() 81743 Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 27mm | Angled 15°, Polished Chrome Finish | - | 14.75 374.7mm | - | - | ||
![]() AC110C Apex Tool Group | In Stock | - | - | 12 Weeks | - | - | - | - | - | 2012 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | 1-5/8 | Chrome Finish | - | 10.00 254.0mm | - | - | ||
![]() 81815 Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1-3/16 | Angled 15°, Polished Chrome Finish | - | 16.22 412.0mm | - | - | ||
![]() CX6DBS2 Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Wrench Set | - | - | - | 5/16 ~ 3/4 | Set of 2, Black Oxide Finish | - | Assorted | - | Non-RoHS Compliant | ||
![]() 9120 Apex Tool Group | 7 |
| - | 12 Weeks | NO | THROUGH HOLE-STRAIGHT | 10000000 Cycle(s) | 160°C | -40°C | - | - | Active | Not Applicable | EAR99 | 8536.50.90.40 | BULK | compliant | 10.1mm | 10.1 mm | 0.05A | IP67 | 24V | SOLDER | KEYPAD SWITCH | - | .05A@24VDC | MOMENTARY | 1 | - | - | 1X1 | - | 5.1mm | RoHS Compliant | ||
![]() 0354-1430T Tempo Communications | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Torque Wrench | - | - | - | 7/16 | 30 in-lbs (3.4Nm) Torque, Audible Click, Soft Grip | - | - | - | - | ||
![]() 9915D Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination, Ratcheting | - | - | - | 15mm | Angled 15° | - | 7.85 199.5mm | - | - | ||
![]() 27-626G Apex Tool Group | 14 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Box End, Ratcheting | - | - | - | 3/4 x 7/8 | - | - | 8.75 222.3mm | - | - | ||
![]() CJCW6 Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 1-3/4 | Satin Chrome Finish | - | 24.02 610.1mm | - | - | ||
![]() CCW11 Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 7/8 | Polished Chrome Finish | - | 11.54 293.1mm | - | - | ||
![]() 85130 Apex Tool Group | 27 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30414 Wiha | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 14mm | - | - | - | - | ROHS3 Compliant | ||
![]() 81652D Apex Tool Group | 7 |
| - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Combination | - | - | - | 5/16 | Angled 15°, Polished Chrome Finish | - | 5.80 147.3mm | - | - |