- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Unit Weight | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Circuits | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Nominal Output Voltage | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Junction Temperature (Tj) | Isolation Voltage-Max | Ambient Temperature Range High | Input Signal | Control Current | Test Voltage | Product | On-State Resistance | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-61BR1 Omron Electronics Inc-EMC Div | 100 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 70mOhm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | unknown | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~60V | - | 70mOhm | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-61AY Omron Electronics Inc-EMC Div | 888 |
| Datasheet | 3 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2001 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 2Ohm | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 48V | 1.75V | - | Relay | - | 0V~60V | - | 2Ohm | 15mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQY221R2TY Panasonic Electric Works | 38 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQY2 | - | - | Active | 2A (4 Weeks) | SMD/SMT | - | 1.25Ohm | - | 85°C | -40°C | - | - | 14pF | - | - | 300mW | - | - | - | SMD (SMT) Tab | - | - | 40V | AC, DC (RF) | - | - | SPST-NO (1 Form A) | - | - | 250mA | SPST | - | - | - | - | 500μA | 40V | - | - | Relay | - | 0V~40V | - | 1.25Ohm | - | - | - | - | 500μA | - | - | - | 200V | - | - | - | - | - | - | - | - | 800mOhm | - | 3mm | - | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY212FG2S Panasonic Electric Works | 13 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | Gull Wing | - | 500mOhm | - | 85°C | -40°C | - | - | 1.5pF | - | - | 350mW | 4.3mm | - | 1.25A | Gull Wing | - | - | 60V | AC, DC (RF) | 3A | - | SPST-NO (1 Form A) | - | - | 3A | SPST | - | DC | 5 ms | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | 0V~60V | - | 500mOhm | - | - | - | - | 8.5mA | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() ASSR-301C-503E Broadcom Limited | 29 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | ASSR | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 50mA | - | SPST-NO (1 Form A) | - | - | 50mA | SPST | - | DC | - | TRIGGER OUTPUT SSR | - | 250V | 1.65V | - | Relay | - | 0V~250V | 0.01A | 50Ohm | 10mA | 2mm | - | - | 10mA | 0.05A | - | - | 3.75kV | - | - | - | - | - | 0.001A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL100D10-24 Sensata-Crydom | 64 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | EL | - | - | Active | 1 (Unlimited) | Quick Connect | - | 10mOhm | - | 80°C | -30°C | - | - | - | - | - | - | 21.1mm | - | 10A | Quick Connect - 0.187/0.250 | CE, UL | - | - | DC | 10A | 100V | SPST-NO (1 Form A) | - | - | 10A | SPST | 100V | - | 1 ms | - | - | 100V | - | - | Relay | - | 3V~100V | - | 10mOhm | - | - | - | - | - | - | - | 100V | 2.5kV | 3V | - | - | - | - | - | - | - | - | - | 14.3mm | 35.6mm | 21mm | No | No SVHC | RoHS Compliant | - | ||
![]() AQY221N3V Panasonic Electric Works | 285 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD (0.175, 4.45mm) | 4 | 4-SSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | - | Active | 2A (4 Weeks) | SMD/SMT | - | 7.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | 4.45mm | - | - | SMD (SMT) Tab | - | - | 25V | AC, DC (RF) | 150mA | - | SPST-NO (1 Form A) | 5.5Ohm | - | 150mA | SPST | - | - | 200 μs | - | - | 25V | 1.5V | - | Relay | - | 0V~25V | - | 7.5Ohms | 50mA | - | - | - | 3mA | - | 150mA | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | - | - | 1.8mm | 4.45mm | 2.65mm | No | - | RoHS Compliant | Lead Free | ||
![]() SSM3A325P7 Schneider Electric | In Stock | - | - | - | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Schneider Electric | 1 | AC | Schneider Electric | SSM3A325P7 | Schneider Electric | DIN Rail | - | - | - | Box | Active | Details | 2.071 lbs | 180 ~ 280VAC | - | - | Harmony | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 25 A | Screw Terminal | - | - | 48-600 VAC | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | 3 | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | 48 V ~ 600 V | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 380 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | - | - | - | 25 A | - | - | - | - | - | - | 180-280 VAC | - | - | Three Phase Relays | - | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | ||
![]() ASSR-4110-003E Broadcom Limited | In Stock | - | - | 17 Weeks | PCB, Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2003 | ASSR | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 25Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | UL RECOGNIZED, CMOS COMPATIBLE | - | 400FF | - | - | - | 4.4mm | - | - | Gull Wing | - | 1 | 400V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 400V | 1.65V | - | Relay | - | 0V~400V | - | 25Ohm | 20mA | - | - | 50mA | 20mA | - | - | - | 3.75kV | - | 125°C | - | 85°C | - | 0.003A | - | - | 16Ohm | - | 2.404mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() G3VM-41AY1 Omron Electronics Inc-EMC Div | 3000 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 150mOhm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | Relay | - | 0V~40V | - | 150mOhm | - | - | - | - | - | - | 2A | - | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() CPC1979J IXYS Integrated Circuits Division | 3418 | - | Datasheet | 11 Weeks | Through Hole | Through Hole | ISOPLUS264™ | 4 | ISOPLUS264™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | 750mOhm | - | 85°C | -40°C | - | - | - | - | - | 150mW | - | - | - | PC Pin | - | - | 600V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | 600V | - | - | Relay | - | 0V~600V | - | 750mOhms | 100mA | - | - | - | 100mA | - | 1.4A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQY412EHAX Panasonic Electric Works | 896 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | - | - | HIGH SENSITIVITY, UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 550mA | - | SPST-NC (1 Form B) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~60V | 0.01A | 2.5Ohm | - | - | - | - | - | 0.55A | - | - | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC1008N IXYS Integrated Circuits Division | In Stock |
| - | 6 Weeks | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 8Ohm | - | 85°C | -40°C | - | - | - | - | - | 400mW | - | - | - | Gull Wing | - | 1 | 100V | AC, DC | 150mA | - | SPST-NO (1 Form A) | - | - | 150mA | SPST | - | - | - | - | 450μA | 100V | 1.4V | - | Relay | - | 0V~100V | - | 8Ohms | 50mA | - | - | 1A | 50mA | - | 150mA | - | 1.5kV | - | - | - | - | - | - | - | - | 4.8Ohm | - | 2.159mm | 4.089mm | 3.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CPC1390GRTR IXYS Integrated Circuits Division | 187 | - | - | 6 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | 4-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CPC, OptoMOS® | - | - | Active | 3 (168 Hours) | Gull Wing | - | 22Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 140mA | SPST | - | - | - | - | - | 400V | - | - | Relay | - | 0V~400V | - | 22Ohms | - | - | - | - | 50mA | - | 140mA | - | 5kV | - | - | - | - | - | - | - | - | - | - | 3.3mm | 6.35mm | 4.572mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CT138 Coto Technology | 90 |
| Datasheet | 10 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Solder | EAR99 | 60Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | 0V~600V | - | 60Ohm | - | - | - | - | - | - | 80mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() AQV210SX Panasonic Electric Works | 1853 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQV | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | 500mW | - | - | - | Gull Wing | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | DC | - | TRANSISTOR OUTPUT SSR | 700μA | 350V | 1.5V | 250μs | Relay | - | 0V~350V | - | 35Ohm | 50mA | - | - | - | 50mA | 0.12A | - | - | 1.5kV | - | - | - | - | - | 0.0007A | 1.5kV | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-S5(TR) Omron Electronics Inc-EMC Div | 3857 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 8Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 150mA | - | SPST-NO (1 Form A) | - | - | 150mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 200V | 1.3V | - | Relay | - | 0V~200V | 0.025A | 8Ohm | 50mA | - | - | - | 50mA | 0.12A | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQW214EH Panasonic Electric Works | 82 | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | 400V | - | 6.4mm | - | 100mA | PC Pin | cULus | - | 400V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | 100mA | DPST | - | - | 2 ms | TRANSISTOR OUTPUT SSR | - | 400V | - | 500μs | Relay | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | - | - | 50mA | 0.13A | - | - | 5kV | - | - | - | - | - | - | - | - | - | - | 3.2mm | 9.86mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() G3VM-61CR1 Omron Electronics Inc-EMC Div | 200 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 50mOhm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 5mA | - | - | - | Relay | - | 0V~60V | - | 50mOhm | - | - | - | - | - | - | 5A | - | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV259 Panasonic Electric Works | 2 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | PC Pin | - | 200Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | cULus | - | 1kV | AC, DC | 30mA | - | SPST-NO (1 Form A) | 85Ohm | - | 30mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 1kV | - | - | Relay | - | 0V~1000V | - | 200Ohm | 50mA | - | - | - | 50mA | 0.03A | - | - | 1.5kV | - | - | - | - | - | - | 1.5kV | - | - | - | 3.9mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free |