- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Package Quantity | Brand | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Min.) | Output Device | Package | Product Status | Rated control supply voltage at DC | RoHS | Special Features | Voltage type for actuating | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Channels | Number of Circuits | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Drain to Source Resistance | Isolation Voltage-Max | Input Signal | Min Supply Voltage (AC) | Test Voltage | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1225 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 1 | - | - | Active | Not Applicable | Screw | - | - | - | - | 80°C | -40°C | - | - | - | - | 500mW | - | 25A | Screw Terminal | 140V | CE, CSA, UL, VDE | 140V | AC, Zero Cross | - | 140V | SPST-NO (1 Form A) | - | - | - | 140V | 25A | - | SPST | - | - | - | 280V | - | - | Relay | - | - | - | 24V~140V | - | - | - | - | 10mA | - | 25A | 4kV | 140V | - | - | - | 24V | - | - | - | - | 58.4mm | 45.7mm | 22.9mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CS128 Coto Technology | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2014 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | 50mOhm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | Relay | - | - | - | 0V~40V | - | 50mOhm | - | - | - | - | 4.5A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQY212SZ Panasonic Electric Works | 160 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | - | 2.5Ohm | - | - | - | - | - | - | - | 350mW | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | 60V | - | - | - | - | - | - | 0V~60V | - | 2.5Ohms | 50mA | - | 50mA | - | 500mA | - | - | - | - | - | - | - | - | - | - | 2.1mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() DR24D03 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DR | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 80°C | -30°C | - | - | - | - | - | 11mm | - | Screw Terminal | - | - | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | 280V | 3A | - | SPST | - | - | - | 280V | - | - | - | - | - | - | 24V~280V | - | - | - | - | 11mA | - | - | 2.5kV | 280V | - | - | - | 24V | - | - | - | - | 83.7mm | 87.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LCA710S IXYS Integrated Circuits Division | 20288 |
| - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2001 | LCA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 500mOhm | - | 85°C | -40°C | - | - | - | - | 150mW | - | - | Gull Wing | - | - | 60V | AC, DC | 1A | - | SPST-NO (1 Form A) | - | - | - | - | 1A | - | SPST | - | - | - | 60V | 1.4V | - | Relay | - | - | - | 0V~60V | - | 500mOhms | 50mA | - | 50mA | - | 1A | 3.75kV | - | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ASSR-601JT-500E Broadcom Limited | 3000 | - | - | 22 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width), 12 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | ASSR | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | - | - | - | 0V~1500V | - | 300Ohm | - | - | - | - | 10mA | 5kV | - | 300Ohm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMRD6065 Sensata-Crydom | 1 |
| Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | CMRD60 | - | - | Active | Not Applicable | Screw | - | - | - | - | 80°C | -40°C | - | - | - | - | - | 44.5mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | - | - | - | 65A | - | SPST | 32V | - | - | 660V | - | - | Relay | - | - | - | 48V~660V | - | - | 30mA | - | 1.2A | - | 65A | 4kV | - | - | - | - | - | - | - | - | - | 76.2mm | 109mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW214EHAZ Panasonic Electric Works | 1200 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | - | DPST | - | TRANSISTOR OUTPUT SSR | - | 400V | - | 500μs | Relay | - | - | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | 50mA | 0.13A | - | - | - | - | 5000V | - | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() HSR312 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 854.993268mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | HSR312 | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 10Ohm | - | 85°C | -40°C | - | - | - | 250V | - | - | - | PC Pin | - | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | 1 | - | - | 320mA | - | SPST | - | - | 25mA | 250V | - | - | Relay | - | - | - | 0V~250V | - | 10Ohms | - | - | 25mA | - | 190mA | 4kV | - | - | - | - | - | - | - | - | - | 12.7mm | 12.7mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() RS4-1D1-B NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | - | - | - | - | 1 | - | - | - | - | DC | NTE Electronics | RS4-1D1-B | - | NTE Electronics, Inc | - | - | PCB | - | - | - | - | Bulk | Active | - | - | - | - | 3.5 ~ 10VDC | - | - | RS4 | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | PC Pin | - | - | 20-280 VAC | AC | - | - | 1NO | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC | - | - | 1 A | - | - | - | - | 3.5-10 VDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS326 Coto Technology | 2825 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 3.5A | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | 40V | - | - | - | - | - | - | 0V~40V | - | 500mOhm | 50mA | - | - | - | 2A | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RKD2B60D50P Carlo Gavazzi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | No | - | Socket Mount | - | - | - | - | - | 4 - 32 | Details | - | DC | - | - | - | RKD2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | Solid State Relays | - | - | - | - | - | - | - | - | - | ||
![]() G3NA-240B-DC5-24 Omron Automation and Safety | In Stock | - | - | 7 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Bulk | 2002 | G3NA | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | - | - | - | 40A | Screw Terminal | 240V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 264V | SPST-NO (1 Form A) | - | - | - | - | 40A | - | SPST | - | TRIGGER OUTPUT SSR | - | 264V | - | - | Relay | - | - | - | 19V~264V | - | - | - | - | 7mA | 6A | - | 2.5kV | - | - | - | - | - | - | - | - | - | 27mm | 58mm | 43mm | No | - | RoHS Compliant | Lead Free | ||
![]() CPC1981Y IXYS Integrated Circuits Division | 9 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-SIP, 4 Leads | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 18Ohm | - | 85°C | -40°C | - | - | - | - | 150mW | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 180mA | - | SPST | - | - | - | 600V | - | - | Relay | - | - | - | 0V~1000V | - | 18Ohms | - | - | 50mA | - | 180mA | 2.5kV | - | - | - | - | - | - | - | - | - | 10.16mm | 21.082mm | 3.302mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RAM1A60D125 Carlo Gavazzi Inc. | 2931 |
| - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | Carlo Gavazzi | 4 → 32 V dc | 44.8 x 58.2 x 28.8mm | 1 | - | Carlo Gavazzi | - | +80°C | Carlo Gavazzi Inc. | -40°C | No | - | Panel Mount | - | - | Varistor | Box | Active | 4 - 32 | Details | Self Lifting Terminals, Direct Copper Bonding Technology | DC | 20 ~ 280VAC, 22 ~ 48VDC | - | - | RAM | - | - | - | - | - | - | SSR | - | - | - | - | - | - | Relays | - | - | 58.2mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Single Phase | Screw | SSR - Solid State Relays | -40 → +80°C | 42 V ~ 660 V | - | - | - | - | 12 mA | - | 125 A | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 28.8mm | 44.8mm | 44.8 mm | - | - | - | - | ||
![]() RGS1A60D75KKE Carlo Gavazzi Inc. | 210 |
| - | - | - | Chassis Mount | Module | - | - | - | - | Carlo Gavazzi | - | - | 1 | - | Carlo Gavazzi | - | - | Carlo Gavazzi Inc. | - | No | - | - | - | - | - | Box | Active | 4 - 32 | Details | - | DC | 4 ~ 32VDC | - | - | RGS | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | 42 V ~ 660 V | - | - | - | - | - | - | 75 A | - | - | - | - | - | - | - | Single Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | - | ||
![]() CT135 Coto Technology | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Solder | EAR99 | - | 30Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | - | - | - | 0V~80V | - | 30Ohm | - | - | - | - | 100mA | 1.5kV | - | 30Ohm | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() G3VM-201G2 Omron Electronics Inc-EMC Div | 20000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 8Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 160mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | TRANSISTOR OUTPUT SSR | - | 160V | 1.4V | - | Relay | - | - | - | 0V~200V | - | 8Ohm | 25mA | - | - | - | 200mA | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() AQV253HA Panasonic Electric Works | 253 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2004 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | 8Ohm | - | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | 5.5Ohm | - | - | - | 200mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 1.4mA | 250V | - | - | Relay | - | - | - | 0V~250V | - | 8Ohm | 50mA | - | 50mA | 0.2A | - | 5kV | - | - | - | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV227NS Panasonic Electric Works | 1986 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Tube | 2008 | PhotoMOS™ AQV | - | - | Active | 2A (4 Weeks) | Gull Wing | - | - | 50Ohm | - | 85°C | -40°C | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | 50mA | Gull Wing | - | - | 200V | AC, DC (RF) | 50mA | - | SPST-NO (1 Form A) | - | - | - | - | 50mA | - | SPST | - | TRANSISTOR OUTPUT SSR | 700μA | 200V | 1.5V | 250μs | Relay | - | - | - | 0V~200V | - | 50Ohm | 50mA | - | 50mA | 0.05A | - | 1.5kV | - | - | - | - | - | - | - | - | - | 2.1mm | 6.3mm | 4.4mm | No | No SVHC | RoHS Compliant | Lead Free |