- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Brand | CoilResistance | Contact Materials | Control Voltage Range | Dimensions | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Output Device | Output Voltage (Max) | Package | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Rad Hardened | Rated control supply voltage at DC | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Special Features | Standards Met | Supplier Package | Switching Mode | Tradename | Unit Weight | Voltage Rating (DC) | Voltage type for actuating | Voltage-Input | Voltage, Rating | Vr - Reverse Voltage | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Number of Channels | Contact Current(DC)-Max | ELV | Max Supply Voltage | Min Supply Voltage | Termination Type | Max Current Rating | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Contact Current Rating | Contact Termination | Contact Form | Max Surge Current | Max Input Voltage | Relay Type | Terminal Type | Product Type | Operating Temperature Range | Contact Current(AC)-Max | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Min Supply Voltage (AC) | Product | Vf - Forward Voltage | Input Voltage | Product Category | Coil Termination | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1618278-5 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | - | - | - | - | - | 2 | - | - | 180 Ω | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | - | - | 180 Ω | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 12 A | - | - | SPDT | 15 kV | - | - | - | - | 12 A | Turret | SPST (1 Form A), SPST (1 Form B) | - | - | - | - | - | - | - | 15 ms | 26.5 VDC | - | 15 kVDC | 147.22 mA | - | - | - | - | - | - | 26.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | - | - | - | - | - | - | - | - | ||
![]() TLP3825(LF5,F Toshiba Semiconductor and Storage | 49 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | Toshiba | - | - | - | - | 50 | 10 mA | - | - | Toshiba | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | 50 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.64VDC | - | 5 V | Tube | - | TLP3825 | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | N/R | - | - | - | AC, DC | - | SPST-NO (1 Form A) | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | 0 V ~ 200 V | - | 500 mOhms | - | - | - | - | - | - | 1.5 A | 2500 Vrms | - | - | - | - | - | - | 1.64 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | - | ||
![]() RS1A23D40 Carlo Gavazzi Inc. | 39 |
| - | - | - | - | Chassis Mount | Hockey Puck | - | - | - | - | Carlo Gavazzi | - | - | 4.5 → 32 V dc | 58.2 x 44.8 x 28.8mm | 1 | - | - | - | Carlo Gavazzi | - | - | - | +70°C | Carlo Gavazzi Inc. | -20°C | No | - | - | - | - | - | Triac | - | Box | - | - | - | - | Active | - | 3 - 32 | - | - | Details | - | - | - | - | Zero Crossing | - | 2.099998 oz | - | DC | 3 ~ 32VDC | - | - | - | - | RS | - | - | - | - | - | - | - | - | - | - | Relays | - | 44.8mm | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | -20 → +70°C | - | - | - | - | - | - | 42 V ~ 265 V | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | SPST | - | Solid State Relays | - | - | Solid State Relays - Industrial Mount | - | - | 28.8mm | 58.2mm | - | - | - | - | - | ||
![]() S48A50-22/R Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | 17 VAC to 80 VAC, 17 VDC to 80 VDC | - | 1 | - | - | - | Teledyne Relays | - | - | 80 V | - | - | - | - | Screw Mount | - | - | -40C to 100C | Industrial | SCR/Triac | 520(V) | - | - | - | - | - | - | No | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 4 | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | 50(RMS) A | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 mA to 26 mA | - | - | 4000(V) | - | - | - | - | - | Solid State Relays | - | 80(V) | Solid State Relays - Industrial Mount | - | - | - | - | - | - | - | - | - | ||
![]() 1-1617749-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | SOCKET MOUNT | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | TE CONNECTIVITY LTD | - | - | 1-1617749-2 | 1617749 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | FCA-210-1015M | Active | - | - | - | - | 2 Form C (DPDT-NO, NC) | 5.76 | - | No | - | - | - | - | - | 1.601438 oz | - | - | - | - | - | - | - | FCA 210 | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | SNAP-ON | - | - | - | - | - | - | - | - | - | 25 A | Plug Pin | DPDT (2 Form C) | - | - | POWER/SIGNAL RELAY | - | - | - | 10 A | - | 12 VDC | Non-Latching | - | - | - | - | - | - | AC/DC | MOMENTARY | - | - | - | - | - | - | DPDT | 12 V | - | - | Military/Aerospace Relays | - | - | - | Solder Pin | - | 0.525 in | 1.01 in | 1.718 in | - | - | - | - | ||
![]() HD22CFY Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | - | 0 VDC to 18 VDC | - | 25 | - | - | Optocoupler | Teledyne Relays | - | - | 18 V | + 105 C | - | - 55 C | - | Through Hole | PCB Mount | - | - | - | Power FET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HSDIP | - | - | 0.350554 oz | - | - | - | - | - | Tray | - | HD | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | 6 | Solder Pin | - | - | - | DC | - | - | - | - | - | - | - | - | - | 2.1 A | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mA | - | - | - | - | - | - | - | - | Solid State Relays | - | - | Solid State Relays - PCB Mount | - | - | 4.83 mm | 22.6 mm | 13.5 mm | - | - | - | - | ||
![]() 2940414 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Nickel (AgNi) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 2 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 mm | - | 17.5 mm | - | - | - | - | ||
![]() 2-1618278-7 TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form A (SPST-NO), 1 Form B (SPST-NC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | SPST (1 Form A), SPST (1 Form B) | - | - | - | - | - | - | - | - | 12 VDC | - | 15 kVDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Turret | - | - | - | - | - | - | - | - | ||
![]() 7-1617760-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 1 | - | TE CONNECTIVITY LTD | - | - | 7-1617760-4 | 1617760 | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | FCB-405-0612M | Active | - | - | - | - | 4 Form C (4PDT-NO, NC) | 5.72 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | FCB-5 | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | Solder Pin | 4PDT (4 Form C) | - | - | POWER/SIGNAL RELAY | - | - | - | 5 A | - | 12 VDC | Non-Latching | - | - | - | - | - | - | AC/DC | MOMENTARY | - | - | - | - | - | - | 4PDT | 12 V | - | - | Military/Aerospace Relays | - | - | - | Solder Pin | - | 0.64 in | 1.28 in | 0.81 in | - | - | - | - | ||
![]() TLP3823F(LF4,F Toshiba Semiconductor and Storage | 86 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | Toshiba | - | - | - | - | 50 | 10 mA | - | - | Toshiba | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | 50 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.64VDC | - | 5 V | Tube | - | TLP3823F | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | N/R | - | - | - | AC, DC | - | SPST-NO (1 Form A) | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | 0 V ~ 100 V | - | 150 mOhms | - | - | - | - | - | - | 3 A | 2500 Vrms | - | - | - | - | - | - | 1.64 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | - | ||
![]() TLP3825F(LF4,F Toshiba Semiconductor and Storage | 27 |
| - | - | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 8-SMD | Toshiba | - | - | - | - | 50 | 10 mA | - | - | Toshiba | - | - | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tube | - | - | - | 50 mW | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.64VDC | - | 5 V | Tube | - | TLP3825F | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | N/R | - | - | - | AC, DC | - | SPST-NO (1 Form A) | 1 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | 0 V ~ 200 V | - | 500 mOhms | - | - | - | - | - | - | 1.5 A | 2500 Vrms | - | - | - | - | - | - | 1.64 V | - | MOSFET Output Optocouplers | - | - | - | - | - | - | - | - | - | ||
![]() LCB111STR IXYS Integrated Circuits Division | 8000 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LCB, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | - | - | 35Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | 120mA | - | SPST | - | - | - | - | 350V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~350V | - | 35Ohms | - | - | - | - | 50mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQW284S Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | PhotoMOS™ AQW | Active | 3 (168 Hours) | Gull Wing | - | - | 35Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | 4.4mm | - | - | - | Gull Wing | - | BSI, UL | 400V | AC, DC | 80mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | DPST | - | - | 3 ms | TRANSISTOR OUTPUT SSR | 400V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | - | - | - | 0.1A | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 2.1mm | 9.37mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CPC1786J IXYS Integrated Circuits Division | 251 | - | - | 11 Weeks | - | Through Hole | Through Hole | i4-Pac™-4, Isolated | - | - | 4 | i4-PAC™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | CPC, OptoMOS® | Active | 1 (Unlimited) | PC Pin | - | - | 2Ohm | 85°C | -40°C | - | - | - | 150mW | - | - | - | - | PC Pin | - | - | - | DC | 6.9A | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 6.9A | - | SPST | - | - | - | - | 1kV | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~1000V | - | 2Ohms | 100mA | - | - | - | 100mA | - | 650mA | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRA-CN240A05 Sensata-Crydom | 48 |
| Datasheet | 5 Weeks | - | DIN Rail | DIN Rail | Module | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | DRACN | Active | 1 (Unlimited) | Screw | - | - | - | 60°C | -25°C | - | - | - | - | 6.1mm | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 2A | SPST-NO (1 Form A) | - | - | - | 280V | 24V | - | - | 2A | - | SPST | 12V | - | - | - | 250V | - | - | - | 120A | 5V | Relay | - | - | - | - | - | - | - | - | - | 24V~250V | - | - | - | - | - | - | 15mA | - | 2A | 2.5kV | 280V | - | - | - | 24V | - | - | - | - | - | - | 92.6mm | 80mm | 6.1mm | No | No SVHC | RoHS Compliant | - | ||
![]() DRA1-SPFE240A25 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DRA | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | - | - | - | - | 22.9mm | - | 8A | - | Screw Terminal | 280V | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | 10 ms | - | 280V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 12V~280V | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | - | - | - | - | 69.9mm | 89.6mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() RGS1A60D25KKE Carlo Gavazzi Inc. | 59 |
| - | - | - | Chassis | Chassis Mount | Module | - | - | - | - | Carlo Gavazzi | - | - | 4 → 32 V dc | 17.8 x 51 x 90mm | 1 | - | - | - | Carlo Gavazzi | - | - | - | +80°C | Carlo Gavazzi Inc. | -40°C | No | - | - | - | - | - | - | - | Box | Module | - | - | - | Active | - | 4 - 32 | - | - | Details | - | - | - | - | Zero Crossing | - | - | 600 V | DC | 4 ~ 32VDC | 600 V | - | - | - | RGS | - | - | Screw | - | - | - | 80 °C | -40 °C | - | - | Relays | - | 51mm | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | 325 A | - | - | Screw | SSR - Solid State Relays | -40 → +80°C | - | - | - | - | - | - | 42 V ~ 660 V | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | SPST | - | Single Phase Relays | - | - | Solid State Relays - Industrial Mount | - | - | 90mm | 17.8mm | - | - | No SVHC | - | - | ||
![]() SSP1D425BDT Schneider Electric | 40 |
| - | - | - | - | Chassis Mount | Module | - | - | - | - | Schneider Electric | - | - | 3.5 → 32 V dc | 44.45 x 34.29 x 58.89mm | 1 | - | - | - | Schneider Electric | - | - | - | + 80 C | Schneider Electric | - 40 C | - | - | Panel Mount | - | - | - | MOSFET | - | Box | - | - | - | - | Active | - | - | - | - | Details | - | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | - | - | Zelio | 4.007416 oz | - | - | 3.5 ~ 32VDC | - | - | - | - | Harmony | - | - | - | - | SSR | - | - | - | - | 50pF | Relays | - | 34.29mm | - | - | - | Screw Terminal | - | - | - | DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Solid State Relay | Screw | SSR - Solid State Relays | -40 → +80°C | - | - | - | - | - | - | 1 V ~ 150 V | - | - | - | - | - | - | 10 mA to 15 mA | - | 25 A | - | - | - | - | SPST-NO | - | Single Phase Relays | - | - | Solid State Relays - Industrial Mount | - | IP20 | 58.89mm | 44.45mm | 44.45 mm | - | - | - | - | ||
![]() SSP1A175M7T Schneider Electric | 9046858 |
| - | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | 90 → 280 V ac | 44.45 x 34.29 x 58.89mm | - | - | - | - | - | - | - | - | - | Schneider Electric | - | - | - | - | - | - | - | SCR | - | Box | - | - | - | - | Active | - | - | - | - | - | - | Green LED for Input Visualization | CE, CSA, EAC, EN/IEC, REACH, UL | - | - | - | - | - | - | 90 ~ 280VAC | - | - | - | - | Harmony | - | - | - | - | - | - | - | - | - | 8pF | - | - | 34.29mm | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Solid State Relay | Screw | - | -40 → +80°C | - | - | - | - | - | - | 24 V ~ 300 V | - | - | - | - | - | - | - | - | 75 A | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | 58.89mm | 44.45mm | - | - | - | - | - | ||
![]() CPC1130NTR IXYS Integrated Circuits Division | 9342 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.150, 3.81mm) | - | - | 4 | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | CPC, OptoMOS® | Active | 3 (168 Hours) | Gull Wing | - | - | 30Ohm | 85°C | -40°C | - | - | - | 400mW | - | - | - | - | Gull Wing | - | - | 350V | AC, DC | - | SPST-NC (1 Form B) | - | - | - | - | - | - | - | 120mA | - | SPST | - | - | - | - | 350V | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | 0V~350V | - | 30Ohms | - | - | - | - | 50mA | - | 120mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | 2.184mm | 4.089mm | 3.8mm | No | - | ROHS3 Compliant | Lead Free |