- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Body dimensions | Brand | Certificates | Factory Pack QuantityFactory Pack Quantity | Gross weight | Input Polarity | Kind of input | Manufacturer | Manufacturer Part Number | Max. operating current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Mounting1 | On Resistance - Max | Package | Part # Aliases | Product Status | Related items | Relay series | Relay variant | RoHS | Switched voltage | Switched voltage1 | Tradename | Type of digital output | Type of output voltage | Type of relay | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Subcategory | Current Rating | Termination Style | Approval Agency | Output Voltage | Output Type | Circuit | Contact Termination | Product Type | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Input Signal | Control voltage | Product | Product Category | IP rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SNA645551R0600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transistor | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-41UR4(TR05) Omron | 42 |
| - | Surface Mount | 4-SMD (0.096, 2.45mm) | 4-VSON | - | - | Omron Electronics | - | 500 | - | - | - | Omron | - | - | + 110 C | Omron Electronics Inc-EMC Div | - 40 C | Yes | - | SMD/SMT | - | 3 Ohms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | G3VM41UR4TR05 | Active | - | - | - | Details | - | - | - | - | - | - | - | 1.27VDC | - | Cut Tape | GSVU | - | - | - | Relays | - | SMD (SMT) Tab | - | - | AC, DC | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 40 V | 3 Ohms | - | - | 250 mA | - | - | MOSFET Relays | Solid State Relays - PCB Mount | - | 1.3 mm | 2.45 mm | 1.45 mm | ||
![]() FCA-210-1011L TE Connectivity | In Stock | - | - | - | - | - | - | - | TE Connectivity / Agastat | - | 1 | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | M83536/10-011L 2-1617784-2 | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | FCA-210 | - | - | - | Relays | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | Military/Aerospace Relays | Industrial Relays | - | - | - | - | ||
![]() PM6760A25RP Crydom | In Stock | - | - | - | - | - | - | - | Crydom | - | 10 | - | AC/DC | - | Crydom | PM6760A25RP | - | + 80 C | - | - 40 C | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | Details | - | - | NOVA22 | - | - | - | 6.695995 oz | - | - | Bulk | PM67 | - | Cage Clamp | SSR | Relays | 25 A | Quick Connect | - | 48-600 VAC | - | - | 90 VAC to 280 VAC | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 4 mA | - | 90-280 VAC, 90-280 VDC | - | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | - | ||
![]() SOP69070 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5 ~ 32VDC | - | - | okpac® | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | 100 V ~ 480 V | 2 mOhms | - | - | 32 A | - | - | - | - | - | - | - | - | ||
![]() SO468120 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8 ~ 30VDC | - | - | okpac® | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | 200 V ~ 480 V | 3.5 mOhms | - | - | 95 A | - | - | - | - | - | - | - | - | ||
![]() SOP65070 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5.5 ~ 32VDC | - | - | okpac® | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 100 V ~ 480 V | 7.5 mOhms | - | - | 9 A | - | - | - | - | - | - | - | - | ||
![]() SGB963360E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 10 ~ 30VDC | - | - | - | - | - | - | - | - | - | - | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 600 V | 9.5 mOhms | - | - | 35 A | - | - | - | - | - | - | - | - | ||
![]() SLD02205 Celduc | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | DC | SPST-NO (1 Form A) | - | - | 0 V ~ 32 V | 120 mOhms | - | - | 4 A | - | - | - | - | - | - | - | - | ||
![]() SO467501 Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | okpac® | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | 160 V ~ 450 V | 4.8 mOhms | - | - | 75 A | - | - | - | - | - | - | - | - | ||
![]() SO465320 Celduc | 2978 |
| - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | Celduc Inc. | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | 8 ~ 30VDC | - | - | okpac® | - | - | - | - | - | - | - | - | AC | SPST-NO (1 Form A) | - | - | 200 V ~ 480 V | 12 mOhms | - | - | 50 A | - | - | - | - | - | - | - | - | ||
![]() LAA100PTR Littelfuse Inc. | 40000 |
| - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-Flatpack | LAA100 | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | -40°C ~ 85°C | Tape & Reel (TR) | LAA, OptoMOS® | Active | - | - | - | - | Gull Wing | CSA, TUV, UL | - | AC, DC | SPST-NO (1 Form A) x 2 | - | - | 0 V ~ 350 V | 25 Ohms | - | - | 120 mA | - | - | - | - | - | - | - | - | ||
![]() APY212GSX APSEMI | In Stock | - | - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | APSEMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 ~ 1.4VDC | -40°C ~ 85°C | Tape & Reel (TR) | 4-Pin 2.5KVrms | Active | - | - | - | - | Gull Wing | - | - | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 60 V | 200 mOhms | - | - | 1.1 A | - | - | - | - | - | - | - | - | ||
![]() ASL-L01SP0-PN AUTONICS | In Stock | - | - | - | - | - | - | 9x39x89.8mm | - | RoHS compliant | - | 20g | - | PNP | - | - | 1A | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | AQG12124 | ASL | 1-phase | - | 75...240V AC | - | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - | ||
![]() ASL-L01ST0-PN AUTONICS | In Stock | - | - | - | - | - | - | 9x39x89.8mm | - | RoHS compliant | - | 21g | - | PNP | - | - | 1A | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | SN-24A01C | ASL | 1-phase | - | 24...240V AC | - | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - | ||
![]() ASL-L01MP0-PN AUTONICS | In Stock | - | - | - | - | - | - | 9x39x89.8mm | - | RoHS compliant | - | 19g | - | PNP | - | - | 2.7A | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | AQZ202D | ASL | 1-phase | - | max. 60V AC | max. 60V DC | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - | ||
![]() ASL-L01SP0-NY AUTONICS | In Stock | - | - | - | - | - | - | 9x39x89.8mm | - | RoHS compliant | - | 20g | - | NPN | - | - | 1A | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | AQG12124 | ASL | 1-phase | - | 75...240V AC | - | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - | ||
![]() ASL-L01SP0-NN AUTONICS | In Stock | - | - | - | - | - | - | 9x39x89.8mm | - | RoHS compliant | - | 20g | - | NPN | - | - | 1A | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | AQG12124 | ASL | 1-phase | - | 75...240V AC | - | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - | ||
![]() ASL-L04MP0-UN AUTONICS | In Stock | - | - | - | - | - | - | 27x44.3x107mm | - | RoHS compliant | - | 65g | - | - | - | - | 2.7A | - | - | - | - | for DIN rail mounting | - | screw type | - | - | - | - | AQZ202D | ASL | 1-phase | - | max. 60V AC | max. 60V DC | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - | ||
![]() ASL-L01MP0-PY AUTONICS | In Stock | - | - | - | - | - | - | 9x39x89.8mm | - | RoHS compliant | - | 19g | - | PNP | - | - | 2.7A | - | - | - | - | for DIN rail mounting | - | - | - | - | - | - | AQZ202D | ASL | 1-phase | - | max. 60V AC | max. 60V DC | - | - | - | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | IP20 | - | - | - |