- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Polarity | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Number of Elements | On Resistance - Max | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | Rohs Code | Type of digital output | Type of output voltage | Voltage type for actuating | Packaging | Series | Termination | Type | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Configuration | Number of Circuits | Optoelectronic Device Type | Contact Form | Product Type | Nominal Output Voltage | Input Current | Isolation Voltage-Max | Input Signal | Contact Configuration | Product | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3RV5047E Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 38.4 - 52.8 | 48 - 48 | 38.4 - 52.8 | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-1A37-4ST MEDER | In Stock | - | - | - | SMD DIP-4 | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | - | - | Standex Electronics | - | + 85 C | - 40 C | - | - | PCB Mount | - | 1.6 Ohms | - | - | - | - | 5511374210 | - | 500 mW | - | - | - | - | - | Details | - | - | - | - | Tube | SMP-37 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | 3.4 mm | 6.4 mm | 4.7 mm | ||
![]() SMP-1A36-6DT MEDER | In Stock | - | - | - | DIP-6 | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | - | - | Standex Electronics | - | + 85 C | - 40 C | - | - | PCB Mount | - | 300 Ohms | - | - | - | - | 5511366110 | - | 500 mW | - | - | - | - | - | Details | - | - | - | - | Tube | SMP-36 | - | - | - | - | Relays | - | - | Solder Pin | - | Photo MOSFET | - | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() 4D2490 Crydom | In Stock | - | - | - | - | - | - | - | CRYDOM INC | - | - | Crydom Inc | 4D2490 | - | - | - | - | - | 1 | - | 80 °C | -40 °C | - | ROHS COMPLIANT, PLASTIC PACKAGE-4 | - | Active | - | - | - | - | - | 5.71 | - | Yes | - | - | - | - | - | - | - | UL RECOGNIZED, ZERO VOLTAGE CROSSING | 8541.40.95.00 | - | compliant | - | - | - | - | - | SINGLE WITH BUILT-IN SNUBBER | - | TRIGGER OUTPUT SSR | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | ||
![]() 1-2345984-2 TE Connectivity | 36 |
| - | Panel Mount | - | TE Connectivity / P&B | 4 VDC to 32 VDC | 10 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | Triac | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | Triac | - | - | - | - | - | SSR - Solid State Relays | - | 80 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 1-2345984-4 TE Connectivity | 2915 |
| - | Panel Mount | - | TE Connectivity / P&B | 4 VDC to 32 VDC | 10 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | Triac | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | Triac | - | - | - | - | - | SSR - Solid State Relays | - | 80 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 2345984-8 TE Connectivity | 2991 |
| - | Panel Mount | - | TE Connectivity / P&B | 9 VAC to 280 VAC | 1 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | SCR | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 25 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 2345984-6 TE Connectivity | 2198 |
| - | Panel Mount | - | TE Connectivity / P&B | 9 VAC to 280 VAC | 10 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | Triac | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | Triac | - | - | - | - | - | SSR - Solid State Relays | - | 25 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 1-2345984-7 TE Connectivity | 2026 |
| - | Panel Mount | - | TE Connectivity / P&B | 4 VDC to 32 VDC | 1 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | SCR | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 80 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 2345984-7 TE Connectivity | 2105 |
| - | Panel Mount | - | TE Connectivity / P&B | 9 VAC to 280 VAC | 1 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | SCR | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 25 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 1-2345984-6 TE Connectivity | 2876 |
| - | Panel Mount | - | TE Connectivity / P&B | 4 VDC to 32 VDC | 1 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | SCR | - | - | - | - | SSR | - | - | - | - | Details | - | - | - | - | - | SSR3 | - | SSR | - | - | Relays | - | - | Screw | - | SCR | - | - | - | - | - | SSR - Solid State Relays | - | 80 mA | - | - | SPST | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 73.5 mm | 104 mm | 37 mm | ||
![]() 360049 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 20 - 275 | 20 - 275 | 24 - 190 | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 38.91.3.240.8240 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-2323802-3 TE Connectivity | In Stock | - | - | - | Hockey Puck | TE Connectivity / P&B | 4 VDC to 32 VDC | 125 | - | - | Optical | TE Connectivity | - | + 80 C | - 30 C | - | - | Panel Mount | - | - | - | - | - | - | SSRMP-480D10R | - | - | - | - | - | - | - | Details | - | - | - | - | - | SSRMP | - | Miniature | - | - | Relays | - | - | Quick Connect | - | Triac | - | - | - | - | - | SSR - Solid State Relays | - | 1 mA to 20 mA | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | - | 23.5 mm | 35.5 mm | 21.8 mm | ||
![]() 360043 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 4 - 32 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360054 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 4 - 32 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360056 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 4 - 32 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360040 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 4 - 32 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6425BXXSZB-AC90 Schneider | In Stock | - | - | - | - | - | - | - | - | AC | - | Schneider | 6425BXXSZB-AC90 | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Terminal | - | - | - | - | - | 25 A | - | 48-480 VAC | SCR AC Switch | 2NO | - | 1 | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
![]() 6650AXXSRS-DC3 Schneider | In Stock | - | - | - | - | - | - | - | - | DC | - | Schneider | 6650AXXSRS-DC3 | - | - | - | Surface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 50 A | - | 48-600 VAC | SCR AC Switch | 1NO | - | 1 | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 480 VAC, 575 VAC | - | - | 3-32 VDC | - | - | - | - | - | - | - |