- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Control Voltage Range | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Series | Termination | Current Rating | Output Voltage | Output Type | Circuit | Number of Circuits | Nominal Output Voltage | Input Current | Input Signal | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70S2-04-B-06-L Schneider | In Stock | - | - | - | - | DC | Schneider Electric | 70S2-04-B-06-L | - | - | PCB, Surface | - | - | Solder Terminal | 6 A | 24-140 VAC | Triac AC Switch | 1NO | 1 | 24 VAC, 120 VAC | - | 3-30 VDC | - | - | - | ||
![]() LCA717 Littelfuse | 219 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LCA717 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() PLA172P Littelfuse | 38 |
| - | SMD DIP-6 | 900 mVDC to 1.5 VDC | - | - | - | + 105 C | - 40 C | - | PCB Mount | PLA17 | - | - | - | MOSFET | - | - | - | 50 mA | - | 2.588 mm | 9.652 mm | 6.35 mm | ||
![]() LCA712S Littelfuse | 17 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LCA712 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBA716 Littelfuse | 1163 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LBA716 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA100LS Littelfuse | 17 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LCA100 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCA125LSTR Littelfuse | 17 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | - | LCA125 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCA129STR Littelfuse | 17 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | PCB Mount | LCA129 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LCA701STR Littelfuse | 17 |
| - | - | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LCA701 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBA127PTR Littelfuse | 8000 |
| - | SMD DIP-8 | 900 mVDC to 1.4 VDC | - | - | - | - | - | - | PCB Mount | LBA127 | - | - | - | MOSFET | - | - | - | 50 mA | - | 2.159 mm | 9.652 mm | 6.35 mm | ||
![]() LCA127S Littelfuse | 335 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LCA127 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() LBB110 Littelfuse | 166 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LBB110 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LBB127 Littelfuse | 5002 |
| - | DIP-8 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LBB127 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 9.652 mm | 6.35 mm | ||
![]() LCA127STR Littelfuse | 1080 |
| - | SMD DIP-6 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | LCA127 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1983B Littelfuse | 8 |
| - | - | 900 mVDC to 1.5 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | CPC1983 | - | - | - | MOSFET | - | - | - | 50 mA | - | 10.16 mm | 21.082 mm | 3.302 mm | ||
![]() CPC1593G Littelfuse | 847 |
| - | DIP-6 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | CPC1593 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1510GS Littelfuse | 17 |
| - | SMD DIP-6 | 1.15 VDC to 1.5 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | CPC1510 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.302 mm | 8.382 mm | 6.35 mm | ||
![]() CPC1006NTR Littelfuse | 1759 |
| - | SOP-4 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | CPC1006 | - | - | - | MOSFET | - | - | - | 50 mA | - | 2.184 mm | 4.089 mm | 3.81 mm | ||
![]() CPC1390G Littelfuse | 27 |
| - | DIP-4 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | CPC1390 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.3 mm | 6.35 mm | 4.572 mm | ||
![]() CPC1393GR Littelfuse | 11 |
| - | SMD DIP-4 | 900 mVDC to 1.4 VDC | - | - | - | + 85 C | - 40 C | - | PCB Mount | CPC1393 | - | - | - | MOSFET | - | - | - | 50 mA | - | 3.3 mm | 6.35 mm | 4.572 mm |