- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Connections | Content | Control voltage (max.) | Current load (max.) | Manufacturer | Mfr | Package | Product Status | RoHS | Switching voltage (max.) | Voltage-Input | Packaging | Series | Size / Dimension | Type | Termination Style | Output Type | Circuit | Voltage | Voltage - Load | On-State Resistance (Max) | Load Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JE-148D ECE Excel Cell | In Stock | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PC Pin | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | Contact Configuration - 1A | - | 29.0mm x12.7mm x15.7mm | - | - | - | - | 16A @ 250VAC resistive, 50k cycles, 85C ambient | - | - | - | ||
Tiny WHSL | In Stock | - | - | Silver Plated Copper Alloy Terminals & Contacts | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | Polycarbonate (PC) Lens, PBT Actuator & Housing | - | - | - | - | - | - | 50mA @ 12VDC | - | - | - | ||
![]() P2F08S CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2R05P CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P2F08N CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PVR1300NPBF International Rectifier | 36 |
| - | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 16-DIP | - | - | - | - | - | - | International Rectifier | Bulk | Active | - | - | 1.2VDC | - | PVR, HEXFET® | - | - | PC Pin | AC, DC | DPST-NO (2 Form A) x 2 | - | 0 V ~ 100 V | 5 Ohms | 360 mA | ||
![]() D2490P Sensata Technologies | In Stock | - | - | Chassis Mount | Hockey Puck | - | D2490 | - | - | - | - | - | Sensata-Crydom | Bulk | Active | - | - | 3 ~ 32VDC | - | 1 | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | 24 V ~ 280 V | - | 90 A | ||
![]() SVT965760E Celduc | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | Celduc Inc. | Bulk | Obsolete | - | - | 10 ~ 30VAC/DC | - | - | - | - | Screw Terminal | AC | 3PST-NO (3 Form A) | - | 24 V ~ 600 V | - | 50 A | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTF08A-E CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT11A CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTF14A CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PY11 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PY14-02 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PYF11A-E CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PY14 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.30.0.024.8240-1 Finder | In Stock | - | - | - | - | - | - | Screw terminals | 1pc(s) | 24V DC,24V AC | 2A | - | - | - | - | - | 230V AC | - | - | - | - | 39.30.0.024.8240 | - | - | - | - | - | - | - | ||
![]() PVT312LPBF International Rectifier | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | - | - | - | - | International Rectifier | Bulk | Active | - | - | 1.2VDC | - | PVT, HEXFET® | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | 0 V ~ 250 V | 15 Ohms | 170 mA | ||
![]() PLA140HASTR Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLA140H | - | - | - | - | - | - | - | - | - |