- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Connections | Content | Control voltage (max.) | Control voltage (min.) | Control Voltage Range | Current load (max.) | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Max. switching capacity | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | Nominal voltage (details) | Package | Product Status | RoHS | Switching type | Switching voltage (max.) | Tradename | Unit Weight | Voltage type for actuating | Voltage-Input | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Subcategory | Depth | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Lead Spacing | Voltage | Ripple Current | Contact Termination | Product Type | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Input Signal | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GQ-SS-112LMHR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 720 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 12VDC | 16.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-112LMH ECE Excel Cell | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 720 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 12VDC | 16.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-115LM1A ECE Excel Cell | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 1125 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 15VDC | 13.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-115LM1 ECE Excel Cell | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 1125 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 15VDC | 13.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-118LM1FHR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 1620 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 18VDC | 11.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-118LMAHR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 1620 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 18VDC | 11.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-118LMFAHR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 1620 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 18VDC | 11.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-118LMFAR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 1620 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 18VDC | 11.1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-124LM1 ECE Excel Cell | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 2880 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 24VDC | 8.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-124LMR ECE Excel Cell | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 2880 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 24VDC | 8.3mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GQ-SS-148LM1 ECE Excel Cell | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | 18.2mm W x 14.2mm H | 11520 Ohm±10% | - | - | - | - | - | - | - | - | - | 8mm coil to contact creepage | 48VDC | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRHL1-4425 Autonics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | Autonics | SRHL1-4425 | - | - | - | - | - | - | - | DIN Rail, Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 25 A | - | 48-480 VAC | - | - | - | - | - | - | - | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 380 VAC, 415 VAC, 480 VAC | - | - | 90-240 VAC | - | - | - | - | - | ||
![]() PM6760D30RPH Crydom | 2525 |
| - | - | - | - | - | Crydom | - | - | - | - | - | - | 10 | AC/DC | Crydom | PM6760D30RPH | - | - | + 80 C | - | - | - 40 C | - | Panel | Panel Mount | - | - | - | Details | - | - | NOVA22 | 6.695995 oz | - | - | Bulk | PM67 | - | - | Cage Clamp | SSR | Relays | - | 30 A | Quick Connect | 48-600 VAC | - | - | - | - | - | 4 VDC to 32 VDC | SSR - Solid State Relays | - | - | 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC, 347 VAC, 415 VAC, 480 VAC, 575 VAC, 600 VAC | 40 mA | - | 4-32 VDC | Three Phase Relays | Solid State Relays - Industrial Mount | - | - | - | ||
![]() 77.01.8.230.8051-1 Finder | In Stock | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | 32V AC | 16V AC | - | 5A | - | - | - | - | 800W | +70°C | - | - | -20°C | - | - | - | - | 110 - 240V AC | - | - | - | - | 240V AC | - | - | - | - | - | - | - | - | - | 77.01.8.230.8051 | - | 60.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84mm | - | 17.5mm | ||
![]() 39.50.8.230.9024-1 Finder | In Stock | - | - | - | - | - | - | - | Pull spring | 1pc(s) | 230V AC | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | 39.50.8.230.9024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77.11.8.230.8251-1 Finder | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 305V AC | 40V AC | - | 15A | - | - | - | - | 2000W | - | - | - | - | - | - | - | - | - | - | - | - | Instant response | 305V AC | - | - | - | - | - | - | - | - | - | 77.11.8.230.8251 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 39.00.7.012.9024-1 Finder | In Stock | - | - | - | - | - | - | - | Pull spring | 1pc(s) | 12V DC | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V DC | - | - | - | - | - | - | - | - | - | 39.00.7.012.9024 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y7-360054 Eaton | In Stock | - | - | - | - | - | - | - | Screw terminals | 1pc(s) | 600V DC | 42V DC | - | 50A | - | - | - | - | - | +80°C | - | - | -40°C | - | FALSE | - | - | - | - | - | - | Zero crossing | - | - | - | DC | - | - | - | - | - | - | HLR50/1H(DC)600V/S | - | 28.8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.2mm | - | 44.8mm | ||
![]() 77.25.9.024.8250-1 Finder | In Stock | - | - | - | - | - | - | - | - | 1pc(s) | 32V DC | 3V DC | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zero crossing | 240V AC | - | - | - | - | - | - | - | - | - | 77.25.9.024.8250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G3VM-61VY4(TR05) Omron | 46 | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SOP | G3VM | - | - | - | - | - | 1.1 VDC to 1.4 VDC | - | - | - | - | - | - | - | + 85 C | Omron Electronics Inc-EMC Div | - | - 40 C | - | - | SMD/SMT | - | Cut Tape (CT);Tape & Box (TB); | Active | - | - | - | - | - | - | 1.27VDC | - | G3VM | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | 0 V ~ 60 V | 300 mOhms | - | 10 mA | 700 mA | - | - | - | 2.1 mm | 4.55 mm | 3.7 mm |