- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | On Resistance - Max | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Output Type | Configuration | Input Type | Optoelectronic Device Type | Contact Form | Product Type | Forward Current-Max | Overall Height | Input Current | On-State Current-Max | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMP-1A37-6ST MEDER | In Stock | - | - | SMD DIP-6 | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 1.6 Ohms | - | - | - | - | 5511376210 | - | 500 mW | Details | - | Tube | SMP-37 | - | - | - | - | Relays | - | SMD/SMT | Photo MOSFET | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | 50 mA | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() SMP-1A30-4DT MEDER | In Stock | - | - | DIP-4 | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 24 Ohms | - | - | - | - | 5511304110 | - | 500 mW | Details | - | Tube | SMP-30 | - | - | - | - | Relays | - | Solder Pin | Photo MOSFET | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | 50 mA | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.4 mm | 6.4 mm | 4.7 mm | ||
![]() SMP-2A37-8PT MEDER | In Stock | - | - | SOP-8 | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 1.6 Ohms | - | - | - | - | 5521378310 | - | 500 mW | Details | - | Tube | SMP-37 | - | - | - | - | Relays | - | SMD/SMT | Photo MOSFET | - | - | - | DPST (2 Form A) | SSR - Solid State Relays | - | - | 50 mA | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2 mm | 9.4 mm | 4.4 mm | ||
![]() SMP-2A38-8DT MEDER | In Stock | - | - | DIP-8 | MEDER electronic (Standex) | - | 45 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 60 Ohms | - | - | - | - | 5521388110 | - | 650 mW | Details | - | Tube | SMP-38 | - | - | - | - | Relays | - | Solder Pin | Photo MOSFET | - | - | - | DPST (2 Form A) | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | ||
![]() SMP-2A30-8DT MEDER | In Stock | - | - | DIP-8 | MEDER electronic (Standex) | - | 45 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 24 Ohms | - | - | - | - | 5521308110 | - | 650 mW | Details | - | Tube | SMP-30 | - | - | - | - | Relays | - | Solder Pin | Photo MOSFET | - | - | - | DPST (2 Form A) | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | ||
![]() SMP-1A37-4PT MEDER | In Stock | - | - | SOP-4 | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 1.6 Ohms | - | - | - | - | 5511374310 | - | 350 mW | Details | - | Tube | SMP-37 | - | - | - | - | Relays | - | SMD/SMT | Photo MOSFET | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | 50 mA | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2 mm | 4.4 mm | 4.3 mm | ||
![]() SMP-1A47-6ST MEDER | In Stock | - | - | SMD DIP-6 | MEDER electronic (Standex) | - | 50 | - | Standex Electronics | + 85 C | - 40 C | PCB Mount | - | 0.16 Ohms | - | - | - | - | 5511476210 | - | 550 mW | Details | - | Tube | SMP-47 | - | - | - | - | Relays | - | SMD/SMT | Photo MOSFET | - | - | - | SPST (1 Form A) | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | ||
![]() TLP3115(TP15F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S212S02 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | 1 | - | - | 100 °C | -25 °C | - | - | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 0.05 A | - | - | 12 A | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() OCM216 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | 1 | - | 4 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | - | Obsolete | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | - | - | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | - | - | 0.05 A | - | - | 0.3 A | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP197G Toshiba America Electronic Components | 500 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | 1 | - | 35 Ω | 85 °C | -40 °C | SOP-6 | - | Obsolete | - | - | Yes | - | - | - | - | UL RECOGNIZED, BI-DIRECTIONAL | 8541.40.95.00 | - | unknown | - | - | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | - | - | 0.025 A | - | - | 0.1 A | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PR39MF22YIPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | 1 | - | - | 85 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | - | Obsolete | - | - | Yes | - | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 0.05 A | - | - | 0.9 A | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7241-2B-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | 2 | - | 25 Ω | 85 °C | -40 °C | SOP-8 | - | Transferred | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | - | 0.12 A | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() PR33MF51YSZF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | 1 | - | - | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | - | Active | - | - | Yes | - | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | - | - | unknown | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 0.05 A | - | - | 0.3 A | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP3100 Toshiba America Electronic Components | 26000 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | 1 | - | 0.05 Ω | 65 °C | -20 °C | SOP-6 | - | Not Recommended | - | - | Yes | - | - | - | - | - | 8541.40.95.00 | - | unknown | - | - | SINGLE | DC | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | 2.1 mm | - | - | 1500 V | 6.3 mm | 0.005 A | MOSFET | 1.18 V | - | - | - | - | - | ||
![]() PR36MD22NSZ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | 1 | - | - | 85 °C | -25 °C | DIP-8 | - | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | WITH ZERO CROSSOVER CIRCUIT | - | - | unknown | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 0.05 A | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS7112L-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | 1 | - | 6 Ω | 80 °C | -40 °C | DIP-6 | - | Obsolete | - | - | - | - | - | - | - | UL APPROVED | - | - | unknown | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | - | 0.2 A | 1500 V | - | - | - | - | - | - | - | - | - | ||
![]() OCM241 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | 1 | - | 12.5 Ω | 85 °C | -20 °C | - | - | Obsolete | - | - | - | - | - | - | - | BI-DIRECTIONAL, UL RECOGNIZED, HIGH RELIABILITY | 8541.40.95.00 | - | unknown | - | - | SINGLE WITH BUILT-IN RESISTOR | - | TRANSISTOR OUTPUT SSR | - | - | 0.05 A | - | - | 0.15 A | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() OCM419 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | 2 | - | 7 Ω | 85 °C | -40 °C | DIP-8 | - | Obsolete | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | - | unknown | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | - | - | 0.05 A | - | - | 0.15 A | 4000 V | - | - | - | - | - | - | - | - | - | ||
![]() PR33MF11YSZF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | 1 | - | - | 80 °C | -20 °C | LEAD FREE, PLASTIC, DIP-8/7 | - | End Of Life | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | - | 0.05 A | - | - | - | 4000 V | - | - | - | - | - | - | - | - | - |