- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | On Resistance - Max | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage-Input | Packaging | Series | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Depth | Current Rating | Termination Style | Output Voltage | Output Type | Circuit | Number of Circuits | Output Current | Throw Configuration | Max Output Voltage | Contact Form | Relay Type | Product Type | Operating Temperature Range | Voltage - Load | On-State Resistance (Max) | Nominal Output Voltage | Input Current | Load Current | Isolation Voltage | Input Signal | Product | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSR210DIN-AC Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | AC | Schneider Electric | SSR210DIN-AC | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | Box Lug | - | - | - | - | - | 10 A | - | 24-280 VAC | SCR AC Switch | 1NO | 1 | - | - | - | - | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | - | - | - | 90-280 VAC | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | ||
Tiny WHSL | 26 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | ||
Tiny WHSL | 31 |
| - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | +70°C | - | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75mm | - | - | - | - | - | - | - | - | - | - | - | - | -20 → +70°C | - | - | - | - | - | - | - | - | - | - | 70mm | - | - | - | ||
![]() SMP-1A38-6ST MEDER | In Stock | - | - | - | - | SMD DIP-6 | - | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 60 Ohms | - | 5511386210 | 500 mW | - | Details | - | - | Tube | SMP-38 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.4 mm | 8.8 mm | 6.4 mm | - | - | ||
![]() SMP-1A40-6ST MEDER | In Stock | - | - | - | - | SMD DIP-6 | - | - | - | MEDER electronic (Standex) | - | 50 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 300 Ohms | - | 5511406210 | 500 mW | - | Details | 0.044890 oz | - | Tube | SMP-40 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() SMP-2A21-8PT MEDER | In Stock | - | - | - | - | SOP-8 | - | - | - | MEDER electronic (Standex) | - | 50 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 1.2 Ohms | - | 5521218310 | 450 mW | - | Details | - | - | Tube | SMP-21 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | DPST (2 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() SMP-1A37-4DT MEDER | In Stock | - | - | - | - | DIP-4 | - | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 1.6 Ohms | - | 5511374110 | 500 mW | - | Details | - | - | Tube | SMP-37 | - | - | - | - | Relays | - | - | Solder Pin | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.4 mm | 6.4 mm | 4.7 mm | - | - | ||
![]() AP265P-03 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMP-1A37-6ST MEDER | In Stock | - | - | - | - | SMD DIP-6 | - | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 1.6 Ohms | - | 5511376210 | 500 mW | - | Details | - | - | Tube | SMP-37 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.4 mm | 8.8 mm | 6.4 mm | - | - | ||
![]() SMP-1A30-4DT MEDER | In Stock | - | - | - | - | DIP-4 | - | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 24 Ohms | - | 5511304110 | 500 mW | - | Details | - | - | Tube | SMP-30 | - | - | - | - | Relays | - | - | Solder Pin | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 3.4 mm | 6.4 mm | 4.7 mm | - | - | ||
![]() SMP-2A37-8PT MEDER | In Stock | - | - | - | - | SOP-8 | - | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 50 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 1.6 Ohms | - | 5521378310 | 500 mW | - | Details | - | - | Tube | SMP-37 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | DPST (2 Form A) | - | SSR - Solid State Relays | - | - | - | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2 mm | 9.4 mm | 4.4 mm | - | - | ||
![]() SMP-2A38-8DT MEDER | In Stock | - | - | - | - | DIP-8 | - | - | - | MEDER electronic (Standex) | - | 45 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 60 Ohms | - | 5521388110 | 650 mW | - | Details | - | - | Tube | SMP-38 | - | - | - | - | Relays | - | - | Solder Pin | - | Photo MOSFET | - | - | - | - | - | DPST (2 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() SMP-2A30-8DT MEDER | In Stock | - | - | - | - | DIP-8 | - | - | - | MEDER electronic (Standex) | - | 45 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 24 Ohms | - | 5521308110 | 650 mW | - | Details | - | - | Tube | SMP-30 | - | - | - | - | Relays | - | - | Solder Pin | - | Photo MOSFET | - | - | - | - | - | DPST (2 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() SMP-1A37-4PT MEDER | In Stock | - | - | - | - | SOP-4 | - | - | - | MEDER electronic (Standex) | 1 VDC to 1.5 VDC | 100 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 1.6 Ohms | - | 5511374310 | 350 mW | - | Details | - | - | Tube | SMP-37 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | 50 mA | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 2 mm | 4.4 mm | 4.3 mm | - | - | ||
![]() SMP-1A47-6ST MEDER | In Stock | - | - | - | - | SMD DIP-6 | - | - | - | MEDER electronic (Standex) | - | 50 | - | Standex Electronics | - | + 85 C | - | - 40 C | - | PCB Mount | 0.16 Ohms | - | 5511476210 | 550 mW | - | Details | - | - | Tube | SMP-47 | - | - | - | - | Relays | - | - | SMD/SMT | - | Photo MOSFET | - | - | - | - | - | SPST (1 Form A) | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | ||
![]() PS710BL-1A-A Renesas | 32680 | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Gull Wing | 100 mΩ | 85 °C | -40 °C | - | - | - | - | - | - | - | - | 2.5 A | SPST | 60 V | - | Relay | - | - | - | - | - | 50 mA | 150 mA | 1.5 kV | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | No | Lead Free | ||
![]() PVT412LS-TPBF International Rectifier | In Stock | - | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | 6-SMT | - | - | - | - | - | - | - | - | International Rectifier | - | - | - | - | Bulk | - | - | Active | - | - | 1.2VDC | - | PVT, HEXFET® | - | - | - | - | - | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 0 V ~ 400 V | 35 Ohms | - | - | 120 mA | - | - | - | - | - | - | - | - | - | ||
![]() D2450P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2450 | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | - | - | Active | - | - | 3 ~ 32VDC | - | 1 | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | ||
![]() D2490P Sensata Technologies | In Stock | - | - | - | Chassis Mount | Hockey Puck | - | - | D2490 | - | - | - | - | - | - | - | Sensata-Crydom | - | - | - | - | Bulk | - | - | Active | - | - | 3 ~ 32VDC | - | 1 | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 24 V ~ 280 V | - | - | - | 90 A | - | - | - | - | - | - | - | - | - |