- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Factory Pack Quantity | Ihs Manufacturer | Load Current Rating | Load Voltage Rating | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On Resistance - Max | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pd - Power Dissipation | Relay Contact Form | RoHS | Rohs Code | Packaging | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage | Isolation Voltage-Max | Product | Response Time-Max | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLCA110S IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | - | - | - | - | 1 | - | 35 Ω | 85 °C | -40 °C | 8 PIN DIP | Transferred | - | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | compliant | SINGLE WITH BUILT-IN SURGE ARRESTOR | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | - | 3750 V | - | - | - | - | - | ||
![]() LH1549ACC Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | - | - | - | - | - | - | 1 | - | 33 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.12 A | - | 5300 V | - | - | - | - | - | ||
![]() PS7212-1A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 1 | - | 6 Ω | 80 °C | -40 °C | SOP-4 | Transferred | - | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() TLP240J Toshiba America Electronic Components | 32230 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() AQW224NS Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | 2 | - | 100 Ω | 85 °C | -40 °C | SOP-8 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.04 A | - | 1500 V | - | - | - | - | - | ||
![]() LH1512AACTR Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | 2 | - | 15 Ω | 85 °C | -40 °C | SMD-8 | Obsolete | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | - | 5300 V | - | - | - | - | - | ||
![]() KAQV253 Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP206GA Toshiba America Electronic Components | 8000 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 2 | - | 35 Ω | 65 °C | -20 °C | SOP-8 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.025 A | - | 0.12 A | - | 1500 V | - | - | - | - | - | ||
![]() PR39MF11YSZF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | - | - | 1 | - | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, DIP-8 | Obsolete | - | - | - | Yes | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | - | 0.9 A | - | 4000 V | - | - | - | - | - | ||
![]() TLP597G(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | - | - | 85 °C | -40 °C | DIP-6 | Active | - | - | - | - | - | - | - | - | - | - | - | unknown | - | TRANSISTOR OUTPUT SSR | 0.025 A | 1.3 V | - | - | 2500 V | - | 0.001 s | - | - | - | ||
![]() S26MD02V Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | - | - | 1 | - | - | - | - | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIGGER OUTPUT SSR | - | - | 0.6 A | - | 4000 V | - | - | - | - | - | ||
![]() PS7802-1A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 1 | - | 1.6 Ω | 85 °C | -40 °C | 4.20 X 2.50 MM, 1.85 MM HEIGHT, LEAD FREE, ULTRA SMALL, FLAT PACKAGE-4 | Transferred | - | - | - | Yes | - | - | - | - | - | UL RECOGNIZED | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.25 A | - | 500 V | - | - | - | - | - | ||
![]() PS7122AL-2B-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 2 | - | 8 Ω | 85 °C | -40 °C | LEAD FREE, DIP-8 | Obsolete | - | - | - | Yes | - | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() PS7122AL-2B-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 2 | - | 8 Ω | 85 °C | -40 °C | LEAD FREE, DIP-8 | Transferred | - | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() AQC113C-B1-C Marvell Technology Group Ltd | 600 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM437 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | 2 | - | 24 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | TRANSISTOR OUTPUT SSR | 0.05 A | - | 0.1 A | - | 4000 V | - | - | - | - | - | ||
![]() PS7142L-2A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | 2 | - | 12 Ω | 80 °C | -40 °C | DIP-8 | Obsolete | - | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() PS7142L-2A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 2 | - | 10 Ω | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | - | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SEPARATE, 2 ELEMENTS | TRANSISTOR OUTPUT SSR | 0.02 A | - | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() PS710CL2-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 1 | - | 0.15 Ω | 85 °C | -40 °C | DIP-4 | Transferred | - | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | compliant | SINGLE | TRANSISTOR OUTPUT SSR | 0.02 A | - | 2 A | - | 1500 V | - | - | - | - | - | ||
![]() VOR1060M4T Vishay | 3311 |
| Datasheet | SOP-4 | - | - | 2000 | - | 50 mA | 600 VAC | + 125 C | - 40 C | Yes | SMD/SMT | - | 70 Ohms | - | - | - | - | - | 550 mW | 1 Form A (SPST-NO) | RoHS Compliant | - | Reel | VOR1060M4 | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | Solid State Relays | - | 2.18 mm | 7 mm | 4.3 mm |