- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack Quantity | Fall Time | If - Forward Current | Ihs Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pd - Power Dissipation | RoHS | Rohs Code | Voltage-Input | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Approval Agency | Output Type | Circuit | Configuration | Number of Channels | Output Current | Input Type | Optoelectronic Device Type | Rise Time | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KAQV214S-TR Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR33MF51YIPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | 1 | - | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Obsolete | - | - | Yes | - | - | - | - | - | e2 | - | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | - | unknown | - | - | - | - | SINGLE | - | - | - | TRIGGER OUTPUT SSR | - | - | 0.05 A | - | - | 0.3 A | - | - | 4000 V | - | - | - | - | - | ||
![]() LH1549HAC Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | - | SIEMENS A G | - | - | - | - | 1 | - | 85 °C | -40 °C | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPR402A208000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7342CL-1A NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS7205D-1A-E7-A(NL) NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS710B-1A-A Renesas Electronics Corporation | 23170 | - | Datasheet | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | 1 | 0.1 Ω | 85 °C | -40 °C | LEAD FREE, DIP-6 | Obsolete | - | - | Yes | - | - | - | - | - | e1 | Yes | - | TIN SILVER COPPER | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | - | 2.5 A | - | - | 1500 V | - | - | - | - | - | ||
![]() TLP3131 Toshiba America Electronic Components | 100000 | - | Datasheet | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | 1 | 1.5 Ω | 60 °C | 25 °C | SOP-4 | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.03 A | - | - | - | - | - | 1500 V | - | - | - | - | - | ||
![]() VCM-01 InPower LLC | 49 |
| Datasheet | Chassis Mount | Module | Module | VCM-0 | - | - | - | - | - | InPower LLC | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | Box | VCM | - | - | Active | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | DC | DPST-NO (2 Form A) | - | - | - | - | - | - | 0 V ~ 12 V | - | - | - | - | 15 A | - | - | - | - | - | - | - | ||
![]() PS7522L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | 1 | 5 Ω | 80 °C | -40 °C | GULL-WING, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | - | - | TRANSISTOR OUTPUT SSR | - | - | 0.02 A | - | - | 0.2 A | - | - | 1500 V | - | - | - | - | - | ||
![]() SRP1-CRDZH-050TC-N Littelfuse Inc. | 24 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | -40°C ~ 70°C | Bulk | SRP1-CR | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | - | - | ||
![]() SRP1-CRARH-025TC-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | 90 ~ 280VAC | - | -40°C ~ 70°C | Bulk | SRP1-CR | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() SRP1-CRDRL-025TC-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | -40°C ~ 70°C | Bulk | SRP1-CR | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() SRP1-CBAZL-050NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | 90 ~ 280VAC | - | -40°C ~ 70°C | Bulk | SRP1-CB | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | - | - | ||
![]() SRP1-CBDRH-025NW-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | 4 ~ 32VDC | - | -40°C ~ 70°C | Bulk | SRP1-CB | - | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | - | - | ||
![]() EPR301A404100 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP1210 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | 1 | - | 85 °C | -30 °C | MR2, 4 PIN | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | not_compliant | - | - | - | - | SINGLE | - | - | DC | TRIGGER OUTPUT SSR | - | - | - | - | 5 mm | 1 A | - | - | 4000 V | 22 mm | 0.01 A | MOSFET | 1.3 V | - | ||
![]() D2W215CG Nihon Inter Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | NIHON INTER ELECTRONICS CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VOFD341A-X019T Vishay Semiconductors | In Stock | - | Datasheet | - | SO-6 | - | - | 1000 | 35 ns | 25 mA | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 745 mW | RoHS Compliant | - | - | 5 V | - | Reel | VOFD341A | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 Channel | 3 A | - | - | 35 ns | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.37 V | ||
![]() VOFD343A-X018T Vishay Semiconductors | In Stock | - | Datasheet | - | SO-6 | - | - | 1000 | 35 ns | 25 mA | - | + 125 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | 745 mW | RoHS Compliant | - | - | 5 V | - | Reel | VOFD343A | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 Channel | 4 A | - | - | 35 ns | - | - | - | - | - | - | 5000 Vrms | - | - | - | - | - | 1.37 V |