- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Input Type | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7160L-2A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 50 Ω | 80 °C | -40 °C | SURFACE MOUNT PACKAGE-8 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | 0.09 A | 1500 V | - | - | ||
![]() PS7431-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 33 Ω | 85 °C | -40 °C | SOP-4 | Transferred | No | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 3000 V | - | - | ||
![]() LH1524A Global Components & Controls | In Stock | - | Datasheet | GLOBAL COMPONENTS & CONTROLS | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | - | - | - | - | ||
![]() EPR301A404000 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | ||
![]() PS7241-1B-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | RENESAS ELECTRONICS CORP | 1 | 30 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-4 | Obsolete | Yes | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 1500 V | - | - | ||
![]() PS7241-1B-E3-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 1 | 30 Ω | 85 °C | -40 °C | 2.1 MM HEIGHT, SOP-4 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | 8541.40.95.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.02 A | 0.12 A | 1500 V | - | - | ||
![]() EPR402A208000 American ZETTLER Inc | In Stock | - | Datasheet | AMERICAN ZETTLER INC | - | - | - | - | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | ||
![]() PR39MF12NIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | - | - | ||
![]() TLP3107 Toshiba America Electronic Components | 5000 | - | Datasheet | TOSHIBA CORP | 1 | 0.06 Ω | 65 °C | -20 °C | SOP-6 | Not Recommended | Yes | - | - | - | - | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | - | 1500 V | - | - | ||
![]() PR36MF12YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.05 A | 0.6 A | 4000 V | - | - | ||
![]() TSS2G45S Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 80 °C | -30 °C | 10-45B1A, 4 PIN | Obsolete | - | - | - | - | TTL COMPATIBLE, WITH SNUBBER NETWORK, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.02 A | 2 A | 2060 V | - | - | ||
![]() LH1528ACC Siemens | In Stock | - | Datasheet | SIEMENS A G | 1 | 25 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | 8541.40.95.00 | unknown | SINGLE | - | TRANSISTOR OUTPUT SSR | 0.05 A | 0.15 A | 3750 V | - | - | ||
![]() LH1528ACC Infineon Technologies AG | In Stock | - | Datasheet | INFINEON TECHNOLOGIES AG | - | - | 85 °C | -40 °C | - | Obsolete | No | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | not_compliant | - | DC | - | - | - | - | MOSFET | 1.45 V | ||
![]() TLP197G(V4) Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | 40 Ω | 65 °C | -20 °C | SOP-6 | End Of Life | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.95.00 | unknown | SINGLE WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.025 A | 0.1 A | 1500 V | - | - | ||
![]() PS7622A-2A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | - | - | ||
![]() PS7622A-2A-F4-A NEC Electronics Group | In Stock | - | Datasheet | NEC ELECTRONICS CORP | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | 0.02 A | 0.2 A | 1500 V | - | - | ||
![]() OCM407 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 3 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | 0.25 A | 4000 V | - | - | ||
![]() OCM446 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | OKI ELECTRIC INDUSTRY CO LTD | 2 | 33 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | 0.05 A | 0.075 A | 1500 V | - | - | ||
![]() AH74F Comus International | In Stock | - | Datasheet | COMUS INTERNATIONAL | - | - | - | - | - | Active | Yes | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | - | - | ||
![]() TLP3617 Toshiba America Electronic Components | In Stock | - | Datasheet | TOSHIBA CORP | 1 | - | 80 °C | -20 °C | PLASTIC, 11-10J1, DIP-8/7 | Obsolete | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | SINGLE | - | TRIGGER OUTPUT SSR | 0.025 A | - | 2500 V | - | - |