- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Fall Time | If - Forward Current | Ihs Manufacturer | Load Current Rating | Load Voltage Rating | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On Resistance - Max | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pd - Power Dissipation | Relay Contact Form | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Output Type | Configuration | Number of Channels | Output Current | Optoelectronic Device Type | Rise Time | Forward Current-Max | On-State Current-Max | Isolation Voltage | Isolation Voltage-Max | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS710CL2-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 1 | - | 0.15 Ω | 85 °C | -40 °C | DIP-4 | Transferred | - | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 2 A | - | 1500 V | - | - | - | - | - | ||
![]() VOR1060M4T Vishay | 3311 |
| Datasheet | SOP-4 | 2000 | - | - | - | 50 mA | 600 VAC | + 125 C | - 40 C | Yes | SMD/SMT | - | 70 Ohms | - | - | - | - | - | 550 mW | 1 Form A (SPST-NO) | RoHS Compliant | - | - | Reel | VOR1060M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | Solid State Relays | - | 2.18 mm | 7 mm | 4.3 mm | ||
![]() VOFD341A-X009T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | 1000 | 35 ns | 25 mA | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | RoHS Compliant | - | 5 V | Reel | VOFD341A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 3 A | - | 35 ns | - | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() VOFD343A-X008T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | 1000 | 35 ns | 25 mA | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | RoHS Compliant | - | 5 V | Reel | VOFD343A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 4 A | - | 35 ns | - | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() VOFD343A-X019T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | 1000 | 35 ns | 25 mA | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | RoHS Compliant | - | 5 V | Reel | VOFD343A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 4 A | - | 35 ns | - | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() PR23MF11NSZ Sharp Corp | 96 | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | - | - | 1 | - | - | 80 °C | -20 °C | PLASTIC, DIP-8/7 | Obsolete | - | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | - | SINGLE | - | - | TRIGGER OUTPUT SSR | - | 0.05 A | - | - | 4000 V | - | - | - | - | - | ||
![]() SP6110 International Rectifier | In Stock | - | Datasheet | - | - | - | - | INTERNATIONAL RECTIFIER CORP | - | - | - | - | - | - | 1 | - | - | - | - | MR4, 4 PIN | Obsolete | - | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.95.00 | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | - | 1 A | - | 4000 V | - | - | - | - | - | ||
![]() TLP197GA Toshiba America Electronic Components | 50000 | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | - | 35 Ω | 65 °C | -20 °C | SOP-6 | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.025 A | 0.12 A | - | 1500 V | - | - | - | - | - | ||
![]() TLP4197G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | 1 | - | 25 Ω | 65 °C | -20 °C | SOP-6 | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.025 A | 0.12 A | - | 1500 V | - | - | - | - | - | ||
![]() OCM123 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | 1 | - | 2 Ω | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | - | SINGLE WITH BUILT-IN DIODE | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | 0.35 A | - | 4000 V | - | - | - | - | - | ||
![]() PS7622A-2A-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | 2 | - | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | - | - | - | Yes | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | compliant | - | SEPARATE, 2 ELEMENTS | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() PS7622A-2A-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 2 | - | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | - | - | - | Yes | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | - | SEPARATE, 2 ELEMENTS | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() PS7622A-2A-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | - | - | 2 | - | 5 Ω | 80 °C | -40 °C | SOP-8 | Obsolete | - | - | - | Yes | - | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | 8541.40.95.00 | unknown | - | SEPARATE, 2 ELEMENTS | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.2 A | - | 1500 V | - | - | - | - | - | ||
![]() LH1527BAC Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | - | - | - | - | - | - | 1 | - | 33 Ω | 85 °C | -40 °C | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | DUAL, SIMULTANEOUS OPERATION | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | 0.125 A | - | 3750 V | - | - | - | - | - | ||
![]() PS7360L-1A-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | - | - | - | 1 | - | 45 Ω | 85 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Transferred | - | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.09 A | - | 3750 V | - | - | - | - | - | ||
![]() PS7360L-1A-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | 1 | - | 50 Ω | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.95.00 | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.09 A | - | 3750 V | - | - | - | - | - | ||
![]() S201DH2F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | - | - | - | - | - | - | 1 | - | - | 85 °C | -25 °C | LEAD FREE, PLASTIC, DIP-16 | Obsolete | - | - | - | Yes | - | - | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | unknown | - | SINGLE | - | - | TRIGGER OUTPUT SSR | - | 0.05 A | 1.5 A | - | 4000 V | - | - | - | - | - | ||
![]() EPR401B204000 American ZETTLER Inc | In Stock | - | Datasheet | - | - | - | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1544 Siemens | In Stock | - | Datasheet | - | - | - | - | SIEMENS A G | - | - | - | - | - | - | 2 | - | 160 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | SEPARATE, 2 ELEMENTS | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | 0.04 A | - | 5300 V | - | - | - | - | - | ||
![]() PS7431-1A-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | - | - | - | 1 | - | 33 Ω | 85 °C | -40 °C | SOP-4 | Transferred | - | - | - | No | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | SINGLE | - | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | 0.12 A | - | 3000 V | - | - | - | - | - |