- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Ihs Manufacturer | Mfr | Number of Elements | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Voltage-Input | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Termination Style | Approval Agency | Output Type | Circuit | Configuration | Input Type | Optoelectronic Device Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Overall Height | On-State Current-Max | Load Current | Isolation Voltage-Max | Overall Length | Control Current | Output Circuit Type | Control Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS7241-AT5-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 1 | 25 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | - | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED | - | compliant | - | - | - | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.12 A | - | 1500 V | - | - | - | - | ||
![]() PS7622A-2A-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | 2 | 5 Ω | 80 °C | -40 °C | SOP-8 | Transferred | Yes | - | - | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | compliant | - | - | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.2 A | - | 1500 V | - | - | - | - | ||
![]() PAA150L IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | IXYS INTEGRATED CIRCUITS DIVISION | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | - | - | - | DC | - | - | - | - | 3 mm | - | - | - | 9 mm | 0.005 A | MOSFET | 0.9 V | ||
![]() EPR401B204000 American ZETTLER Inc | In Stock | - | Datasheet | - | AMERICAN ZETTLER INC | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | compliant | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1544 Siemens | In Stock | - | Datasheet | - | SIEMENS A G | - | 2 | 160 Ω | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | - | 0.04 A | - | 5300 V | - | - | - | - | ||
![]() PS7431-1A-F3 NEC Electronics Group | In Stock | - | Datasheet | - | NEC ELECTRONICS CORP | - | 1 | 33 Ω | 85 °C | -40 °C | SOP-4 | Transferred | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.95.00 | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.12 A | - | 3000 V | - | - | - | - | ||
![]() TLP3527 Toshiba America Electronic Components | 5000 | - | Datasheet | - | TOSHIBA CORP | - | 1 | - | 80 °C | -20 °C | PLASTIC, 11-20A2, DIP-16/10 | Active | - | - | - | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | 8541.40.95.00 | unknown | - | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | 0.025 A | - | - | 1 A | - | 2500 V | - | - | - | - | ||
![]() PR3BMF51YSKF Sharp Corp | In Stock | - | Datasheet | - | SHARP CORP | - | 1 | - | 105 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Obsolete | Yes | - | - | - | - | e2 | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | - | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | - | 1.2 A | - | 4000 V | - | - | - | - | ||
![]() OCM429 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | OKI ELECTRIC INDUSTRY CO LTD | - | 2 | 16 Ω | 85 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.95.00 | unknown | - | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | - | 0.1 A | - | 4000 V | - | - | - | - | ||
![]() TLP3546 Toshiba America Electronic Components | 1500 | - | Datasheet | - | TOSHIBA CORP | - | 1 | 0.2 Ω | 65 °C | -20 °C | DIP-6 | End Of Life | Yes | - | - | - | - | - | - | - | UL APPROVED | 8541.40.95.00 | unknown | - | - | - | - | SINGLE WITH BUILT-IN DIODE | DC | TRANSISTOR OUTPUT SSR | - | 0.025 A | - | 3.65 mm | - | - | 2500 V | 7.12 mm | 0.005 A | MOSFET | 1.18 V | ||
![]() PR33MF11YSZ Sharp Corp | In Stock | - | Datasheet | - | SHARP CORP | - | 1 | - | 80 °C | -20 °C | PLASTIC, DIP-8/7 | Obsolete | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | - | - | - | - | SINGLE | - | TRIGGER OUTPUT SSR | - | 0.05 A | - | - | - | - | 4000 V | - | - | - | - | ||
![]() PS7111L-2A-E3 NEC Electronics Group | In Stock | - | Datasheet | - | NEC ELECTRONICS CORP | - | 2 | 6 Ω | 80 °C | -40 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.95.00 | unknown | - | - | - | - | SEPARATE, 2 ELEMENTS | - | TRANSISTOR OUTPUT SSR | - | 0.02 A | - | - | 0.1 A | - | 1500 V | - | - | - | - | ||
![]() SRP1-CRARL-025TC-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CR | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | ||
![]() SRP1-CBAZL-025NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | ||
![]() SRP1-CBARL-050NW-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | ||
![]() SRP1-CBAZH-025NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CB | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 25 A | - | - | - | - | - | ||
![]() SRP1-CBDRL-050NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | ||
![]() SRP1-CBDZL-050NW-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 24 V ~ 240 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | ||
![]() SRP1-CRARH-050TC-N Littelfuse Inc. | 18 |
| - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 90 ~ 280VAC | -40°C ~ 70°C | Bulk | SRP1-CR | - | Active | - | - | - | - | Screw Terminal | CE, cURus, IEC | AC | SPST-NO (1 Form A) | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - | ||
![]() SRP1-CBDZH-050NF-N Littelfuse Inc. | In Stock | - | - | Chassis Mount | - | Littelfuse Inc. | - | - | - | - | - | - | - | 4 ~ 32VDC | -40°C ~ 70°C | Bulk | SRP1-CB-F | - | Active | - | - | - | - | Quick Connect - 0.250" (6.3mm) | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 48 V ~ 600 V | - | 6.3 mOhms | - | - | 50 A | - | - | - | - | - |