- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Load Current Rating | Load Voltage Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | On Resistance - Max | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Relay Contact Form | RoHS | Unit Weight | Voltage-Input | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Part Status | Subcategory | Termination Style | Approval Agency | Output Type | Circuit | Number of Channels | Output Current | Product Type | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C236S Coto Technology | 1461 |
| Datasheet | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Coto Technology | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | -40°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | Active | - | Gull Wing | - | DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 60 V | 60 mOhms | 1 A | - | - | - | - | - | - | - | ||
![]() LCA715STR Littelfuse Inc. | 9999 | - | - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | LCA715 | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | - | - | - | - | - | - | - | - | - | - | 1.2VDC | - | -40°C ~ 85°C | Tape & Reel (TR) | LCA, OptoMOS® | Active | - | Gull Wing | CSA, EN, UL | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 60 V | 150 mOhms | 2.2 A | - | - | - | - | - | - | - | ||
![]() G3VM-61YR(TR05) Omron Electronics | 460 | - | Datasheet | - | SON-4 | - | - | - | 500 | - | - | 400 mA | 60 VAC | - | + 110 C | - | - 40 C | Yes | PCB Mount | 1.5 Ohms | - | G3VM61YRTR05 | - | - | SPST (1 Form A) | RoHS Compliant | 0.000353 oz | - | - | - | - | G3VM-YR | - | - | Solder Pad | - | MOSFET | - | - | - | - | - | - | - | - | Solid State Relays | - | - | 0.8 mm | 2 mm | 1.45 mm | ||
![]() TLP170AM(V4TPL,E Toshiba Semiconductor and Storage | 24400 |
| - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | TLP170 | Toshiba | - | 3000 | 10 mA | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | TLP170AM(V4TPL,E(O | 300 mW | Active | - | Details | - | 1.27VDC | 6 V | - | Cut Tape | TLP170AM | - | Optocouplers | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | 1 Channel | 700 mA | MOSFET Output Optocouplers | 0 V ~ 60 V | 300 mOhms | 700 mA | 3750 Vrms | - | 1.27 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590AF(TP4,F Toshiba Semiconductor and Storage | 1038 |
| - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | - | Toshiba | - | 1000 | - | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | Active | - | Details | - | 1.27VDC | - | - | Reel | - | - | Optocouplers | N/R | - | AC, DC | SPST-NC (1 Form B) | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | 600 mOhms | 1.2 A | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241BF(D4,F Toshiba Semiconductor and Storage | 90 |
| - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | - | Toshiba | - | 100 | 10 A | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | Through Hole | - | Tube | - | 550 W | Active | - | Details | - | 1.65VDC | 6 V | - | Tube | TLP241BF | - | Optocouplers | PC Pin | - | AC, DC | SPST-NO (1 Form A) | 1 Channel | - | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3407SRA4(TP,E Toshiba Semiconductor and Storage | 1242 |
| - | Surface Mount | 16-LDFN | S-VSON16T (2x6.25) | - | Toshiba | - | 500 | 30 mA | - | - | Toshiba | + 110 C | Toshiba Semiconductor and Storage | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | Details | - | 1.4VDC | 5 V | - | MouseReel | TLP3407S | - | Optocouplers | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | 4 Channel | - | MOSFET Output Optocouplers | 0 V ~ 60 V | 300 Ohms | 600 mA | 500 Vrms | - | 1.26 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP170GM(TPL,E Toshiba Semiconductor and Storage | 35000 | - | - | Surface Mount | 6-SOP (0.179", 4.55mm), 4 Leads | 6-SOP (2.54mm) | TLP170 | Toshiba | - | 3000 | 10 mA | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | - | - | 50 mW, 300 mW | Active | - | Details | - | 1.27VDC | 5 V | - | Cut Tape | TLP170GM | - | Optocouplers | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | 1 Channel | - | MOSFET Output Optocouplers | 0 V ~ 350 V | 50 Ohms | 110 mA | 3750 Vrms | - | 1.27 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3482(TP,E Toshiba Semiconductor and Storage | 2500 | - | - | Surface Mount | 4-SMD (0.083", 2.10mm) | P-SON4 | TLP3482 | Toshiba | - | 1500 | 5 mA | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | Yes | - | - | - | - | 50 mW | Active | - | Details | - | 1.2VDC | - | - | MouseReel | TLP3482 | - | Optocouplers | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | - | - | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 500 Vrms | - | 1.2 V | MOSFET Output Optocouplers | - | - | - | ||
![]() AB47S-H Bright Toward Industrial Co., Ltd. | 2493 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | 1.37VDC | - | - | - | 47 | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 80 V | 160 mOhms | 1.25 A | - | - | - | - | - | - | - | ||
![]() AA47F Bright Toward Industrial Co., Ltd. | 5997 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | 1.37VDC | - | - | - | 47 | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 80 V | 160 mOhms | 1.5 A | - | - | - | - | - | - | - | ||
![]() AB30S-H Bright Toward Industrial Co., Ltd. | 428 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | AB30 | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | 1.17VDC | - | - | - | 30 | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 400 V | 24 Ohms | 100 mA | - | - | - | - | - | - | - | ||
![]() TC209 Bright Toward Industrial Co., Ltd. | 17 |
| - | Through Hole | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | 1.18VDC | - | - | - | TC | - | - | PC Pin | - | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | 0 V ~ 240 V | - | 900 mA | - | - | - | - | - | - | - | ||
![]() AB45S Bright Toward Industrial Co., Ltd. | 3826 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | 1.17VDC | - | - | - | 45 | - | - | Gull Wing | - | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 60 V | 14 Ohms | 200 mA | - | - | - | - | - | - | - | ||
![]() AA28F Bright Toward Industrial Co., Ltd. | 4052 |
| - | Surface Mount | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | 1.37VDC | - | - | - | 28 | - | - | PC Pin | - | AC, DC | SPST-NO (1 Form A) | - | - | - | 0 V ~ 40 V | 30 mOhms | 4.5 A | - | - | - | - | - | - | - | ||
![]() TLP241B(TP1,F Toshiba Semiconductor and Storage | 17 |
| - | Surface Mount | 4-SMD (0.300", 7.62mm) | 4-SMD | TLP241 | - | - | - | - | - | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | TLP241B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP3480(TP,E Toshiba Semiconductor and Storage | In Stock |
| - | Surface Mount | 4-SMD (0.083", 2.10mm) | P-SON4 | TLP3480 | Toshiba | - | 1500 | 5 mA | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | Yes | - | - | - | - | 50 mW | Active | - | Details | - | 1.2VDC | - | - | MouseReel | TLP3480 | - | Optocouplers | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | - | - | MOSFET Output Optocouplers | 0 V ~ 30 V | 50 mOhms | 4.5 A | 500 Vrms | - | 1.2 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241B(LF5,F Toshiba Semiconductor and Storage | 10 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | Toshiba | - | 100 | 10 A | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | Tube | - | 550 W | Active | - | Details | - | 1.65VDC | 6 V | - | Tube | TLP241B | - | Optocouplers | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | 1 Channel | - | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP4590AF(D4,F Toshiba Semiconductor and Storage | 2 |
| - | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | Toshiba | - | 50 | - | - | - | Toshiba | - | Toshiba Semiconductor and Storage | - | - | - | - | Tube | - | - | Active | - | Details | - | 1.27VDC | - | - | Tube | - | - | Optocouplers | N/R | - | AC, DC | SPST-NC (1 Form B) | - | - | MOSFET Output Optocouplers | 0 V ~ 60 V | 600 mOhms | 1.2 A | - | - | - | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241B(D4,TP1,F Toshiba Semiconductor and Storage | 1867 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | Toshiba | - | 1500 | 10 A | - | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | Tape & Reel (TR) | - | 550 W | Active | - | Details | - | 1.65VDC | 6 V | - | Cut Tape | TLP241B | - | Optocouplers | SMD (SMT) Tab | - | AC, DC | SPST-NO (1 Form A) | 1 Channel | - | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - |