- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Input to Output Isolation Method | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | On Resistance - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage-Input | Vr - Reverse Voltage | Packaging | Series | Subcategory | Termination Style | Output Type | Circuit | Number of Channels | Product Type | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP241B(D4,F Toshiba Semiconductor and Storage | 58 |
| - | Through Hole | 4-DIP (0.300", 7.62mm) | 4-DIP | - | Toshiba | - | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | Through Hole | - | Tube | 550 W | Active | Details | - | 1.65VDC | 6 V | Tube | TLP241B | Optocouplers | PC Pin | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241BF(D4LF4,F Toshiba Semiconductor and Storage | 39 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | Toshiba | - | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | Tube | 550 W | Active | Details | - | 1.65VDC | 6 V | Tube | TLP241BF | Optocouplers | Gull Wing | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241BF(LF4,F Toshiba Semiconductor and Storage | 53 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | Toshiba | - | 100 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | Tube | 550 W | Active | Details | - | 1.65VDC | 6 V | Tube | TLP241BF | Optocouplers | Gull Wing | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP241BF(TP4,F Toshiba Semiconductor and Storage | 63 |
| - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | Toshiba | - | 1000 | 10 A | - | Toshiba | + 85 C | Toshiba Semiconductor and Storage | - 20 C | - | SMD/SMT | - | Tape & Reel (TR) | 550 W | Active | Details | - | 1.65VDC | 6 V | Cut Tape | TLP241BF | Optocouplers | Gull Wing | AC, DC | SPST-NO (1 Form A) | 1 Channel | MOSFET Output Optocouplers | 0 V ~ 100 V | 200 mOhms | 2 A | 5000 Vrms | - | 1.65 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3407SRL(TP,E Toshiba Semiconductor and Storage | 2 |
| - | Surface Mount | 4-SMD (0.079", 2.00mm) | S-VSON4T | TLP3407 | Toshiba | 1.2 VDC | 2500 | - | Optocoupler | Toshiba | + 110 C | Toshiba Semiconductor and Storage | - 40 C | Yes | PCB Mount | 0.3 Ohms | - | 50 mW | Active | Details | 0.000353 oz | 1.2VDC | - | MouseReel | TLP3407S | Relays | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 60 V | 300 mOhms | 1 A | - | Solid State Relays | - | Solid State Relays - PCB Mount | 1.3 mm | 2 mm | 1.45 mm | ||
![]() AA52 Bright Toward Industrial Co., Ltd. | 29 |
| - | Through Hole | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | Active | - | - | 1.33VDC | - | - | - | - | PC Pins | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 1700 V | 3.5 Ohms | 350 mA | - | - | - | - | - | - | - | ||
![]() ASR-SD240D3ZL Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 15VDC | - | - | SD | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 3 A | - | - | - | - | - | - | - | ||
![]() ASR-SI240D60Z-LR Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 60 A | - | - | - | - | - | - | - | ||
![]() ASR-SI240A25ZY Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 90 ~ 280VAC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() ASR-SQF480D60ZW Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SQF | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 24 V ~ 530 V | - | 60 A | - | - | - | - | - | - | - | ||
![]() ASR-SQF480D25ZW-P Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SQF | - | Screw Terminal | AC, Zero Cross | 3PST-NO (3 Form A) | - | - | 24 V ~ 530 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() ASR-SI480A25RY-LV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 90 ~ 280VAC | - | - | SI | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 530 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() ASR-SID480D50ZL-S Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 15VDC | - | - | SID | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | - | 24 V ~ 530 V | - | 50 A | - | - | - | - | - | - | - | ||
![]() ASR-SV240D10RW-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SV | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 10 A | - | - | - | - | - | - | - | ||
![]() ASR-SI240D10Z Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 10 A | - | - | - | - | - | - | - | ||
![]() ASR-SN480D125RW-LM Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 3 ~ 32VDC | - | - | SN | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 24 V ~ 530 V | - | 125 A | - | - | - | - | - | - | - | ||
![]() ASR-SV480A20ZY-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 90 ~ 280VAC | - | - | SV | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 530 V | - | 20 A | - | - | - | - | - | - | - | ||
![]() ASR-SQF480D25RW Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SQF | - | Screw Terminal | AC | 3PST-NO (3 Form A) | - | - | 24 V ~ 530 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() ASR-SI240D10Z-LRQ Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 4 ~ 32VDC | - | - | SI | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 10 A | - | - | - | - | - | - | - | ||
![]() ASR-SN240D80ZW-LM Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | Active | - | - | 3 ~ 32VDC | - | - | SN | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 80 A | - | - | - | - | - | - | - |