- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ihs Manufacturer | Input to Output Isolation Method | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | On Resistance - Max | Package | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage-Input | Packaging | Series | HTS Code | Subcategory | Reach Compliance Code | Termination Style | Output Type | Circuit | Optoelectronic Device Type | Product Type | Voltage - Load | On-State Resistance (Max) | Load Current | Isolation Voltage | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASR-SI240D60ZW-LV Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 4 ~ 32VDC | - | SI | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 60 A | - | - | - | - | - | - | - | ||
![]() ASR-SD480D5ZH Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 15 ~ 32VDC | - | SD | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 530 V | - | 5 A | - | - | - | - | - | - | - | ||
![]() ASR-SI240D25RW-LP Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 4 ~ 32VDC | - | SI | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 48 V ~ 280 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() ASR-SN240D125RW-LU Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 3 ~ 32VDC | - | SN | - | - | - | Screw Terminal | AC | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 125 A | - | - | - | - | - | - | - | ||
![]() ASR-SD380D5RH Altran Magnetics, LLC | In Stock | - | - | Through Hole | 4-SIP | 4-SIP | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 15 ~ 32VDC | - | SD | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 24 V ~ 440 V | - | 5 A | - | - | - | - | - | - | - | ||
![]() ASR-SLE60D20-L Altran Magnetics, LLC | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | ASR-SLE | - | - | - | PC Pin | DC | - | - | - | 0 V ~ 50 V | 10 mOhms | 20 A | - | - | - | - | - | - | - | ||
![]() ASR-SI480A25ZY-Q Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 90 ~ 280VAC | - | SI | - | - | - | Quick Connect, Disconnect | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 48 V ~ 530 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() ASR-SV240D40ZW-L Altran Magnetics, LLC | In Stock | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 4 ~ 32VDC | - | SV | - | - | - | Screw Terminal | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 24 V ~ 280 V | - | 40 A | - | - | - | - | - | - | - | ||
![]() ASR-SID480D25ZL Altran Magnetics, LLC | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | Altran Magnetics, LLC | - | - | - | - | Box | - | - | Active | - | - | - | - | 4 ~ 15VDC | - | SID | - | - | - | Quick Connect - 0.250" (6.3mm) | AC, Zero Cross | SPST-NO (1 Form A) x 2 | - | - | 24 V ~ 530 V | - | 25 A | - | - | - | - | - | - | - | ||
![]() AA28F-R1 Bright Toward Industrial Co., Ltd. | 10059 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.37VDC | - | 28 | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 40 V | 30 mOhms | 4.5 A | - | - | - | - | - | - | - | ||
![]() AC38F Bright Toward Industrial Co., Ltd. | 5871 |
| - | Surface Mount | 8-SMD (0.300", 7.62mm) | 8-SMD | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | - | 1.17VDC | - | 38 | - | - | - | Gull Wing | AC, DC | DPST-NO (2 Form A) | - | - | 0 V ~ 600 V | 60 Ohms | 70 mA | - | - | - | - | - | - | - | ||
![]() AB47S-H-R1 Bright Toward Industrial Co., Ltd. | In Stock | - | - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.37VDC | - | 47 | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 80 V | 160 mOhms | 1.25 A | - | - | - | - | - | - | - | ||
![]() AA38 Bright Toward Industrial Co., Ltd. | 406 |
| - | Through Hole | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | - | 1.17VDC | - | 38 | - | - | - | PC Pin | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 600 V | 60 Ohms | 80 mA | - | - | - | - | - | - | - | ||
![]() AB45S-R1 Bright Toward Industrial Co., Ltd. | 9975 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.17VDC | - | 45 | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 60 V | 14 Ohms | 200 mA | - | - | - | - | - | - | - | ||
![]() AB23RS-R1 Bright Toward Industrial Co., Ltd. | In Stock | - | - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | 1.17VDC | - | 23RS | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 250 V | 15 Ohms | 170 mA | - | - | - | - | - | - | - | ||
![]() AB45S-Q Bright Toward Industrial Co., Ltd. | 424 |
| - | Surface Mount | 4-SOP (0.173", 4.40mm) | 4-SOP | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | - | 1.17VDC | - | Automotive, AEC-Q101 | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 60 V | 5 Ohms | 200 mA | - | - | - | - | - | - | - | ||
![]() AA40F-5 Bright Toward Industrial Co., Ltd. | 8619 |
| - | Surface Mount | 6-SMD (0.300", 7.62mm) | 6-SMD | - | - | - | - | - | - | - | - | - | - | Bright Toward Industrial Co., Ltd. | - | - | - | - | Tube | - | - | Active | - | - | - | - | 1.17VDC | - | 40-5 | - | - | - | Gull Wing | AC, DC | SPST-NO (1 Form A) | - | - | 0 V ~ 1500 V | 300 Ohms | 45 mA | - | - | - | - | - | - | - | ||
![]() 1-1617069-1 TE Connectivity Aerospace, Defense and Marine | In Stock | - | - | Through Hole | 14-DIP (0.300", 7.62mm), 4 Leads | DIP | 1617069 | - | - | - | - | TE CONNECTIVITY LTD | - | TE Connectivity | 1-1617069-1 | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | Box | Active | - | Active | 5.73 | - | Yes | - | 3.8 ~ 32VDC | - | Military, MIL-R-28750C, DS9, CII | 8541.40.95.00 | - | compliant | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | TRIGGER OUTPUT SSR | - | 0 V ~ 250 V | - | 2 A | - | - | - | - | - | - | - | ||
![]() TLP3480(TP,E Toshiba Semiconductor and Storage | In Stock |
| - | Surface Mount | 4-SMD (0.083", 2.10mm) | P-SON4 | TLP3480 | Toshiba | - | 1500 | 5 mA | - | - | Toshiba | - | + 85 C | Toshiba Semiconductor and Storage | - 20 C | Yes | - | - | - | - | 50 mW | Active | - | Details | - | - | 1.2VDC | MouseReel | TLP3480 | - | Optocouplers | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | MOSFET Output Optocouplers | 0 V ~ 30 V | 50 mOhms | 4.5 A | 500 Vrms | - | 1.2 V | MOSFET Output Optocouplers | - | - | - | ||
![]() TLP3407SRL(TP,E Toshiba Semiconductor and Storage | 2 |
| - | Surface Mount | 4-SMD (0.079", 2.00mm) | S-VSON4T | TLP3407 | Toshiba | 1.2 VDC | 2500 | - | - | Optocoupler | Toshiba | - | + 110 C | Toshiba Semiconductor and Storage | - 40 C | Yes | PCB Mount | 0.3 Ohms | - | - | 50 mW | Active | - | Details | - | 0.000353 oz | 1.2VDC | MouseReel | TLP3407S | - | Relays | - | SMD (SMT) Tab | AC, DC | SPST-NO (1 Form A) | - | SSR - Solid State Relays | 0 V ~ 60 V | 300 mOhms | 1 A | - | Solid State Relays | - | Solid State Relays - PCB Mount | 1.3 mm | 2 mm | 1.45 mm |