- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Number of Channels | Leakage Current | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Turn On Delay Time | Forward Current | Max Output Voltage | Contact Form | Max Surge Current | Max Input Voltage | Relay Type | Forward Voltage | Product Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Reverse Voltage (DC) | Min Supply Voltage (AC) | Test Voltage | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CWU24125P-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CW24 | - | Active | - | Screw | - | 80°C | -40°C | - | - | - | 125A | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 280V | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 125A | - | 280V | - | 24V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() HD6050P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() H12WD4825 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | H12WD | - | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 25A | SPST | - | - | 660V | - | - | - | Relay | - | - | 48V~660V | - | - | - | 15mA | 25A | 4kV | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() D2475T-10 Sensata-Crydom | 45 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRC3P60C420R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRA4845 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | CMRA48 | - | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 76.2mm | 45A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | 1GOhm | - | 10mA | 530V | 48V | 140V | 45A | SPST | 10 ms | - | 530V | - | 625A | - | Relay | - | - | 48V~530V | 45A | - | - | 15mA | 45A | 4kV | - | - | - | - | - | - | 76.2mm | 44.5mm | 44.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SMR4890-6 Sensata-Crydom | 2190 |
| - | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | SMR48-6 | - | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 90A | - | - | - | - | - | - | - | - | 90A | SPST | - | - | 530V | - | - | - | Relay | - | - | 96V~530V | - | - | 6mA | 6mA | 90A | 4kV | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CMRD4845-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | CMRD48 | - | Active | - | Screw | - | 80°C | -40°C | - | - | 76.2mm | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 48V~530V | - | - | 30mA | - | 45A | - | - | - | - | - | - | - | 76.2mm | 44.5mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TLP172GM(TPR,E Toshiba Semiconductor and Storage | 3212 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOP (0.179, 4.55mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP172GM | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~350V | - | 50Ohm | - | - | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQG12112 Panasonic Electric Works | 2556 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | Bulk | 2008 | AQ-G | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | 264V | AC, Zero Cross | 1A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 1A | SPST | - | - | 264V | - | - | - | Relay | - | - | 75V~264V | - | - | - | - | 1A | - | - | - | - | 3kV | - | - | 13.5mm | 24.5mm | 4.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV254S Panasonic Electric Works | 37 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | 6-SOP | - | - | - | - | - | - | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | Active | 3 (168 Hours) | Gull Wing | 16Ohm | - | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Relay | - | - | 0V~400V | - | 16Ohms | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2954280 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | DIN Rail | - | Module | - | - | 90.659989g | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | 3mA | - | 3kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() KA58HFY Teledyne Relays | 967 | - | - | - | Through Hole | - | - | 6 | - | - | Teledyne Relays | 0 VDC to 18 VDC | 10 | Teledyne Relays | + 110 C | - 55 C | PCB Mount | Non-Compliant | Tray | - | KA | - | - | - | - | - | - | - | Relays | - | - | - | Solder Pin | - | - | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST (1 Form A) | - | 32 V | - | - | SSR - Solid State Relays | - | - | - | 16 mA | 15 mA | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | 7.49 mm | 35.18 mm | 20.58 mm | - | - | - | - | ||
![]() G3VM-201CR Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 13 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | - | - | - | - | - | Tube | 2005 | G3VM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~200V | - | 500mOhms | - | - | 1.5A | 2.5kV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP4597G(F) Toshiba Semiconductor and Storage | 100 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | TLP4597G | - | Active | 1 (Unlimited) | PC Pin | 25Ohm | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | AC, DC | 150mA | - | SPST-NC (1 Form B) | - | 1 | - | - | - | - | 150mA | SPST | - | 10mA | 350V | - | - | 1.3V | Relay | 1.3V | - | 0V~350V | - | 25Ohm | 50mA | 50mA | - | 2.5kV | - | 5V | - | - | - | - | 3.65mm | 7.12mm | 6.4mm | No | - | RoHS Compliant | - | ||
![]() C330S Coto Technology | 229 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | 8-SOP | - | - | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | - | Active | 2 (1 Year) | Gull Wing | - | 85°C | -40°C | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 0V~400V | - | 24Ohms | - | - | 85mA | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HD4840 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | HD48 | - | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 58.4mm | - | Screw Terminal | - | - | - | AC, Zero Cross | 40A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | 530V | - | - | - | Relay | - | - | 48V~530V | - | - | - | - | 40A | - | - | - | - | - | - | - | 22.9mm | 45.7mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() H16WD6075 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 86.500008g | - | - | - | - | - | - | - | - | Bulk | 2011 | H16WD | - | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | - | - | 660V | - | - | - | Relay | - | - | 48V~660V | - | - | - | 11mA | 75A | 4kV | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() LBA126 IXYS Integrated Circuits Division | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | Tube | 2012 | LBA, OptoMOS® | - | Obsolete | 1 (Unlimited) | PC Pin | 15Ohm | 85°C | -40°C | - | 800mW | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | - | 170mA | DPST, SPST | - | - | 250V | - | - | - | Relay | - | - | 0V~250V | - | 15Ohms | - | 50mA | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LVD75E40 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | - | - | Bulk | - | LVD | - | Active | 1 (Unlimited) | Screw | 15mOhm | 80°C | -30°C | - | - | - | 40A | Screw Terminal | - | - | - | DC | 40A | 75V | SPST-NO (1 Form A) | - | - | - | - | - | - | 40A | SPST | - | - | 75V | - | - | - | Relay | - | - | 3V~75V | - | 15mOhms | 12mA | 12mA | 40A | 2.5kV | - | - | - | - | - | - | 22.9mm | 58.4mm | - | No | - | RoHS Compliant | - |