- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | RoHS | Unit Weight | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Contact Form | Max Surge Current | Max Input Voltage | Relay Type | Dropout Voltage | Product Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Input Signal | Control Current | Min Supply Voltage (AC) | Product | Product Category | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6225AXXTZS-DC3 Schneider Electric | 856 | - | - | - | Panel, Screw | - | - | 4 | - | - | Schneider Electric Relays | 3 VDC to 32 VDC | 10 | DC | Schneider | P067082EM | + 80 C | - 40 C | Surface | Panel Mount | - | - | - | W6225DTX-1 6225DTX-1 | Compliant | 3.051198 oz | - | - | - | 6000 | - | - | - | Screw Terminal | - | 80 °C | -40 °C | - | Relays | - | - | - | 44.14 mm | 25 A | Screw | - | - | 24-280 VAC | Triac AC Switch | - | 280 V | 1NO | - | - | 1 | 280 V | 24 V | - | 25 A | - | SPST | - | - | - | - | - | SPST (1 Form A) | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | 12 VAC, 24 VAC, 48 VAC, 120 VAC, 208 VAC, 240 VAC, 277 VAC | 16 mA | - | 25 A | - | - | - | - | - | 3-32 VDC | - | - | Solid State Relays | Solid State Relays - Industrial Mount | IP20 | 35.9 mm | 57.91 mm | - | - | - | - | - | - | ||
![]() 2980665 Phoenix Contact | 55 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Module | - | - | 34.160013g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | PLC-OSC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | -300V | - | - | 10A | Screw Terminal | - | UL | - | DC | - | 300V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | 300V | - | - | - | - | - | - | - | Relay | - | - | 12V~300V | - | - | - | - | - | - | - | 1A | 300V | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() MP120D3 Sensata-Crydom | 14 | - | Datasheet | 4 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MP | - | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | - | - | - | 3A | PC Pin | 140V | CE, CSA, UL, VDE | 140V | AC, Zero Cross | 3A | 140V | SPST-NO (1 Form A) | - | - | - | - | - | - | 3A | - | SPST | - | - | - | - | 140V | - | - | 32V | Relay | - | - | 12V~140V | - | - | - | 2.6mA | - | 2.6mA | - | - | - | 4kV | - | - | - | - | - | - | - | - | - | 25.4mm | 43.1mm | 10.2mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() AQ3A2-C2-ZT5VDC Panasonic Electric Works | 20 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | Bulk | 2000 | AQ8 | yes | Active | Not Applicable | PC Pin | - | - | - | HIGH RELIABILITY, UL RECOGNIZED, WITH SNUBBER CIRCUIT, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | PC Pin | - | - | 250V | AC, Zero Cross | 3A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | 250V | - | - | - | Relay | - | - | 75V~250V | - | - | - | - | - | - | 3A | - | - | - | - | - | 3000V | - | - | - | - | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() AQ3A2-C1-ZT5VDC Panasonic Electric Works | 5050 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | AQ8 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, Zero Cross | 3A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 250V | - | - | - | Relay | - | - | 75V~250V | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 32mm | 43mm | 9mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() AQY221N2MW Panasonic Electric Works | 37 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | - | Active | 3 (168 Hours) | SMD/SMT | 12.5Ohm | 85°C | -40°C | - | - | - | - | 300mW | 2.2mm | - | SMD (SMT) Tab | - | - | 40V | AC, DC (RF) | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | DC | 200 μs | TRANSISTOR OUTPUT SSR | 40V | - | - | - | Relay | - | - | 0V~40V | - | 0.005A | 12.5Ohm | 50mA | - | 3mA | 0.12A | - | - | - | - | - | 200V | - | 0.001A | - | - | - | - | 1.4mm | 2.95mm | 2.2mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() MCPC4850E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCPC | - | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | 58.4mm | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | 1GOhm | 12mA | - | 530V | 300V | - | - | - | SPST | 32V | - | - | - | - | - | 625A | - | Relay | - | - | 300V~530V | 50A | - | - | 30mA | - | - | - | - | - | 4kV | - | - | - | - | - | - | - | - | - | 19.8mm | 45.7mm | 45.7mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() MCST1225ES Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | MCS | - | Not For New Designs | - | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | 90V~140V | - | - | - | 30mA | - | 30mA | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() PS7112L-1A NEC | 1200 | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Gull Wing | 6 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | - | - | 400 mA | - | SPST | - | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 8951240000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120V | Bulk | 2011 | TOS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 1W | - | - | 55mm | - | Screw Terminal | - | CE, IEC, cULus | - | AC | - | - | SPST-NO (1 Form A) | - | 10μA | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 48V | - | 24V~230V | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | 74.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CWU2490 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | CW24 | - | Active | - | Screw | - | 80°C | -40°C | - | - | - | - | - | - | 90A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | 90A | - | - | - | 280V | - | - | - | 24V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() HD4875G Sensata-Crydom | 2264 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60D4112 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() H12D4890KG-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60D420R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60A420R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60D420 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60C420 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60B420 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60C411R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |