- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Depth | Current Rating | Termination Style | Approval Agency | Output Type | Max Output Current | Circuit | Leakage Current | Output Current | Number of Poles | Throw Configuration | Max Output Voltage | Relay Type | Dropout Voltage | Voltage - Load | On-State Resistance (Max) | Input Current | Load Current | Isolation Voltage | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC3P60A411R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60A411 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60C411 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() H16WD6090KG Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HA4825G Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HA4825G-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2450K-B Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DR48A12X Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | Module | - | - | - | Bulk | 2015 | DR | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Screw Terminal | - | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~600V | - | - | 12A | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60C400R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60A4002 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60D400R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60D4002 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60B411R Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CSA17 Coto Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-SMD | - | Tube | 2014 | COTOMOS™ | Active | 2 (1 Year) | Gull Wing | 30Ohm | - | - | - | - | - | - | Gull Wing | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | SPST | - | Relay | - | 0V~350V | 30Ohms | - | 120mA | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASPF240D3 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | 280V | Bulk | 2008 | ASPF | Not For New Designs | Not Applicable | PC Pin | - | 80°C | -30°C | 8pF | - | - | 3A | PC Pin | CE, CSA, UL | AC, Zero Cross | 3A | SPST-NO (1 Form A) | - | 3A | - | SPST | 280V | Relay | - | 24V~280V | - | 15mA | 3A | 3.75kV | 23.6mm | 24.1mm | 16.8mm | No | RoHS Compliant | - | Lead Free | ||
![]() 8951110000 Weidmüller | 45 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | - | 12V | Bulk | 2011 | TOS | Active | 1 (Unlimited) | - | - | - | - | - | 45mW | 55mm | - | Screw Terminal | CE, IEC, cULus | AC | - | SPST-NO (1 Form A) | 10μA | - | 1 | - | - | - | 4.8V | 24V~230V | - | - | 100mA | - | 74.5mm | - | 6.1mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CMRD4865P-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | Bulk | - | CMRD48 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 48V~530V | - | - | 65A | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3P60D411R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() H12D4890K-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HA4890PG Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |