- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2905051 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | Pluggable | Socketable | Module | - | - | 25.210012g | - | Bulk | 2011 | ST-OV2 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Plug In | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 12V~60V | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2905190 Phoenix Contact | 729 |
| Datasheet | 9 Weeks | - | Socketable | Module | - | - | 30.230004g | - | Bulk | 2010 | ST-OV3 | Active | 1 (Unlimited) | Plug | - | - | - | - | - | - | - | Plug In | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 10V~30V | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRC3R48E420 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQR15A1-S-Z4/6VDC Panasonic Electric Works | 2721 |
| Datasheet | 16 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2000 | AQ-R | Active | - | Screw | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 15A | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | 125V | - | - | - | 75V~125V | - | - | - | - | - | 15A | - | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() G3CN-202P-DC3-28 Omron Automation and Safety | 45 |
| Datasheet | 2 Weeks | Through Hole | Through Hole | Module | - | - | - | - | Bulk | 2006 | G3CN | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | 3A | PC Pin | - | - | - | AC, Zero Cross | - | 53V | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 75V~264V | - | - | - | - | - | 2A | - | - | - | 14.5mm | 33mm | 25mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMRD6045P Sensata-Crydom | In Stock | - | - | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2009 | CMRD60 | Active | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCST1250CS Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | Bulk | 2007 | MCS | Not For New Designs | - | Screw | - | 80°C | -20°C | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 90V~140V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CSW2450G Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2010 | CSW | Not For New Designs | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR2220D30U Sensata-Crydom | 2524 |
| Datasheet | 8 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | Bulk | 2012 | DR22 | Active | Not Applicable | Screw | 16mOhm | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | 150V | SPST-NO (1 Form A) | 150V | 1V | - | - | SPST | - | - | - | - | - | - | Relay | 1V~200V | - | 16mOhm | - | - | - | 30A | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() EL240A20R-24 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | Bulk | - | EL | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -30°C | - | - | 21.1mm | 20A | Quick Connect - 0.187/0.250 | 240V | CE, UL | - | AC | - | - | SPST-NO (1 Form A) | - | - | 280V | - | SPST | 27V | - | - | 280V | - | - | Relay | 24V~280V | - | - | - | 5.9mA | - | 20A | 3.75kV | 280V | 24V | 26mm | 36mm | 21mm | No | No SVHC | RoHS Compliant | - | ||
![]() AQW225N Panasonic Electric Works | 3 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | Tube | 2001 | PhotoMOS™ AQW | Obsolete | 1 (Unlimited) | PC Pin | 10Ohm | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | PC Pin | - | - | 80V | AC, DC (RF) | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | - | 120mA | DPST, SPST | - | - | TRANSISTOR OUTPUT SSR | 80V | - | 200μs | Relay | 0V~80V | 0.05A | 10Ohm | 50mA | 50mA | 0.16A | - | 1.5kV | - | - | 3.9mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CMRD6035 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | Bulk | 1998 | CMRD60 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | 44.5mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 240V | SPST-NO (1 Form A) | - | - | - | 35A | SPST | 32V | - | - | 660V | - | - | Relay | 48V~660V | - | - | 30mA | 250mA | - | 35A | 4kV | - | - | 76.2mm | 109mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQ2A2-C1-ZT5VDC Panasonic Electric Works | 37 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIL | - | - | Bulk | 2000 | AQ8 | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | PC Pin | - | - | 250V | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | - | 2A | SPST | - | - | - | 250V | - | - | Relay | 75V~250V | - | - | - | - | - | 2A | - | - | - | 24mm | 45mm | 9mm | - | - | RoHS Compliant | Lead Free | ||
![]() DRA3P48B4R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP3127(F Toshiba Semiconductor and Storage | 58200 | - | Datasheet | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | - | - | - | - | Tube | - | TLP3127 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 0V~60V | - | 130mOhm | - | - | - | 1.3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 2307 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | 2016 | E-1048-8I | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LBB120HS IXYS Integrated Circuits Division | 68868 | - | - | 13 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | Tube | 2012 | LBB, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 20Ohm | - | - | - | 800mW | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | - | DPST | - | - | - | - | - | - | Relay | 0V~250V | - | 20Ohms | - | 50mA | - | 170mA | - | - | - | 3.302mm | 9.652mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ED24B5R Sensata-Crydom | 110 |
| - | 5 Weeks | DIN Rail, Socket, Socketable | Socketable | Module | 4 | - | 28.349523g | - | Bulk | 2011 | LifePlus ED | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -30°C | - | - | 12.7mm | 5A | Plug In, Quick Connect - 0.187 (4.7mm) | 280V | IEC, cULus | 280V | AC | - | - | SPST-NO (1 Form A) | - | - | 280V | - | SPST | - | 20 ms | - | - | 625A | - | Relay | 24V~280V | - | - | - | - | - | 5A | - | 280V | 24V | 37.4mm | 29mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() D2425S Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | 2008 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWU4810 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2008 | CW48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | 10A | Screw Terminal | 660V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 660V | - | SPST | - | - | - | - | - | - | Relay | 48V~660V | - | - | - | - | - | 10A | - | 660V | 48V | - | - | - | - | No SVHC | RoHS Compliant | - |