- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | RoHS | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Min Supply Voltage (AC) | Nominal Input Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A24110-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | 1-110/125A | - | Active | - | Screw | - | - | - | - | - | - | - | - | 110A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 24V~280V | - | - | - | - | - | - | 110A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() C53TP50CH Sensata-Crydom | 2 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | Tube | - | 53TP | - | Active | - | Screw | - | - | 80°C | -40°C | - | - | - | - | 50A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 3PST-NO (3 Form A) | - | - | - | - | 3PST | - | - | - | - | 530V | - | Relay | 48V~530V | - | - | 20mA | - | 20mA | - | 50A | 4kV | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() CMD24125 Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | CMD24 | - | Active | - | Screw | - | - | 80°C | -40°C | - | - | - | 76.2mm | - | Screw Terminal | - | - | - | AC, Zero Cross | 125A | - | SPST-NO (1 Form A) | - | - | - | 125A | SPST | - | - | - | - | 280V | - | Relay | 24V~280V | - | - | 30mA | - | - | - | 125A | - | - | - | - | - | - | - | - | 29.2mm | 44.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMA60125 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | - | CMA60 | - | Not For New Designs | - | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | 125A | - | SPST-NO (1 Form A) | - | - | - | 125A | SPST | - | - | - | - | 660V | - | Relay | 48V~660V | - | - | - | - | - | - | 125A | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 84140610 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | 2008 | GN2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA110PLTR IXYS Integrated Circuits Division | 1340 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | Tape & Reel (TR) | 2012 | LAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | - | 85°C | -40°C | - | - | 800mW | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | 120mA | DPST | - | - | - | - | 350V | - | Relay | 0V~350V | - | 35Ohms | - | - | 50mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 84140210 Sensata-Crydom | 2397 |
| Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | Bulk | - | GN2 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQC1A2-T12VDC Panasonic Electric Works | 910 |
| - | 14 Weeks | Through Hole | Through Hole | Module | - | - | 1 | - | Bulk | 2000 | AQ-C | - | Obsolete | Not Applicable | PC Pin | - | - | 80°C | -30°C | UL RECOGNIZED, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | PC Pin | - | - | 250V | AC | - | - | SPST-NO (1 Form A) | 250V | 75V | - | - | SPST | - | DC | - | TRIGGER OUTPUT SSR | - | - | Relay | 75V~250V | - | - | - | 13mm | - | 1A | 1A | - | 14.4V | 9.6V | - | 2500V | 20mm | - | 12V | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() PR3BMF11NSZ Sharp Microelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | 1 | - | Tube | 2004 | PR3BMF | e0 | Obsolete | 1 (Unlimited) | PC Pin | - | Tin/Lead (Sn/Pb) | 105°C | -30°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | PC Pin | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 1.2A | SPST | - | - | - | TRIGGER OUTPUT SSR | 600V | - | Relay | 0V~240V | 0.05A | - | - | - | 50mA | - | - | 4kV | - | - | - | - | - | - | - | 3.5mm | 9.66mm | 6.5mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EZ480A12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | Bulk | 2008 | EZ | - | Active | - | Quick Connect | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | 660V | - | Relay | 48V~660V | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A2450-B Sensata-Crydom | 36 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | 1 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | - | 50A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NC (1 Form B) | - | - | 280V | 50A | SPST | - | - | - | - | 280V | - | Relay | 24V~280V | - | - | - | - | 4mA | - | 50A | 4kV | - | - | 280V | - | - | 24V | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() DC60D40H Sensata-Crydom | 2140 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS7113-1A NEC | 165 | - | - | - | Through Hole | - | - | 6 | - | - | Compliant | - | - | - | - | - | - | PC Pin | 2.5 Ω | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 700 mA | SPST | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | 350 mA | - | - | - | - | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | - | - | - | Contains Lead | ||
![]() MCBC4850EF Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC4890BL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQV204AZ Panasonic Electric Works | 6500 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | Gull Wing | 16Ohm | - | 85°C | -40°C | - | - | - | - | - | Gull Wing | - | - | 400V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | 500mA | SPST | - | - | - | - | 400V | - | - | 0V~400V | - | 16Ohms | 50mA | - | 50mA | - | 150mA | 1.5kV | - | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() CWU2450P Sensata-Crydom | 27 |
| Datasheet | 5 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | CW24 | - | Active | Not Applicable | Screw | - | - | 80°C | -40°C | - | - | - | 33mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | 280V | - | - | 48V | - | 17 ms | - | - | - | - | 24V~280V | - | - | - | - | - | - | 50A | - | - | - | 280V | - | - | 24V | - | 58.4mm | 45.7mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() PVA1354 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7000 | - | - | - | Surface Mount | - | - | 4 | - | - | Compliant | - | - | - | - | - | - | SMD/SMT | 17 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mA | - | - | - | - | - | - | SPST | - | - | - | - | 30 V | 1.4 V | Relay | - | - | - | 50 mA | - | - | - | 80 mA | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() MCBC4850AL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |