- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Circuit Arrangement | Control Voltage Range | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | I/O Isolation Voltage (V) | Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Input Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Product Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Isolation Voltage-Max | Product | Product Category | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCSS1290CM Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | - | - | - | Relay | - | 90V~140V | - | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCSP4890BS Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | MCS | Active | - | Screw | - | 80°C | -20°C | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | - | - | - | Relay | - | 300V~530V | - | - | - | 30mA | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HS251-D2450 Sensata-Crydom | In Stock | - | - | 7 Weeks | Chassis, Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck with Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | HS | Active | 1 (Unlimited) | Screw | - | 80°C | -40°C | - | - | - | 52.3mm | - | 50A | - | Screw Terminal | - | CE, CSA, UL, VDE | 280V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | - | 3.4mA | - | 28A | - | 4kV | - | - | - | - | 67.5mm | 85.3mm | 58.7mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() S212S01F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | S212 | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | - | - | - | - | - | PC Pin | - | - | - | AC | 12A | - | SPST-NO (1 Form A) | 12A | SPST | - | - | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | - | 80V~240V | - | 0.05A | - | 50mA | 100μA | - | - | - | 4kV | - | - | - | - | 24.6mm | 18.5mm | 5.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CPC1972GS IXYS Integrated Circuits Division | 8000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | CPC | Active | 1 (Unlimited) | Gull Wing | - | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | 550V | - | - | Relay | - | 0V~800V | - | - | - | - | 50mA | - | 250mA | - | 3.75kV | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() UPD2425-10 Sensata-Crydom | 45 |
| - | 6 Weeks | PCB, Through Hole | Through Hole | 6-SIP | 6 | 6-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | UPD24 | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | 12.7mm | - | 25A | - | PC Pin | 240V | - | - | AC | - | - | SPST-NO (1 Form A) | - | DPST, SPST | 32V | - | 20 μs | - | 280V | 120A | - | Relay | - | 24V~280V | 25A | - | - | - | 10mA | - | 25A | - | 2.5kV | - | - | - | - | 28.575mm | 78.3844mm | 77.88mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CD2425W1V Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | 25A | - | Screw Terminal | 280V | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) x 2 | - | DPST | - | - | - | - | - | - | - | Relay | - | 24V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA3P48B2R2 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CPC1593G IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | CPC, OptoMOS® | Active | 1 (Unlimited) | Solder | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | SPST | - | - | - | - | - | - | - | - | - | 0V~600V | - | - | 35Ohms | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS7122L-2A NEC | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Gull Wing | 5 Ω | - | - | - | - | - | - | - | - | - | - | - | - | 200 V | - | - | - | - | 200 mA | DPST | - | - | - | - | - | - | - | Relay | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | 3.5 mm | 9.25 mm | 6.5 mm | - | - | - | - | Contains Lead | ||
![]() TLP798G Toshiba | 12639 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQV221NA Panasonic Electric Works | 6500 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | Obsolete | 1 (Unlimited) | Gull Wing | 15Ohm | - | - | HIGH SENSITIVITY | 8541.40.95.00 | - | - | unknown | - | - | Gull Wing | - | - | - | AC, DC (RF) | 150mA | - | SPST-NO (1 Form A) | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 40V | - | - | Relay | - | 0V~40V | - | 0.05A | 15Ohm | 50mA | - | 0.15A | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DC60D60 Sensata-Crydom | 2842 |
| - | 4 Weeks | Chassis Mount, Panel, Surface Mount | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | PowerPlus DC | Active | 1 (Unlimited) | Screw | 8.5mOhm | 80°C | -30°C | - | - | - | 44.5mm | - | 60A | - | Screw Terminal | - | - | - | DC | - | 48V | SPST-NO (1 Form A) | - | SPST | - | - | 75 μs | - | - | - | - | Relay | - | 1V~48V | - | - | 8.5mOhm | - | - | - | - | 48V | - | 7V | - | - | - | 26.8mm | 57.3mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() LVD75D100H Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 99.999994g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | LVD | Active | 1 (Unlimited) | Screw | 5mOhm | 80°C | -30°C | - | - | - | - | - | 100A | - | Screw Terminal | - | - | - | DC | 100A | 75V | SPST-NO (1 Form A) | - | SPST | 75V | - | - | - | 75V | - | - | Relay | - | 3V~75V | - | - | 5mOhms | 12mA | - | - | 100A | 75V | 2.5kV | 3V | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() MCPC1250E Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | MCPC | Active | - | Screw | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | - | - | - | AC, Proportional Control | - | 120V | SPST-NO (1 Form A) | - | SPST | 32V | - | - | - | - | - | - | Relay | - | 48V~140V | - | - | - | 30mA | 50A | - | 50A | - | - | - | - | - | - | 58.42mm | 45.72mm | - | 19.812mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() G3RV-SL500-DC1D2 DC24 Omron Automation and Safety | In Stock | - | - | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | G3RV-C1D2 | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 5V~24V | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQH1213AZ Panasonic Electric Works | 28000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | -30°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2000 | AQ-H | Active | 1 (Unlimited) | Gull Wing | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 600V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | SPST | - | - | - | TRIGGER OUTPUT SSR | 600V | - | - | Relay | - | 0V~600V | - | 0.05A | - | 50mA | - | - | 600mA | - | - | - | 5000V | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() HD00CFW Teledyne Relays | In Stock | - | - | - | - | - | - | - | - | - | Teledyne Relays | - | 0 VDC to 18 VDC | - | 25 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | HD | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SSR - Solid State Relays | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - | ||
![]() AQY210EHAXT Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 1 Form A | - | EAR99 | - | 5000 | - | 50 | 1.5 | 85 | 0.13 | 350 | 1.25(Typ) | -40 | Surface Mount | - | - | - | MOSFET | 2.7 | 4.78 | 6.4 | 4 | - | DIP | DIP SMD | Tape and Reel | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | DC|AC | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SCD20CDW Teledyne Relays | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | Teledyne Relays | - | 0 VDC to 18 VDC | - | 24 | - | Teledyne Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tube | - | CD | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | MOSFET | 1 A | - | - | - | - | - | - | - | - | 60 V | - | 18 V | - | SSR - Solid State Relays | - | - | - | - | 15 mA | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - PCB Mount | - | - | - | - | - | - | - | - |