- Manufacturer
- Packaging
- Series
- Height Seated (Max)
- Mounting Type
- Part Status
- RoHS Status
- Size / Dimension
- Transformer Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Termination
Attribute column
Categories
Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Weight | Shape | Package Cooled | Material Finish | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Impedance - Primary (Ohms) | Impedance - Secondary (Ohms) | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Type | Applications | Subcategory | Voltage - Supply | Shielding | Depth | Termination Style | Function | Approval Agency | Voltage - Isolation | Note | Number of Channels | Inductance | DC Resistance (DCR) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Lead/Base Style | Product Type | Operating Temperature Range | Frequency Range | Insertion Loss | Isolation Voltage | Power | Transformer Type | Standards | Turns Ratio - Primary:Secondary | Number of Cores | Return Loss | Thermal Resistance @ Natural | Control Interface | Power Dissipation @ Temperature Rise | Product | Frequency Response | Features | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 801 interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TG01-0406N1RL HALO | In Stock | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | HALO Electronics | - | 40 | - | - | HALO Electronics | - | + 85 C | - | - 40 C | - | - | - | - | Tube | SMD-T3 | - | - | - | Module | T3/DS3/E3/STS-1 Interface | Transformers | - | Shielded | - | SMD/SMT | - | - | - | - | Dual | 40 uH | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 5.08 mm | - | 12.7 mm | 7.11 mm | ||
![]() TG24-1205N1RL HALO | In Stock | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | HALO Electronics | - | 40 | - | - | HALO Electronics | - | + 70 C | - | 0 C | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | T1/E1/CEPT/ISDN-Pri | Transformers | - | - | - | SMD/SMT | - | - | - | - | Dual | 1.2 mH | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | LAN | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 5.08 mm | - | 12.7 mm | 7.11 mm | ||
![]() TG37-S001NURL HALO | In Stock | - | - | - | - | SMD-32 | - | - | - | - | - | - | - | HALO Electronics | - | 20 | - | - | HALO Electronics | 800 mOhms | + 85 C | - | - 40 C | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | T1/E1 Line interface | Transformers | - | Shielded | - | SMD/SMT | - | - | - | - | Quad, Octal | 1.5 mH | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 7.37 mm | - | 25.4 mm | 7.62 mm | ||
![]() TG22-S135NDRLTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | 300 | - | - | HALO Electronics | - | - | - | - | - | - | Details | - | Reel | TG | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() A-12J Triad Magnetics | 2055 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 600, 150/150 | 60k | - | - | - | Triad Magnetics | - | Bulk | Active | - | - | - | J | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30Hz ~ 15kHz | - | - | - | Impedance Matching | - | 1:10 | - | - | - | - | - | - | ±3dB | - | 50Ohm | 4.92kOhm | 10mW | - | - | - | - | - | - | ||
![]() MGT-IN3024-110TR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | 16 | - | - | HALO Electronics | - | - | - | - | - | - | Non-Compliant | - | Reel | Telepro | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() TG36-1505NZRL HALO | In Stock | - | - | - | - | SMD-24 | - | - | - | - | - | - | - | HALO Electronics | - | 28 | - | - | HALO Electronics | 800 mOhms | - | - | - | - | - | - | - | Tube | SMD-T1 | - | - | - | Module | T1/E1 Line interface | Transformers | - | Shielded | - | SMD/SMT | - | - | - | - | Dual | 500 uH | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | 1.5 kV | - | - | - | - | - | - | - | - | - | WAN | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 5.84 mm | - | 17.78 mm | 12.19 mm | ||
![]() TG22-S143NDRL HALO | In Stock | - | - | - | - | SMD-16 | - | - | - | - | - | - | - | HALO Electronics | - | 20 | - | - | HALO Electronics | 900 mOhms | + 70 C | - | 0 C | - | - | - | - | Tube | TG | - | - | - | Module | 10/100 Base-TX Interface | Transformers | - | Shielded | - | SMD/SMT | - | - | - | - | - | 350 uH | - | - | - | - | - | - | Audio & Signal Transformers | - | 100 kHz | - | 1.5 kV | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 9.4 mm | - | 25.4 mm | 9.4 mm | ||
![]() TG22-S136NLRLTR HALO | In Stock | - | - | Surface Mount | - | SMD-16 | 16 | - | - | - | - | - | - | HALO Electronics | - | 500 | - | - | HALO Electronics | 900 mOhms | - | - | - | - | - | Compliant | - | Tape and Reel | TG | - | - | SMD/SMT | Module | 10/100 Base-TX Interface | Transformers | - | Shielded | 12.7 mm | SMD/SMT | - | - | - | - | - | 350 µH | 900 mΩ | - | - | - | - | Gull Wing | Audio & Signal Transformers | - | 100 kHz | - | 1.5 kV | - | - | - | - | - | - | - | - | - | LAN Isolation | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 6.1 mm | - | 25.4 mm | 9.4 mm | ||
![]() 73086 Hammond Manufacturing | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 64x83x78mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 16xxA | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 30Hz-30kHz | - | - | 15 W | - | - | - | - | - | - | - | - | - | +/- 1dB | - | - | - | - | - | - | - | - | - | - | ||
![]() 101048 Hammond Manufacturing | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1750 | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102663 Hammond Manufacturing | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 80x102x97mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 16xx | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 30Hz-30kHz | - | - | 60 W | - | - | - | - | - | - | - | - | - | +/- 1dB | - | - | - | - | - | - | - | - | - | - | ||
![]() TG1G-S035NYRL HALO | In Stock | - | - | - | - | SMD-24 | - | - | - | - | - | - | - | HALO Electronics | - | 36 | - | - | HALO Electronics | - | + 70 C | - | 0 C | - | - | - | - | Tube | TG1G | - | - | - | Module | Gigabit Interface | Transformers | - | Shielded | - | SMD/SMT | - | - | - | - | Dual | 350 uH | - | - | - | - | - | - | Audio & Signal Transformers | - | 1 MHz to 100 MHz | - | 1.5 kV | - | - | - | - | - | - | - | - | - | LAN | - | - | - | - | - | Audio Transformers / Signal Transformers | - | 6.35 mm | - | 15.24 mm | 13.72 mm | ||
![]() 120694 Hammond Manufacturing | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | 80x108x97mm | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 16xxA | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | 30Hz-30kHz | - | - | 60 W | - | - | - | - | - | - | - | - | - | +/- 1dB | - | - | - | - | - | - | - | - | - | - | ||
![]() MGT-PS323-UNVTR HALO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HALO Electronics | - | 16 | - | - | HALO Electronics | - | - | - | - | - | - | N | - | Reel | Telepro | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | ||
![]() 1608 Alpha Wire | In Stock | - | - | Cable | Surface Mount | 28-VFQFN Exposed Pad | - | 28-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | - | - | - | Consumer Video | - | 1.8V, 3.3V | Unshielded | - | - | Tuner | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTSC, PAL, SECAM | - | 8 | - | - | GPIO | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 140N 3M | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | 28 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I/O Connectors | - | - | - | - | - | ||
![]() 191167 Hammond Manufacturing | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | 1750 | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GT05-111-100 ICE Components | In Stock | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 22.55°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | -- | - | - | 1.450 (36.83mm) | 2.267 (57.60mm) |