- Manufacturer
- Packaging
- Series
- Height Seated (Max)
- Mounting Type
- Part Status
- RoHS Status
- Size / Dimension
- Transformer Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Termination
Attribute column
Categories
Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Shielding | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Inductance | DC Resistance (DCR) | Current | Max DC Current | Output Power | Max Frequency | Frequency Range | Insertion Loss | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Impedance - Primary (Ω) | Frequency Response | Impedance - Secondary (Ω) | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTC-5014 Tamura | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | - | 4 | - | - | Bulk | 2002 | TTC | 0.591Lx0.571W 15.00mmx14.50mm | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | PC Pin | UL60950 | 1875VRMS @ 1 Second | - | - | - | - | - | - | - | 200Hz~4kHz | 3.25dB Max @ 1kHz | 3.25 dB | TELECOM TRANSFORMER | 1:1 | 14dB Min @ 200Hz ~ 4kHz | 600 | ±0.25dB | 348 | 149Ohm | 139Ohm | - | 12mm | 0.472 12.00mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 148R Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | - | - | 0.038lb 17.24g | - | Bulk | - | 148 | 0.820Lx0.680W 20.83mmx17.27mm | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | Unshielded | - | - | PC Pin | - | - | - | - | - | 2.4mA | - | - | - | 200Hz~15kHz | 0.5dB | 1 dB | Economical Open Type | - | - | 20k | ±1dB | 1k 250/250 | 2.23kOhm | 123Ohm | 50mW | 17.5mm | 0.690 17.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() TTC-5034 Tamura | 41 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | SMD/SMT | 6 | - | -20°C~85°C | Tape & Reel (TR) | 2015 | TTC | 0.378Lx0.492W 9.60mmx12.50mm | Active | 1 (Unlimited) | Flat | - | - | - | - | - | - | - | - | - | Flat Lead | UL60950, EN60950 | 1875VRMS @ 1 Second | - | 18 H | - | - | - | - | - | - | - | - | Data/Voice Coupling | 1:1 | - | 20k | - | - | 1.3kOhm | 1.3kOhm | - | 7.6mm | 0.299 7.60mm | - | - | - | RoHS Compliant | Contains Lead | ||
![]() 812 Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 600 | - | 0.5lb 226.8g | - | Bulk | - | 800 | 1.752Lx1.252W 44.50mmx31.80mm | Obsolete | Not Applicable | PC Pin | - | - | - | - | - | - | Shielded | - | - | Solder Lug | - | 750V | - | - | - | 400μA | - | - | - | 50Hz~15kHz | 1dB | 1 dB | Broadcast Quality | - | - | 500 125/125 | ±0.5dB | 40k 10k/10k | 3.11Ohm | 1.432kOhm | 15dB | 65.024mm | 2.559 65.00mm | 44.45mm | 31.75mm | - | RoHS Compliant | - | ||
![]() MET-50 Tamura | 265 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 125 | 4 | - | -20°C~85°C | Bulk | 2015 | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | 1 (Unlimited) | PC Pin | - | - | 130°C | -55°C | - | - | - | - | - | PC Pin | - | 500VRMS @ 30 Seconds | - | - | - | - | - | - | - | 300Hz~20kHz | - | - | Data/Voice Coupling | 8.62:1 | - | 10k | ±3dB | 125 | 1.1kOhm | 28Ohm | 10mW Max @ 300Hz | 11.8mm | 0.465 11.80mm | 10.4mm | 7.87mm | - | RoHS Compliant | Lead Free | ||
![]() 143L Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.031lb 14.06g | - | Bulk | - | 143 | 1.000Lx0.690W 25.40mmx17.53mm | Active | - | Wire Leads | EAR99 | - | - | - | - | - | Unshielded | - | - | Wire Leads | - | - | - | - | - | 1.5mA | - | - | - | 150Hz~15kHz | - | 1 dB | Economical Open Type | - | - | 10k | ±1dB | 200CT | 720Ohm | 9Ohm | 30mW | 17.5mm | 0.690 17.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() SP-20 Triad Magnetics | 10000 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 6 | - | -40°C~85°C | Bulk | - | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | - | - | - | - | 50mW | 150V | - | 1mA | 100kHz | PC Pin | - | 1000VRMS @ 1 Second | 150V | - | 1.05kOhm | 1mA | - | 50mW | 100kHz | 300Hz~100kHz | - | - | Audio Coupling | 2.88:1 | - | 10kCT | ±2dB | 1.2kCT | 1.05kOhm | 200Ohm | 50mW | 11.8mm | 0.465 11.80mm | 10.41mm | 10.41mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 850C Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | 600 | - | 0.4lb 181.44g | - | Bulk | - | 850 | 1.700Lx1.200W 43.18mmx30.48mm | Obsolete | Not Applicable | Solder | EAR99 | - | - | - | - | - | Shielded | - | - | Solder Lug | - | 250VAC @ 1 Sec | - | - | - | - | - | - | - | 20Hz~20kHz | - | 1 dB | Broadcast Quality | - | - | 48 12/12 | ±0.5dB | 600 150/150 | 6Ohm | 70Ohm | 15dB | 21.59mm | 1.650 41.91mm | - | - | - | RoHS Compliant | - | ||
![]() MET-46 Tamura | 2880 |
| Datasheet | 25 Weeks | Through Hole | Through Hole | 600 | 4 | - | -40°C~85°C | Bulk | 2006 | MET | 0.409Lx0.310W 10.40mmx7.87mm | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | 50mW | - | - | - | 100kHz | PC Pin | - | 1500VRMS @ 1 Minute | - | - | 72Ohm | 3mA | - | - | - | 300Hz~3.5kHz | - | - | Data/Voice Coupling | 1:1 | - | 600 | ±1dB | 600 | 85Ohm | 110Ohm | 50mW | 11.8mm | 0.465 11.80mm | 10.4mm | 7.87mm | - | RoHS Compliant | Contains Lead | ||
![]() 146B Hammond Manufacturing | 25 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.031lb 14.06g | - | Bulk | - | 146 | 1.630Lx0.880W 41.40mmx22.35mm | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 700mW | - | Unshielded | - | - | Wire Leads | - | - | - | - | - | 20mA | - | - | - | 150Hz~15kHz | - | 1 dB | Economical Open Type | - | - | 48CT | ±1dB | 3.2 | 2.4Ohm | 300mOhm | - | 20.574mm | 0.810 20.57mm | - | - | - | ROHS3 Compliant | - | ||
![]() TY-301P Triad Magnetics | 32 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 4 | 23.586803g | -20°C~85°C | Bulk | 2006 | TY | 0.812Lx0.700W 20.62mmx17.78mm | Active | Not Applicable | PC Pin | - | 900Ohm | - | - | - | - | - | - | 4kHz | PC Pin | - | 1500VAC | - | - | - | - | - | - | - | 300Hz~3.5kHz | 1dB Typ | 1 dB | Data/Voice Coupling | 1:1.27 | 26dB Typ | 600 | ±0.5dB | 900 | 36Ohm | 76Ohm | -45dB~7dB | 18.8mm | 0.740 18.80mm | 20.62mm | 18.16mm | - | ROHS3 Compliant | Lead Free | ||
![]() 143H Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | 0.031lb 14.06g | - | Bulk | - | 143 | 1.000Lx0.690W 25.40mmx17.53mm | Active | - | Wire Leads | EAR99 | - | - | - | - | - | Unshielded | - | - | Wire Leads | - | - | - | - | - | 4mA | - | - | - | 150Hz~15kHz | - | 1 dB | Economical Open Type | - | - | 1.5k | ±1dB | 500CT | 111Ohm | 24Ohm | 30mW | 17.5mm | 0.690 17.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() 140N Hammond Manufacturing | In Stock | - | Datasheet | - | Chassis Mount | Chassis Mount | - | - | 0.125lb 56.7g | - | Bulk | - | 140 | 1.250Dia 31.75mm | Obsolete | Not Applicable | Wire Leads | - | - | - | - | - | - | Unshielded | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 70Hz~11kHz | - | 1 dB | Shielded | 1:5:5 | - | 50 | ±1dB | 1.5k | - | - | - | 25.4mm | 1.000 25.40mm | - | - | - | RoHS Compliant | - | ||
![]() 850CA Hammond Manufacturing | 2082 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Bulk | 2014 | 850A | 1.700Lx1.200W 43.18mmx30.48mm | Active | Not Applicable | Wire Leads | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 20Hz~20kHz | 1dB | - | - | - | - | 48 12/12 | ±0.5dB | 600 150/150 | 6Ohm | 70Ohm | 15dB | - | 1.650 41.90mm | 43.2mm | 30.5mm | - | ROHS3 Compliant | - | ||
![]() 148F Hammond Manufacturing | 23 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 125 | - | 0.038lb 17.24g | - | Bulk | - | 148 | 0.820Lx0.680W 20.83mmx17.27mm | Active | - | PC Pin | EAR99 | - | - | - | - | - | Unshielded | - | - | PC Pin | - | - | - | - | - | 11.6mA | - | - | - | 200Hz~15kHz | 0.5dB | 1 dB | Economical Open Type | - | - | 1.5k | ±1dB | 500 125/125 | 220Ohm | 58Ohm | 75mW | 17.5mm | 0.690 17.53mm | - | - | - | ROHS3 Compliant | - | ||
![]() SP-68 Triad Magnetics | 199 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | - | 6 | 11.339809g | -40°C~85°C | Bulk | 2006 | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | 100kHz | PC Pin | - | 1000VRMS @ 1 Second | - | - | 1kOhm | 1mA | - | - | - | 300Hz~100kHz | - | - | Audio Coupling | 2.1:1 | - | 10k | ±2dB | 10k 2.5k/2.5k | 1kOhm | 565/650Ohm | 50mW | 11.811mm | 0.465 11.80mm | 10.41mm | 10.41mm | - | ROHS3 Compliant | Lead Free | ||
![]() SP-67 Triad Magnetics | 87 | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | - | 6 | 11.339809g | -40°C~85°C | Bulk | 2006 | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | - | - | - | - | 50mW | 150V | - | 3mA | 100kHz | PC Pin | - | 1000VRMS @ 1 Second | - | - | 92Ohm | 3mA | 3mA | 50mW | 100kHz | 300Hz~100kHz | - | - | Audio Coupling | 1:1 | - | 600CT | ±2dB | 600CT | 72Ohm | 92Ohm | 50mW | 11.811mm | 0.465 11.80mm | 10.41mm | 7.87mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TY-300P-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | 600 | - | - | -20°C~85°C | Bulk | - | TY | 0.812Lx0.700W 20.62mmx17.78mm | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | 1500VAC | - | - | - | - | - | - | - | 300Hz~3.5kHz | 0.8dB Typ | - | Data/Voice Coupling | 1:2.48 | 30dB Typ | 600 | - | 600/600 | 172Ohm | 66Ohm 66Ohm | -45dB~7dB | - | 0.740 18.80mm | 20.62mm | 18.16mm | - | ROHS3 Compliant | - | ||
![]() TY-146P-B Triad Magnetics | 44 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | 600 | - | - | -20°C~85°C | Bulk | - | TY | 1.375Lx1.187W 34.93mmx30.15mm | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | 1500V | - | - | - | - | - | - | - | 200Hz~15kHz | 1.5dB @ 1kHz | - | Data/Voice Coupling | 1:1 | 26dB | 600 150/150 | ±2dB | 600 150/150 | 17Ohm 19Ohm | 14.5Ohm 22Ohm | - | - | 1.187 30.15mm | 34.93mm | 30.15mm | - | ROHS3 Compliant | - | ||
![]() SP-128-B Triad Magnetics | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | - | - | - | -40°C~85°C | Bulk | 2014 | Red-Spec | 0.410Lx0.310W 10.41mmx7.87mm | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | PC Pin | - | 1000VRMS @ 1 Second | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15Ohm | - | - | - | 0.465 11.80mm | 10.41mm | 7.87mm | - | ROHS3 Compliant | - |