- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Shipping Restrictions
- Unit Weight
- Height
- Length
- Width
- Mounting Styles
- Operating Frequency
- Primary Voltage Rating
- Secondary Current Rating
Attribute column
Categories
Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Number of Outputs | Approval Agency | Physical Dimension | Output Voltage | Input Voltage-Nom | Element Configuration | Output Current | Output Voltage 1 | Nominal Input Voltage | 1st Connector | 2nd Connector | Cord Length | Operating Frequency-Min | Isolation Voltage | Voltage - Primary | Primary Winding(s) | Number of Secondary Winding | VA Rating | Output Current 1 | Voltage - Secondary | Center Tap Feature 1 | Center Tap Feature 2 | Diameter | Height | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 240GT Hammond Manufacturing | 832 |
| Datasheet | 4 Weeks | Plug-In | - | - | - | - | 38lbs 17.2kg | - | - | 2008 | 240 | - | Active | Not Applicable | - | EAR99 | Isolation | 1500VA | 8504.32.00.00 | - | 1.5kW | - | - | - | - | - | UL | 317.5mm x 228.6mm x 127mm | - | - | - | - | - | - | NEMA 6-15P | NEMA 6-15R (2) | - | - | - | 240V | - | - | 1500 VA | - | - | - | - | - | - | 317.5mm | 228.6mm | - | - | ROHS3 Compliant | - | ||
![]() 178GT Hammond Manufacturing | 2768 |
| Datasheet | 4 Weeks | - | - | - | - | - | 38lbs 17.2kg | - | - | 2008 | 178 | - | Active | Not Applicable | Plug | - | Isolation | 1500VA | - | 1.5kW | 1.5kW | - | - | - | - | - | cULus | - | - | - | - | - | - | - | NEMA 5-15P | NEMA 5-15R (2) | 1.524m | - | - | 120V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() N-48X Triad Magnetics | 100 |
| Datasheet | 17 Weeks | Flanges, Panel | - | - | - | 4 | 1.4lbs 635g | - | - | 2006 | N | - | Active | Not Applicable | - | - | Isolation | 15VA | - | 15W | 15W | - | 130mA | - | 115V | - | UL | - | 115V | - | Single | 130mA | - | 115V | Wire Leads | Wire Leads | - | - | - | 115V | - | - | - | - | 115V | - | - | - | 49.22mm | - | 84.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 175D-NA Hammond Manufacturing | 2346 |
| Datasheet | 12 Weeks | - | - | - | - | - | 10lbs 4.5kg | - | Bulk | 2002 | 175 | - | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 500VA | - | 500W | 500W | - | - | - | - | - | UL | - | 115V | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R | 1.524m | - | - | 230V | - | - | - | - | - | - | - | 152mm | 96.52mm | 118.872mm | 152.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() IS500HG Tripp Lite | In Stock | - | Datasheet | 2 Weeks | External | 120 | - | - | - | 24lbs 10.9kg | - | - | 2010 | IS | - | Active | Not Applicable | Wire | - | Isolation, Medical Grade | 500VA | - | 500W | 500W | - | 4.2A | 60Hz | 120V | 4 | UL | - | 120V | - | - | 4.2A | - | 120V | NEMA 5-15P | NEMA 5-15R (4) | 929.64mm | - | - | - | - | - | - | - | - | - | - | - | 146.05mm | 144.78mm | 158.75mm | 235mm | Unknown | RoHS Compliant | - | ||
![]() 170AE Hammond Manufacturing | 8 |
| Datasheet | 4 Weeks | - | - | - | - | - | 4lbs 1.8kg | - | - | 2000 | 170 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 100VA | - | 100W | 100W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | - | 115V 230V | - | - | - | - | 115V 230V | - | - | - | 79.502mm | 104.902mm | 101.6mm | - | - | ROHS3 Compliant | - | ||
![]() IS-1000 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | - | - | - | - | 58lbs 26.3kg | - | - | 2002 | IS | - | Active | 1 (Unlimited) | - | - | - | - | - | 1kW | 1kW | - | 8.3A | 60Hz | 120V | - | UL | - | 120V | - | - | 8.3A | - | 120V | - | - | 557.784mm | - | - | - | - | - | - | - | - | - | - | - | 184mm | - | 184mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 172E Hammond Manufacturing | 2308 |
| Datasheet | 12 Weeks | - | - | - | - | - | 30lbs 13.6kg | - | - | - | 172 | - | Active | Not Applicable | Plug | - | Isolation | 750VA | - | 750W | 750W | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R | - | - | - | 230V | - | - | - | - | 115V | - | - | - | 136.91mm | - | 111.76mm | - | - | ROHS3 Compliant | - | ||
![]() 170FE Hammond Manufacturing | 2903 |
| Datasheet | 4 Weeks | - | - | - | - | - | 16lbs 7.3kg | - | - | 2010 | 170 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 1000VA | - | 1kW | 1kW | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | - | 115V 230V | - | - | - | - | 115V 230V | - | - | - | 123.9mm | 95.3mm | 152.4mm | - | - | ROHS3 Compliant | - | ||
![]() 175B-NA Hammond Manufacturing | 7 |
| Datasheet | 12 Weeks | - | - | - | - | - | 4.5lbs 2kg | - | Bulk | 2002 | 175 | - | Active | Not Applicable | Plug | - | Autotransformer (Non-Isolated) | 200VA | - | 200W | 200W | - | - | - | - | - | UL | - | 115V | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R | 1.524m | - | - | 230V | - | - | - | - | - | - | - | 114mm | 80.264mm | 96.774mm | 114.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 169QS Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | - | - | - | - | - | 2.5lbs 1.1kg | - | - | 2000 | 169 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 40VA | 8504.31.40.65 | 40W | 40W | - | - | - | - | - | CSA | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | - | 115V | Dual | 1 | 40 VA | 0.26A | - | - | - | - | 66.8mm | 55.6mm | 63.5mm | - | - | ROHS3 Compliant | - | ||
![]() SU-7.5 Signal Transformer | 759 |
| Datasheet | 14 Weeks | - | - | - | - | - | 105lbs 47.6kg | - | - | - | SU | - | Active | Not Applicable | - | EAR99 | Isolation | 7500VA | 8504.32.00.00 | - | 7.5kW | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | Screw Terminal | - | - | - | 104V 110V 120V 208V 220V 230V 240V | - | 1 | 7500 VA | 15.5A | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS-500 Tripp Lite | In Stock | - | Datasheet | 2 Weeks | Wall | 100 | - | - | - | 24lbs 10.9kg | - | - | 2002 | IS | - | Active | 1 (Unlimited) | - | - | Isolation | 500VA | - | 500W | 500W | - | 4.2A | 60Hz | 120V | - | UL | - | 120V | - | - | 4.2A | - | 120V | NEMA 5-15P | NEMA 5-15R (4) | 557.784mm | - | - | - | - | - | - | - | - | - | - | - | 177.8mm | 355.6mm | 203.2mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() 171F Hammond Manufacturing | 2174 |
| Datasheet | 12 Weeks | - | - | - | - | - | 30lbs 13.6kg | - | - | - | 171 | - | Active | 1 (Unlimited) | Plug | EAR99 | Isolation | 750VA | 8504.31.40.65 | 750W | 750W | - | - | - | 115V | - | UL | - | - | - | - | - | - | - | NEMA 5-15P | NEMA 5-15R | 304.8mm | - | - | - | - | 1 | 900 VA | - | - | - | - | - | 136.91mm | 112mm | 111.76mm | - | - | ROHS3 Compliant | - | ||
![]() MD-500-U Triad Magnetics | 2841 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | 2013 | MD | - | Active | Not Applicable | - | - | Isolation, Medical Grade | 500VA | - | 500W | 500W | - | 4.35A | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | NEMA 5-15R (2) | - | - | - | 120V | - | - | - | - | 120V | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() 171G Hammond Manufacturing | 2806 |
| Datasheet | 12 Weeks | - | - | - | - | - | 35lbs 15.9kg | - | - | - | 171 | - | Active | Not Applicable | Plug | - | Isolation | 1000VA | - | 1kW | 1kW | - | - | - | 115V | - | UL | - | - | - | - | - | - | 115V | NEMA 5-15P | NEMA 5-15R | 304.8mm | - | - | - | - | - | - | - | - | - | - | - | 162.05mm | - | 134.11mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 169WS Hammond Manufacturing | 16 |
| Datasheet | 4 Weeks | - | - | - | - | - | 12lbs 5.4kg | - | - | 2010 | 169 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Isolation | 250VA | 8504.31.40.65 | 250W | 250W | - | 1.7A | - | - | - | CSA | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | - | 115V | Dual | 1 | 250 VA | - | - | - | - | - | 115.8mm | 95.3mm | 101.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 168E Hammond Manufacturing | 2263 |
| Datasheet | 4 Weeks | - | - | - | - | - | 10lbs 4.5kg | - | - | - | 168 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | Autotransformer (Non-Isolated) | 750VA | - | 750W | 750W | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | - | 115V | - | - | - | - | 85V 95V 105V 110V 115V 125V | - | - | - | 115.8mm | 95.3mm | 114.3mm | - | - | ROHS3 Compliant | - | ||
![]() 172A Hammond Manufacturing | 2963 |
| Datasheet | 12 Weeks | - | - | NO | CHASSIS MOUNT | - | 6.5lbs 2.9kg | 0.06kHz | - | - | 172 | - | Active | 1 (Unlimited) | Plug | EAR99 | Isolation | 100VA | 8504.31.40.65 | 100W | 100W | - | - | - | 500mV | - | UL | 128.5mm x 96.5mm x 118.8mm | - | 230V | - | - | 115V | 230V | NEMA 6-15P | NEMA 5-15R | 304.8mm | 0.05kHz | 2000V | - | - | 1 | 100 VA | - | 115V | - | - | - | 118.87mm | 96.5mm | 96.52mm | - | - | ROHS3 Compliant | - | ||
![]() N-57M Triad Magnetics | 2827 |
| Datasheet | 15 Weeks | Flanges | - | - | - | - | 24lbs 10.9kg | - | - | 2014 | N | yes | Active | Not Applicable | - | EAR99 | Isolation | 500VA | 8504.31.40.65 | 500W | 500W | - | 4.35A | - | - | - | - | L114.3XB158.75XH134.92 (mm) | 115V | - | Single | - | - | - | NEMA 1-15P | NEMA 1-15R | - | - | 1500V | - | - | - | 500 VA | - | - | NO | NO | - | 1.56mm | 114.3mm | 4.5mm | - | Unknown | ROHS3 Compliant | - |