- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Shipping Restrictions
- Unit Weight
- Height
- Length
- Width
- Mounting Styles
- Operating Frequency
- Primary Voltage Rating
- Secondary Current Rating
Attribute column
Categories
Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Manufacturer | Manufacturer Part Number | Memory Types | Mounting | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Series | Part Status | Termination | Technology | Voltage - Supply | Base Part Number | Memory Size | Access Time | Memory Format | Memory Interface | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Write Cycle Time - Word, Page | Vgs (Max) | FET Feature | Phase |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM027JHCN Hammond Manufacturing | In Stock | - | - | Through Hole | 24-CDIP (0.600, 15.24mm) | 24-CDIP | UL;CSA | - | - | Hammond Power Solutions | DM027JHCN | Volatile | Ceiling;Floor;Wall | - | - | -55°C ~ 125°C (TA) | Tray | -- | Active | Lugs | SRAM - Asynchronous | 4.5 V ~ 5.5 V | IDT6116 | 16Kb (2K x 8) | 55ns | SRAM | Parallel | - | - | - | - | - | - | 55ns | - | - | 3 | ||
![]() DM020KK Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | Hammond Power Solutions | DM020KK | - | Ceiling;Floor;Wall | - | - | - | - | * | Active | Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | ||
![]() DM027JH Hammond Manufacturing | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | UL;CSA | 20A (Tc) | 10V | Hammond Power Solutions | DM027JH | - | Ceiling;Floor;Wall | 660W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarP2™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 570 mOhm @ 10A, 10V | 6.5V @ 1mA | 7300pF @ 25V | 126nC @ 10V | 1000V | - | ±30V | -- | 3 | ||
![]() DM027KDCN Hammond Manufacturing | In Stock | - | - | Through Hole | TO-247-3 | PLUS247™-3 | UL;CSA | 360A (Tc) | 10V | Hammond Power Solutions | DM027KDCN | - | Ceiling;Floor;Wall | 1250W (Tc) | Non-Compliant | -55°C ~ 175°C (TJ) | Tube | GigaMOS™ HiPerFET™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 2.9 mOhm @ 100A, 10V | 5V @ 3mA | 33000pF @ 25V | 525nC @ 10V | 100V | - | ±20V | -- | 3 | ||
![]() DM027JJCN Hammond Manufacturing | In Stock | - | - | Through Hole | TO-264-3, TO-264AA | TO-264AA (IXFK) | UL;CSA | 170A (Tc) | 10V | Hammond Power Solutions | DM027JJCN | - | Ceiling;Floor;Wall | 715W (Tc) | - | -55°C ~ 175°C (TJ) | Bulk | HiPerFET™, PolarP2™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 9 mOhm @ 500mA, 10V | 5V @ 4mA | 6000pF @ 25V | 198nC @ 10V | 100V | - | ±20V | -- | 3 | ||
![]() DM027BKC Hammond Manufacturing | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | UL;CSA | 70A (Tc) | 10V | Hammond Power Solutions | DM027BKC | - | Ceiling;Floor;Wall | 300W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 28 mOhm @ 35A, 10V | 4V @ 4mA | 3600pF @ 25V | 180nC @ 10V | 150V | - | ±20V | -- | 3 | ||
![]() DM027NN Hammond Manufacturing | In Stock | - | - | Through Hole | TO-247-3 | TO-247AD (IXFH) | UL;CSA | 15A (Tc) | 10V | Hammond Power Solutions | DM027NN | - | Ceiling;Floor;Wall | 543W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarP2™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 760 mOhm @ 500mA, 10V | 6.5V @ 1mA | 5140pF @ 25V | 97nC @ 10V | 1000V | - | ±30V | -- | 3 | ||
![]() DM034JH Hammond Manufacturing | In Stock | - | - | Surface Mount | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268 | UL;CSA | 150A (Tc) | 10V | Hammond Power Solutions | DM034JH | - | Ceiling;Floor;Wall | 880W (Tc) | Compliant | -55°C ~ 175°C (TJ) | Tube | HiPerFET™, TrenchT2™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 12 mOhm @ 75A, 10V | 4.5V @ 1mA | 14600pF @ 25V | 233nC @ 10V | 175V | - | ±20V | -- | 3 | ||
![]() DM034KD Hammond Manufacturing | In Stock | - | - | Through Hole | TO-247-3 | TO-247 (IXTH) | UL;CSA | 140A (Tc) | 10V | Hammond Power Solutions | DM034KD | - | Ceiling;Floor;Wall | 298W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | TrenchP™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | P-Channel | 9 mOhm @ 70A, 10V | 4V @ 250µA | 13500pF @ 25V | 200nC @ 10V | 50V | - | ±15V | -- | 3 | ||
![]() DM034NJ Hammond Manufacturing | In Stock | - | - | Through Hole | TO-247-3 | TO-247 (IXTH) | UL;CSA | 4A (Tc) | 10V | Hammond Power Solutions | DM034NJ | - | Ceiling;Floor;Wall | 280W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 6 Ohm @ 2A, 10V | 5V @ 250µA | 1576pF @ 25V | 44.5nC @ 10V | 1500V | - | ±30V | -- | 3 | ||
![]() DM040CCC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | UL;CSA | 72A (Tc) | - | Hammond Power Solutions | DM040CCC | - | Ceiling;Floor;Wall | -- | - | -- | Tube | -- | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | -- | -- | - | - | 300V | - | - | -- | 3 | ||
![]() DM040JJC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | UL;CSA | 24A (Tc) | 10V | Hammond Power Solutions | DM040JJC | - | Ceiling;Floor;Wall | 400W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 175 mOhm @ 12A, 10V | 4.5V @ 2.5mA | 1910pF @ 25V | 47nC @ 10V | 600V | - | ±30V | -- | 3 | ||
![]() DM051BKC Hammond Manufacturing | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (IXFA) | UL;CSA | 16A (Tc) | 10V | Hammond Power Solutions | DM051BKC | - | Ceiling;Floor;Wall | 330W (Tc) | Non-Compliant | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, Polar3™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 360 mOhm @ 8A, 10V | 5V @ 2.5mA | 1515pF @ 25V | 29nC @ 10V | 500V | - | ±30V | -- | 3 | ||
![]() DM040NNCN Hammond Manufacturing | In Stock | - | - | Through Hole | TO-247-3 | TO-247-3 | UL;CSA | 12A (Tc) | 10V | Hammond Power Solutions | DM040NNCN | - | Ceiling;Floor;Wall | 180W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 300 mOhm @ 6A, 10V | 5V @ 250µA | 1100pF @ 25V | 17nC @ 10V | 650V | - | ±30V | -- | 3 | ||
![]() DM051JHC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | UL;CSA | 72A (Tc) | - | Hammond Power Solutions | DM051JHC | - | Ceiling;Floor;Wall | -- | - | -- | Tube | -- | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | -- | -- | - | - | 200V | - | - | -- | 3 | ||
![]() DM051JJC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | UL;CSA | 110A (Tc) | 10V | Hammond Power Solutions | DM051JJC | - | Ceiling;Floor;Wall | 480W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | GigaMOS™, HiPerFET™, TrenchT2™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 13 mOhm @ 55A, 10V | 4.5V @ 250µA | 8600pF @ 25V | 150nC @ 10V | 150V | - | ±20V | -- | 3 | ||
![]() DM063BKC Hammond Manufacturing | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 (IXTA) | UL;CSA | 160A (Tc) | 10V | Hammond Power Solutions | DM063BKC | - | Ceiling;Floor;Wall | 430W (Tc) | Non-Compliant | -55°C ~ 175°C (TJ) | Tube | TrenchMV™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 7 mOhm @ 25A, 10V | 4.5V @ 250µA | 6600pF @ 25V | 132nC @ 10V | 100V | - | ±30V | -- | 3 | ||
![]() DM063CCC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | UL;CSA | 160A (Tc) | 10V | Hammond Power Solutions | DM063CCC | - | Ceiling;Floor;Wall | 250W (Tc) | - | -55°C ~ 175°C (TJ) | Tube | TrenchT2™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | 5 mOhm @ 50A, 10V | 4V @ 250µA | 4640pF @ 25V | 79nC @ 10V | 40V | - | ±20V | -- | 3 | ||
![]() DM063KDC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | UL;CSA | 15A (Tc) | 10V | Hammond Power Solutions | DM063KDC | - | Ceiling;Floor;Wall | 150W (Tc) | - | -55°C ~ 150°C (TJ) | Tube | TrenchP™ | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | P-Channel | 240 mOhm @ 7A, 10V | 4.5V @ 250µA | 3650pF @ 25V | 48nC @ 10V | 150V | - | ±15V | -- | 3 | ||
![]() DM063KKC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | UL;CSA | 44A (Tc) | - | Hammond Power Solutions | DM063KKC | - | Ceiling;Floor;Wall | -- | - | -- | Tube | -- | Active | Lugs | MOSFET (Metal Oxide) | - | - | - | - | - | - | N-Channel | -- | -- | - | - | 250V | - | - | -- | 3 |