- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Shipping Restrictions
- Unit Weight
- Height
- Length
- Width
- Mounting Styles
- Operating Frequency
- Primary Voltage Rating
- Secondary Current Rating
Attribute column
Categories
Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Approvals | Enclosure | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Class | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Mounting | Mounting Styles | Package | Primary Voltage Rating | Primary Winding | Product Status | RoHS | Secondary Current Rating | Secondary Voltage Rating | Secondary Winding | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Power Rating | Shielding | Current Rating | Termination Style | Operating Frequency | Voltage - Isolation | Configuration | Inductance | DC Resistance (DCR) | Current - Output (Max) | Power - Max | Q @ Freq | Current - Saturation | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | VA Rating | Product | Features | Phase | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSP12F75AS SolaHD | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | - | - | - | - | - | SolaHD | - | Wall Mount | Bulk | 120 V/208 V/240 V/277 V | Single Primary Winding | Active | Details | 62.5 A/31.3 A | 120 V/240 V | Dual Secondary Winding | - | - | HS1 | 355.60mm L x 228.60mm W | - | - | - | Dry Type Distribution Transformer | 7.5 kVA | - | - | Wire Lead | 60 Hz | - | - | - | - | 31.3A, 62.5A | 7500VA | - | - | 120V, 208V, 240V, 277V | Dual, Multiple Taps | No | 120V, 240V | Dual | - | Transformers | - | - | 431.8 mm | 431.80mm | 228.6 mm | 355.6 mm | - | ||
![]() DM040JHC Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | - | Hammond Power Solutions | DM040JHC | - | - | Ceiling;Floor;Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() DM660JH Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | - | Hammond Power Solutions | DM660JH | - | - | Floor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() NH6002 Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | NH6002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP250NJ Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | Class B | Hammond Power Solutions | SP250NJ | - | - | Panel | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Screw Terminals | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VA | - | - | 1 | - | - | - | - | - | ||
![]() Y009QTCF Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | Y009QTCF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y150QTCH3L0U Hammond Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hammond Power Solutions | Y150QTCH3L0U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSP14F15BS SolaHD | In Stock | - | - | Chassis Mount | - | - | - | - | 1 | - | - | - | - | - | - | SolaHD | - | Wall Mount | Bulk | 190 V/200 V/208 V/220 V/380 V/400 V/415 V/440 V | Dual Primary Winding | Active | Details | 13.6 A/6.8 A | 110 V/220 V | Dual Secondary Winding | - | - | HS1 | 254.00mm L x 177.80mm W | - | - | - | Dry Type Distribution Transformer | 1.5 kVA | - | - | Wire Lead | 50 Hz/60 Hz | - | - | - | - | 6.8A, 13.6A | 1500VA | - | - | 190V, 200V, 208V, 220V, 380V, 400V, 415V, 440V | Dual, Multiple Taps | No | 110V, 220V | Dual | - | Transformers | - | - | 304.8 mm | 304.80mm | 177.8 mm | 254 mm | - | ||
![]() DM075NN Hammond Manufacturing | In Stock | - | - | - | - | - | UL;CSA | - | - | - | - | - | Hammond Power Solutions | DM075NN | - | - | Ceiling;Floor;Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lugs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() 3M730X8 SolaHD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3M460X850DNL14 SolaHD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3M860X850D SolaHD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QC20PRCB Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | - | 70MHz | 7.9MHz | Class B | Hammond Power Solutions | QC20PRCB | Iron Powder | - | Panel, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IMS-5 | 0.162 Dia x 0.410 L (4.11mm x 10.41mm) | ±10% | Obsolete | - | Molded | - | Shielded | 380mA | - | - | - | - | 4.7µH | 550 mOhm Max | - | - | 44 @ 7.9MHz | -- | - | - | - | - | - | 200 VA | - | -- | 1 | - | -- | - | - | -- | ||
![]() SG3A0030DK Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | - | 21MHz | 2.5MHz | Class R | Hammond Power Solutions | SG3A0030DK | Iron | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Shielded | 88mA | - | - | - | Delta Primary/Wye Secondary | 27µH | 5.8 Ohm Max | - | - | 40 @ 2.5MHz | -- | - | - | - | - | - | 30,000 VA | - | -- | 3 | - | -- | - | - | -- | ||
![]() SG3A0112KB0AF Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | - | 15MHz | 2.5MHz | Class R | Hammond Power Solutions | SG3A0112KB0AF | Iron | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IMS-2 | 0.095 Dia x 0.250 L (2.41mm x 6.35mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Shielded | 64mA | - | - | - | Delta Primary/Wye Secondary | 56µH | 11 Ohm Max | - | - | 44 @ 2.5MHz | -- | - | - | - | - | - | 112,000 VA | - | -- | 3 | - | -- | - | - | -- | ||
![]() SG3B0112PD0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | - | 70MHz | 7.9MHz | Class R | Hammond Power Solutions | SG3B0112PD0C | Iron | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Unshielded | 990mA | - | - | - | Wye Primary/Delta Secondary | 3.3µH | 140 mOhm Max | - | - | 30 @ 7.9MHz | -- | - | - | - | - | - | 112,000 VA | - | -- | 3 | - | -- | - | - | -- | ||
![]() SG3L0025FE Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | - | 3.3MHz | 790kHz | Class R | Hammond Power Solutions | SG3L0025FE | Iron | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Unshielded | 83mA | - | - | - | Single Primary/Dual Secondary | 750µH | 14.4 Ohm Max | - | - | 60 @ 790kHz | -- | - | - | - | - | - | 25,000 VA | - | -- | 1 | - | -- | - | - | -- | ||
![]() SG3L0025PE0C Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | N/A | - | 3.3MHz | 790kHz | Class R | Hammond Power Solutions | SG3L0025PE0C | Iron | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | -- | IM | 0.190 Dia x 0.440 L (4.83mm x 11.18mm) | ±5% | Obsolete | Connecting Cable | Molded | - | Unshielded | 83mA | - | - | - | Single Primary/Dual Secondary | 750µH | 14.4 Ohm Max | - | - | 60 @ 790kHz | -- | - | - | - | - | - | 25,000 VA | - | -- | 1 | - | -- | - | - | -- | ||
![]() SK3A0015KB3S Hammond Manufacturing | In Stock | - | - | Through Hole | Axial | Axial | CSA, UL | - | - | 48MHz | 5MHz | Class R | Hammond Power Solutions | SK3A0015KB3S | Iron | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | -- | IM-6-RFCS-40 | 0.190 Dia x 0.447 L (4.83mm x 11.35mm) | ±10% | Obsolete | Connecting Cable | Molded | - | Unshielded | 650mA | - | - | - | Delta Primary/Wye Secondary | 10µH | 730 mOhm Max | - | - | 60 @ 5MHz | -- | - | - | - | - | - | 15,000 VA | - | -- | 3 | - | -- | - | - | -- | ||
![]() SK3A0030KK4S Hammond Manufacturing | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | Class R | Hammond Power Solutions | SK3A0030KK4S | - | - | Ceilling, Floor, Wall | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | Connecting Cable | Distribution | - | - | - | - | - | - | Delta Primary/Wye Secondary | - | - | - | - | - | - | - | - | - | - | - | 30,000 VA | - | - | 3 | - | - | - | - | - |