- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Shipping Restrictions
- Unit Weight
- Height
- Length
- Width
- Mounting Styles
- Operating Frequency
- Primary Voltage Rating
- Secondary Current Rating
Attribute column
Categories
Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Contact Shape | Supplier Device Package | Approvals | Contact Finish Mating | Contact Length-Mating | Contact Materials | Current - Average Rectified (Io) (per Diode) | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | For Use With/Related Products | Insulation Materials | Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Mounting | Power Dissipation (Max) | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Fastening Type | Contact Type | Pitch | Technology | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Row Spacing | Note | Speed | Diode Type | Current - Reverse Leakage @ Vr | Number of Bits | Accessory Type | Contact Termination | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Utilized IC / Part | Input Capacitance (Ciss) (Max) @ Vds | Supplied Contents | Gate Charge (Qg) (Max) @ Vgs | Voltage - DC Reverse (Vr) (Max) | Data Interface | Drain to Source Voltage (Vdss) | Vgs (Max) | Sampling Rate (Per Second) | Number of A/D Converters | Diode Configuration | Input Range | FET Feature | Power (Typ) @ Conditions | Features | Phase | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM063CCC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 160A (Tc) | 10V | - | - | Hammond Power Solutions | DM063CCC | - | Ceiling;Floor;Wall | 250W (Tc) | - | - | -55°C ~ 175°C (TJ) | Tube | TrenchT2™ | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 5 mOhm @ 50A, 10V | 4V @ 250µA | - | 4640pF @ 25V | - | 79nC @ 10V | - | - | 40V | ±20V | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM063KDC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 15A (Tc) | 10V | - | - | Hammond Power Solutions | DM063KDC | - | Ceiling;Floor;Wall | 150W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | TrenchP™ | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | 240 mOhm @ 7A, 10V | 4.5V @ 250µA | - | 3650pF @ 25V | - | 48nC @ 10V | - | - | 150V | ±15V | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM063NNC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 36A (Tc) | - | - | - | Hammond Power Solutions | DM063NNC | - | Ceiling;Floor;Wall | -- | Non-Compliant | - | -- | Tube | PolarHT™ | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 110 mOhm @ 500mA, 10V | -- | - | 2250pF @ 25V | - | 70nC @ 10V | - | - | 300V | - | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM075CC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 2A (Tc) | 10V | - | - | Hammond Power Solutions | DM075CC | - | Ceiling;Floor;Wall | 54W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 6.2 Ohm @ 500mA, 10V | 5.5V @ 250µA | - | 440pF @ 25V | - | 22nC @ 10V | - | - | 800V | ±20V | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM075NJC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 4.4A (Tc) | 10V | - | - | Hammond Power Solutions | DM075NJC | - | Ceiling;Floor;Wall | 42W (Tc) | - | - | -55°C ~ 150°C (TJ) | Tube | HiPerFET™, PolarHT™ | Last Time Buy | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 800 mOhm @ 4A, 10V | 5.5V @ 1mA | - | 1050pF @ 25V | - | 20nC @ 10V | - | - | 500V | ±30V | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM075NNC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 38A (Tc) | - | - | - | Hammond Power Solutions | DM075NNC | - | Ceiling;Floor;Wall | -- | Non-Compliant | - | -- | Tube | -- | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | -- | -- | - | - | - | - | - | - | 150V | - | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM093JCC Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220AB | UL;CSA | - | - | - | - | 27A (Tc) | - | - | - | Hammond Power Solutions | DM093JCC | - | Ceiling;Floor;Wall | -- | - | - | -- | Tube | -- | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | -- | -- | - | - | - | - | - | - | 200V | - | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM093BK Hammond Manufacturing | In Stock | - | - | Through Hole | TO-220-3 | - | TO-220 | UL;CSA | - | - | - | - | 4A (Tc) | 10V | - | - | Hammond Power Solutions | DM093BK | - | Ceiling;Floor;Wall | 80W (Tc) | Non-Compliant | - | -55°C ~ 150°C (TJ) | Tube | -- | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 850 mOhm @ 2A, 10V | 5V @ 250µA | - | 455pF @ 25V | - | 8.3nC @ 10V | - | - | 650V | ±30V | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM093KK Hammond Manufacturing | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | TO-252, (D-Pak) | UL;CSA | - | - | - | - | 15A (Tc) | - | - | - | Hammond Power Solutions | DM093KK | - | Ceiling;Floor;Wall | -- | - | - | -- | Tube | -- | Active | Lugs | - | - | - | - | - | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | -- | -- | - | - | - | - | - | - | 200V | - | - | - | - | - | -- | - | - | 3 | - | - | - | ||
![]() DM118NNC Hammond Manufacturing | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | UL;CSA | Tin | 0.071 (1.80mm) | Copper Alloy | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | Hammond Power Solutions | DM118NNC | -- | Floor | - | - | -- | -40°C ~ 85°C | Bulk | IL-WX | Obsolete | Solder | Header | 26 | - | -- | 2 | Push-Pull | Male Pin | - | - | -- | 0.185 (4.70mm) | Board to Board | All | 0.5A per Contact | 0.031 (0.80mm) | Black | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | 3 | -- | -- | -- | ||
![]() DM145KDC Hammond Manufacturing | In Stock | - | - | Surface Mount | - | Square | - | UL;CSA | Tin | 0.071 (1.80mm) | Brass | - | - | - | - | Polyphenylene Sulfide (PPS) | Hammond Power Solutions | DM145KDC | -- | Floor | - | - | -- | -40°C ~ 85°C | Bulk | IL-WX | Active | Solder | Header | 24 | - | -- | 2 | Push-Pull | Male Pin | - | - | -- | 0.144 (3.66mm) | Board to Board | All | 0.5A per Contact | 0.031 (0.80mm) | Black | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 3 | -- | -- | -- | ||
![]() DM175JCC Hammond Manufacturing | In Stock | - | - | Free Hanging (In-Line) | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | Hammond Power Solutions | DM175JCC | - | Floor | - | - | - | - | Bulk | IL | Active | Lugs | Receptacle | 7 | Brown | - | 1 | Friction Lock | Female Socket | 0.098 (2.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Contacts Not Included | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 3 | - | - | - | ||
![]() DM175JJ Hammond Manufacturing | In Stock | - | - | Surface Mount, Right Angle | - | Square | - | UL;CSA | Tin | 0.071 (1.80mm) | Copper Alloy | - | - | - | - | Polyphenylene Sulfide (PPS), Glass Filled | Hammond Power Solutions | DM175JJ | -- | Floor | - | Compliant | -- | -40°C ~ 85°C | Tape & Reel (TR) | IL-WX | Active | Solder | Header | 8 | - | -- | 2 | Push-Pull | Male Pin | - | - | -- | 0.185 (4.70mm) | Board to Board | All | 0.5A per Contact | 0.031 (0.80mm) | Black | 0.059 (1.50mm) | -- | Shrouded - 4 Wall | Tin | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Solder Retention | 3 | -- | -- | -- | ||
![]() DM220CCC Hammond Manufacturing | In Stock | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | PIC18F818, PIC18F819 | - | Hammond Power Solutions | DM220CCC | - | Floor | - | - | - | - | - | -- | Obsolete | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Daughter Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() DM220JH Hammond Manufacturing | In Stock | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | PIC16F676, PIC16F630 | - | Hammond Power Solutions | DM220JH | - | Floor | - | - | - | - | - | -- | Obsolete | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Daughter Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() DM275JHC Hammond Manufacturing | In Stock | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | Hammond Power Solutions | DM275JHC | - | Floor | - | - | - | - | - | -- | Obsolete | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | ADC1215S105 | - | Board(s) | - | - | SPI | - | - | 105M | 1 | - | 2 Vpp | - | 770mW @ 105MSPS | - | 3 | - | - | - | ||
![]() DM330CCC Hammond Manufacturing | In Stock | - | - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | Hammond Power Solutions | DM330CCC | - | Floor | - | - | - | - | - | * | Active | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | ||
![]() DM440JCC Hammond Manufacturing | In Stock | - | - | Chassis Mount | ADD-A-PAK (3) | - | ADD-A-PAK® | UL;CSA | - | - | - | 80A | - | - | - | - | Hammond Power Solutions | DM440JCC | - | Floor | - | - | - | - | Bulk | -- | Obsolete | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 1200V | - | - | - | - | - | - | - | - | - | - | 1200V | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | 3 | - | - | - | ||
![]() DM440JH Hammond Manufacturing | In Stock | - | - | Chassis Mount | ADD-A-PAK (3) | - | ADD-A-PAK® | UL;CSA | - | - | - | 80A | - | - | - | - | Hammond Power Solutions | DM440JH | - | Floor | - | - | - | - | Bulk | -- | Obsolete | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 1400V | - | - | - | - | - | - | - | - | - | - | 1400V | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | 3 | - | - | - | ||
![]() DM440KK Hammond Manufacturing | In Stock | - | - | Chassis Mount | ADD-A-PAK (3) | - | ADD-A-PAK® | UL;CSA | - | - | - | 80A | - | - | - | - | Hammond Power Solutions | DM440KK | - | Floor | - | - | - | - | Bulk | -- | Obsolete | Pads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 1000V | - | - | - | - | - | - | - | - | - | - | 1000V | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | 3 | - | - | - |