- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Shipping Restrictions
- Unit Weight
- Height
- Length
- Width
- Mounting Styles
- Operating Frequency
- Primary Voltage Rating
- Secondary Current Rating
Attribute column
Categories
Isolation Transformers and Autotransformers, Step Up, Step Down
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Material | Weight | Operating Frequency (Max) | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Number of Outputs | Approval Agency | Physical Dimension | Output Voltage | Element Configuration | Output Current | Output Voltage 1 | Response Time | Max Surge Current | Input Voltage (Max) | Nominal Input Voltage | 1st Connector | 2nd Connector | Operating Frequency-Min | Isolation Voltage | Voltage - Primary | Primary Winding(s) | Output Voltage 2 | Number of Secondary Winding | VA Rating | Number of Primary Winding | Secondary Current | Output Current 1 | Voltage - Secondary | Output Current 2 | Primary Rating | Center Tap Feature 1 | Center Tap Feature 2 | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CV1201200 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | 120 | - | - | - | Steel | 75lbs 34kg | - | - | - | 2002 | CV | - | Obsolete | Not Applicable | Plug | - | - | Isolation | - | 40°C | -40°C | 1200VA | - | 1.2kW | 120V | 1.2kW | - | 10A | - | 120V | - | - | - | - | - | 10A | - | 3 ms | 10A | - | - | NEMA 5-15P | NEMA 5-15R (4) | - | - | 120V | - | - | - | - | - | - | - | 120V | - | - | - | - | - | 228.6mm | - | 257.3mm | No SVHC | RoHS Compliant | - | ||
![]() 130 Signal Transformer | 16 |
| Datasheet | 14 Weeks | - | - | NO | CHASSIS MOUNT | - | - | 5.5lbs 2.5kg | - | - | - | - | EB | yes | Active | Not Applicable | - | EAR99 | - | Autotransformer (Non-Isolated) | - | - | - | 300VA | 8504.31.40.65 | - | - | 300W | unknown | - | - | - | - | UL; CSA; VDE | 71.4mm X 73mm X 85.7mm | - | - | - | 18V | - | - | - | - | NEMA 5-15P | NEMA 5-15R | - | 4000V | 230V | - | 18V | 2 | 130 VA | - | - | 3.6A | 115V | 3.6A | - | NO | NO | - | - | 71.4mm | 73mm | - | ROHS3 Compliant | - | ||
![]() MD-1000-U Triad Magnetics | 2936 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | 22lbs 10kg | - | - | - | 2009 | MD | - | Active | Not Applicable | - | - | - | Isolation, Medical Grade | - | - | - | 1000VA | - | 1kW | - | 1kW | - | 8.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | NEMA 5-15R (2) | - | - | 120V | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() N-55M Triad Magnetics | 56 |
| Datasheet | 17 Weeks | Flanges | - | - | - | - | - | 11lbs 5kg | - | - | - | 2014 | N | yes | Active | Not Applicable | - | EAR99 | - | Isolation | - | - | - | 250VA | 8504.31.40.65 | 250W | - | 250W | - | 2.17A | - | - | - | - | L100.0XB127.0XH117.47 (mm) | - | Single | - | 115V | - | - | 115V | - | NEMA 1-15P | NEMA 1-15R | - | 1500V | 115V | - | - | 1 | 250 VA | 1 | - | - | - | - | - | NO | NO | - | 63.5mm | 100mm | 71.43mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CV120600 Hammond Manufacturing | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Steel | 53lbs 24kg | - | - | - | 2002 | CV | - | Obsolete | Not Applicable | Plug | - | - | Isolation | -15Ohm | 40°C | -40°C | 600VA | - | 600W | 120V | 600W | - | 5A | - | 120V | - | - | - | - | - | 5A | - | 3 ms | 5A | - | - | NEMA 5-15P | NEMA 5-15R (4) | - | - | 120V | - | - | - | - | - | - | - | 120V | - | - | - | - | - | 228.6mm | - | 257.3mm | No SVHC | RoHS Compliant | - | ||
![]() N-57MG Triad Magnetics | 2994 |
| Datasheet | 17 Weeks | Flanges | - | - | - | - | - | 24lbs 10.9kg | - | - | - | 2006 | N | - | Active | Not Applicable | - | - | - | Isolation | - | - | - | 500VA | - | 500W | 115V | 500W | - | 4.35A | - | - | - | - | - | 115V | Single | 4.35A | - | - | - | - | 115V | NEMA 5-15P | NEMA 5-15R | - | - | 115V | - | - | - | - | - | 4.35A | - | 115V | - | - | - | - | - | 1.56mm | - | 4.5mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DU-7.5 Signal Transformer | 909 |
| - | 14 Weeks | - | - | - | - | - | - | 105lbs 47.6kg | - | - | - | - | DU | - | Active | Not Applicable | - | EAR99 | - | Isolation | - | - | - | 7500VA | 8504.32.00.00 | - | - | 7.5kW | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | - | 1 | 7500 VA | - | - | 31A | 104V 110V 120V 208V 220V 230V 240V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 110 Signal Transformer | 7 |
| - | 14 Weeks | - | - | NO | CHASSIS MOUNT | - | - | 1.5lbs 680.4g | - | - | - | - | EB | - | Active | Not Applicable | - | EAR99 | - | Autotransformer (Non-Isolated) | - | - | - | 100VA | 8504.31.40.65 | - | - | 100W | unknown | - | - | - | - | - | 47.6mm X 60.3mm X 63.5mm | - | - | - | 115V | - | - | 230V | - | NEMA 5-15P | NEMA 5-15R | - | - | 230V | - | - | - | 100 VA | - | - | - | 115V | - | - | - | - | - | - | 47.6mm | 60.3mm | - | ROHS3 Compliant | - | ||
![]() HS20F750B SolaHD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | HS20 | - | Active | 1 (Unlimited) | - | - | - | Isolation | - | - | - | 750VA | - | 750W | - | - | - | 46.8A | - | - | - | - | - | 16V | - | 46.8A | - | - | - | - | 240V | - | - | - | - | 120V 240V | - | - | - | - | - | - | - | - | - | - | - | - | - | 254mm | - | 152mm | - | RoHS Compliant | - | ||
![]() HS20F500B SolaHD | In Stock | - | Datasheet | - | - | 120 | - | - | - | - | - | - | - | - | 2008 | HS20 | - | Active | 1 (Unlimited) | - | - | - | Isolation | - | - | - | 500VA | - | 500W | - | - | - | 31.2A | 60Hz | - | - | CSA, UL | - | 16V | - | 31.2A | - | - | - | - | 240V | - | - | - | - | 120V 240V | - | - | - | - | - | - | - | - | - | - | - | - | - | 254mm | - | 152mm | - | RoHS Compliant | - | ||
![]() 168C Hammond Manufacturing | 8 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 6.5lbs 2.9kg | - | - | - | - | 168 | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Autotransformer (Non-Isolated) | - | - | - | 350VA | - | 350W | - | 350W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | 115V | - | - | - | - | - | - | - | 85V 95V 105V 110V 115V 125V | - | - | - | - | - | 96.8mm | 79.5mm | 101.6mm | - | ROHS3 Compliant | - | ||
![]() N-255MG Triad Magnetics | 2546 |
| Datasheet | 17 Weeks | Flanges | - | - | - | 6 | - | 11lbs 5kg | - | - | - | 2005 | N | - | Active | Not Applicable | - | - | - | Isolation | - | - | - | 250VA | - | 500W | 230V | 250W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NEMA 6-15P | NEMA 5-15R | - | - | 230V | - | - | - | - | - | - | - | 115V | - | - | - | - | - | 63.5mm | - | 71.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() 168B Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | 4.3lbs 2kg | - | - | Bulk | - | 168 | - | Active | 1 (Unlimited) | Quick Connect | - | - | Autotransformer (Non-Isolated) | - | - | - | 200VA | - | 200W | - | 200W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Wire Leads | Wire Leads | - | - | 115V | - | - | - | - | - | - | - | 85V 95V 105V 110V 115V 125V | - | - | - | - | - | 96.8mm | 79.5mm | 82.6mm | - | ROHS3 Compliant | - | ||
![]() N-51X Triad Magnetics | 47 |
| Datasheet | 17 Weeks | Flanges, Panel | - | - | - | 4 | - | 1.7lbs 771.1g | - | 115V | - | 2006 | N | - | Active | Not Applicable | Wire Leads | - | - | Isolation | - | - | - | 35VA | - | 35W | 115V | 35W | - | 300mA | - | - | - | UL | - | 115V | Single | 300mA | - | - | - | - | 115V | Wire Leads | Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.9374mm | 53.975mm | 93.6498mm | - | ROHS3 Compliant | Lead Free | ||
![]() N-2X Triad Magnetics | 77 |
| Datasheet | 17 Weeks | - | 100 | - | - | - | - | 2.1lbs 952.5g | - | - | - | 2008 | N | - | Active | Not Applicable | - | - | Wire Leads | Autotransformer (Non-Isolated) | - | - | - | 100VA | - | 100W | - | 100W | - | 870mA | 60Hz | - | - | - | - | 115V | - | 870mA | - | - | - | - | - | Wire Leads | Wire Leads | - | - | 230V | - | - | - | - | - | - | - | - | - | - | - | - | 52.4mm | 66.675mm | - | 101.6mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() SU-2 Signal Transformer | 2830 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | 56lbs 25.4kg | - | - | - | - | SU | - | Active | Not Applicable | - | EAR99 | - | Isolation | - | - | - | 2000VA | 8504.32.00.00 | - | - | 2kW | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | Screw Terminal | - | - | 104V 110V 120V 208V 220V 230V 240V | - | - | 1 | 2000 VA | - | - | 4.5A | 208V 220V 240V 416V 440V 460V 480V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ES5H25S SolaHD | In Stock | - | Datasheet | - | External | 120 | - | - | - | - | 115.212462kg | - | - | - | 2012 | ES5 | - | Active | 1 (Unlimited) | - | - | - | Isolation | - | - | - | - | - | 25kW | - | - | - | 208A | 60Hz | - | - | - | - | - | - | 208A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 711.2mm | - | 406.4mm | - | RoHS Compliant | - | ||
![]() HS22F500B SolaHD | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | Isolation | - | - | - | 500VA | - | 500W | - | - | - | 20.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240V 480V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SU-1/4 Signal Transformer | 2298 |
| Datasheet | 16 Weeks | - | - | NO | CHASSIS MOUNT | - | - | 12lbs 5.4kg | 0.5kHz | - | - | - | SU | - | Active | Not Applicable | - | EAR99 | - | Isolation | - | - | - | 250VA | 8504.31.40.65 | - | - | 250W | unknown | - | - | - | - | - | 134.9mm X 107.9mm X 133.4mm | - | - | - | 240V | - | - | - | - | Screw Terminal | Screw Terminal | 0.05kHz | 2500V | 104V 110V 120V 208V 220V 230V 240V | - | - | 2 | 250 VA | - | - | 0.55A | 208V 220V 240V 416V 440V 460V 480V | - | DUAL 104/110/120V | NO | NO | - | - | 134.9mm | 107.9mm | - | ROHS3 Compliant | - | ||
![]() HS19B100 SolaHD | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2.585477kg | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | Isolation | - | - | - | 100VA | - | 100W | - | - | - | 8.33A | - | - | - | - | - | 12V | - | 8.33A | - | - | - | - | 240V | - | - | - | - | 120V 240V | Dual | - | - | - | - | 4.16A | - | - | - | - | - | - | - | 76.2mm | 152.4mm | 101.6mm | - | RoHS Compliant | - |