- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Shielding | Depth | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Max DC Current | Power - Max | Lead/Base Style | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DST7-120B60 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.1lbs 499g | Bulk | 2009 | Split Bobbin Plug-In | 66.80mm Lx55.63mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 36W | 36W | - | - | PC Pin | UL; CSA | L66.8XB55.63XH39.62 (mm) | 2500Vrms | 300mA | - | 36VA | - | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 36 VA | 39.62mm | - | 66.8mm | 55.63mm | RoHS Compliant | ||
![]() DST3-10B1 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.25lb 113.4g | - | 2007 | Split Bobbin Plug-In | 35.05mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 2.4W | 2.4W | Unshielded | - | PC Pin | UL; CSA | L35.05XB28.7XH30.23 (mm) | 2500Vrms | 250mA | - | 2.4VA | - | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 2.4 VA | 30.23mm | - | 35.05mm | 28.7mm | RoHS Compliant | ||
![]() DST3-48B29 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.25lb 113.4g | Bulk | 2009 | Split Bobbin Plug-In | 35.05mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | 2.4W | - | - | PC Pin | UL; CSA | 35.052mm X 28.702mm X 30.226mm | 2500Vrms | 50mA | - | 2.4VA | - | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 2.4 VA | 30.23mm | - | 35.052mm | 28.702mm | RoHS Compliant | ||
![]() ST7-20B54 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 1.1lbs 499g | Bulk | 2009 | Split Bobbin Plug-In | 66.80mm Lx55.63mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 36W | 36W | - | - | PC Pin | UL; CSA | L66.8XB55.63XH39.62 (mm) | 2500Vrms | 1.8A | - | 36VA | - | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 36 VA | 39.62mm | - | 66.8mm | 55.63mm | RoHS Compliant | ||
![]() PC-40-20B60 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.157lb 71.21g | - | 2009 | PC Plug-In | 25.40mm Lx34.93mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 1W | 1W | - | - | PC Pin | UL; CSA | L25.4XB34.92XH21.08 (mm) | 1500Vrms | 20mA | - | 1VA | - | 20V | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 1 VA | 830μm | 21.08mm | 25.4mm | 34.92mm | RoHS Compliant | ||
![]() PC-34-125B22 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | 0.313lb 141.97g | - | 2009 | PC Plug-In | 41.28mm Lx31.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 4.4W | 4.4W | Unshielded | 31.75mm | PC Pin | UL; CSA | L41.27XB31.75XH34.92 (mm) | 1500Vrms | 125mA | 125mA | 4.4VA | PC Pin | 17V | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 4.4 VA | 1.375mm | 34.93mm | 41.27mm | - | RoHS Compliant | ||
![]() ST6-56B36 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.8lb 362.87g | Bulk | 2009 | Split Bobbin Plug-In | 57.15mm Lx47.24mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 20W | 20W | - | - | PC Pin | UL; CSA | L57.15XB47.24XH36.58 (mm) | 2500Vrms | 350mA | - | 20VA | - | 28V | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 20 VA | 36.58mm | - | 57.15mm | 47.24mm | RoHS Compliant | ||
![]() DST5-56B35 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.7lb 317.51g | Bulk | 2009 | Split Bobbin Plug-In | 47.24mm Lx39.62mm W | Active | - | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | 12W | - | - | PC Pin | UL; CSA | 47.244mm X 39.624mm X 36.576mm | 2500Vrms | 220mA | - | 12VA | - | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 12 VA | 36.58mm | - | 47.244mm | 39.624mm | RoHS Compliant | ||
![]() DST5-20B15 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.7lb 317.51g | Bulk | 2009 | Split Bobbin Plug-In | 47.24mm Lx39.62mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | 12W | - | - | PC Pin | UL; CSA | 47.244mm X 39.624mm X 36.576mm | 2500Vrms | 1.2A | - | 12VA | - | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 12 VA | 36.58mm | - | 47.244mm | 39.624mm | RoHS Compliant | ||
![]() PC-16-75B9 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.188lb 85.28g | - | 2009 | PC Plug-In | 34.93mm Lx28.58mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 1.2W | 1.2W | - | - | PC Pin | UL; CSA | L34.92XB28.57XH30.18 (mm) | 1500Vrms | 75mA | - | 1.2VA | - | 8V | 115V | Single | No | Parallel 8V Series 16V | 8V | Dual | - | 1.2 VA | 1.188mm | 30.18mm | 34.92mm | 28.57mm | RoHS Compliant | ||
![]() DST2-16B43 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.17lb 77.11g | Bulk | 2009 | Split Bobbin Plug-In | 28.70mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | 1.1W | - | - | PC Pin | UL; CSA | 28.702mm X 28.702mm X 23.876mm | 2500Vrms | 70mA | - | 1.1VA | - | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 1.1 VA | 23.88mm | 23.86mm | 28.702mm | 28.702mm | RoHS Compliant | ||
![]() PC-34-700B24 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 24W | 24W | - | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 1.4A | - | 24VA | - | 17V | 115V | Single | No | Parallel 17V Series 34V | 17V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() PC-56-420B32 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 420mA | - | 24VA | - | 28V | 115V | Single | No | Parallel 28V Series 56V | 28V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() DST4-28B22 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 0.44lb 199.58g | Bulk | 2009 | Split Bobbin Plug-In | 41.40mm Lx33.27mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 6W | 6W | - | 33.3mm | PC Pin | UL; CSA | 41.402mm X 33.274mm X 33.274mm | 2500Vrms | 200mA | - | 6VA | PC Pin | 14V | 115V 230V | Dual | No | Parallel 14V Series 28V | 14V | - | 2 | 6 VA | 33.27mm | - | 41.402mm | 33.274mm | RoHS Compliant | ||
![]() DST4-20B14 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 0.44lb 199.58g | Bulk | 2009 | Split Bobbin Plug-In | 41.40mm Lx33.27mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | - | 6W | 6W | - | 33.3mm | PC Pin | UL; CSA | 41.402mm X 33.274mm X 33.274mm | 2500Vrms | 300mA | - | 6VA | PC Pin | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 6 VA | 33.27mm | - | 41.402mm | 33.274mm | RoHS Compliant | ||
![]() PC-28-800B52 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 1.6A | - | 24VA | - | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() 62003 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.157lb 71.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | 1.6VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Single, Multiple Taps | - | - | - | 17.00mm | - | - | ROHS3 Compliant | ||
![]() 62040 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.477lb 216.36g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | 10VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Single, Multiple Taps | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 62023 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.254lb 115.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | 5VA | - | - | 115V 230V | Dual | No | Parallel 15V Series 30V | - | Single, Multiple Taps | - | - | - | 18.00mm | - | - | ROHS3 Compliant | ||
![]() XF-10212 Amgis, LLC | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount | - | - | 0.254lb 115.21g | - | 2011 | - | 47.00mm Dia | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | 5VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Dual | - | - | - | 18.00mm | - | - | ROHS3 Compliant |