- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Shielding | Depth | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Inductance | DC Resistance (DCR) | Max DC Current | Power - Max | Lead/Base Style | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC-20-500B15 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.563lb 255.37g | - | 2009 | PC Plug-In | 47.63mm Lx36.53mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 10W | 10W | - | - | PC Pin | UL; CSA | L47.62XB36.53XH41.27 (mm) | 1500Vrms | 1A | - | - | - | 10VA | - | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 10 VA | 1.625mm | 41.28mm | 47.62mm | 36.53mm | RoHS Compliant | ||
![]() ST6-36B28 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.8lb 362.87g | Bulk | 2009 | Split Bobbin Plug-In | 57.15mm Lx47.24mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | 20W | - | - | PC Pin | UL; CSA | 57.15mm X 47.244mm X 36.576mm | 2500Vrms | 1.1A | - | - | - | 20VA | - | 18V | 115V | Single | No | Parallel 18V Series 36V | 18V | Dual | - | 20 VA | 36.58mm | - | 57.15mm | 47.244mm | RoHS Compliant | ||
![]() PC-12-350B6 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 6 | 0.313lb 141.97g | - | 2009 | PC Plug-In | 41.28mm Lx31.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 4.4W | 4.4W | - | 31.75mm | PC Pin | UL; CSA | L41.27XB31.75XH34.92 (mm) | 1500Vrms | 350mA | - | - | - | 4.4VA | PC Pin | - | 115V | Single | No | Parallel 6.3V Series 12.6V | - | Dual | - | 4.4 VA | 1.375mm | 34.93mm | 41.27mm | - | RoHS Compliant | ||
![]() ST4-10B2 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.44lb 199.58g | Bulk | 2009 | Split Bobbin Plug-In | 41.40mm Lx33.27mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 6W | 6W | - | - | PC Pin | UL; CSA | 41.402mm X 33.274mm X 33.274mm | 2500Vrms | 1.2A | - | - | - | 6VA | - | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 6 VA | 33.27mm | - | 41.402mm | 33.274mm | RoHS Compliant | ||
![]() DST2-10B41 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.17lb 77.11g | - | 2007 | Split Bobbin Plug-In | 28.70mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 1.1W | 1.1W | Unshielded | - | PC Pin | UL; CSA | 28.702mm X 28.702mm X 23.876mm | 2500Vrms | 110mA | - | - | - | 1.1VA | - | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 1.1 VA | 23.88mm | 23.86mm | 28.702mm | 28.702mm | RoHS Compliant | ||
![]() PC-28-160B50 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.313lb 141.97g | - | 2009 | PC Plug-In | 41.28mm Lx31.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 4.4W | 4.4W | - | - | PC Pin | UL; CSA | L41.27XB31.75XH34.92 (mm) | 1500Vrms | 160mA | - | - | - | 4.4VA | - | 14V | 115V | Single | No | Parallel 14V Series 28V | 14V | Dual | - | 4.4 VA | 1.375mm | 34.93mm | 41.27mm | 31.75mm | RoHS Compliant | ||
![]() PC-120-200B40 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 200mA | - | - | - | 24VA | - | 60V | 115V | Single | No | Parallel 60V Series 120V | 60V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() PC-20-1200B16 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 24W | 24W | Unshielded | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 1.2A | - | - | 1.2A | 24VA | - | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() XF-00100-2012 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | - | 2.4lbs 1.1kg | - | 2015 | - | 96.52mm Dia | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | - | 100VA | - | - | 117V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | 45.72mm | - | - | ROHS3 Compliant | ||
![]() FS48-250-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() CTX03-18839-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | 11.669996g | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 μH | 30mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 62011 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.197lb 89.36g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | - | 3.2VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Single, Multiple Taps | - | - | - | 17.50mm | - | - | ROHS3 Compliant | ||
![]() DST3-120B37 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.25lb 113.4g | Bulk | 2009 | Split Bobbin Plug-In | 35.05mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 2.4W | 2.4W | - | - | PC Pin | UL; CSA | L35.05XB28.7XH30.23 (mm) | 2500Vrms | 20mA | - | - | - | 2.4VA | - | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 2.4 VA | 30.23mm | - | 35.05mm | 28.7mm | RoHS Compliant | ||
![]() DST3-56B33 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.25lb 113.4g | Bulk | 2009 | Split Bobbin Plug-In | 35.05mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 2.4W | 2.4W | - | - | PC Pin | UL; CSA | 35.052mm X 28.702mm X 30.226mm | 2500Vrms | 45mA | - | - | - | 2.4VA | - | 28V | 115V 230V | Dual | No | Parallel 28V Series 56V | 28V | - | 2 | 2.4 VA | 30.23mm | - | 35.052mm | 28.702mm | RoHS Compliant | ||
![]() PC-24-450B19 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.563lb 255.37g | - | 2009 | PC Plug-In | 47.63mm Lx36.53mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 10W | 10W | - | - | PC Pin | UL; CSA | L47.62XB36.53XH41.27 (mm) | 1500Vrms | 450mA | - | - | - | 10VA | - | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 10 VA | 1.625mm | 41.28mm | 47.62mm | 36.53mm | RoHS Compliant | ||
![]() LP34-340B12 Pulse Electronics Power | In Stock | - | Datasheet | - | Plug-In, Through Hole | Through Hole | - | 8 | 0.688lb 312.07g | Bulk | 2009 | Low Profile Plug-In | 63.50mm Lx50.80mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | PARALLEL CONNECTED | - | - | 12W | - | 50.8mm | PC Pin | UL; CSA | - | 1500Vrms | 340mA | - | - | - | 12VA | PC Pin | 17V | - | Dual | No | Parallel 17V Series 34V | 17V | - | 2 | 12 VA | 27.05mm | - | 63.5mm | - | RoHS Compliant | ||
![]() DST2-24B45 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | DIP | 8 | 0.17lb 77.11g | Bulk | 2009 | Split Bobbin Plug-In | 28.70mm Lx28.70mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 1.1W | 1.1W | - | 28.7mm | PC Pin | UL; CSA | - | 2500Vrms | 45mA | - | - | - | 1.1VA | PC Pin | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 1.1 VA | 23.88mm | 23.86mm | - | - | RoHS Compliant | ||
![]() PC-24-1000B20 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 24W | 24W | Unshielded | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 1A | - | - | 1A | 24VA | - | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() PC-40-600B28 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.75lb 340.19g | - | 2009 | PC Plug-In | 41.28mm Lx57.15mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 24W | 24W | - | - | PC Pin | UL; CSA | L41.27XB57.15XH34.92 (mm) | 1500Vrms | 1.2A | - | - | - | 24VA | - | 20V | 115V | Single | No | Parallel 20V Series 40V | 20V | Dual | - | 24 VA | 1.375mm | 34.93mm | 41.27mm | 57.15mm | RoHS Compliant | ||
![]() 62035 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | - | 0.32lb 145.15g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | - | 7VA | - | - | 115V 230V | Dual | No | Parallel 22V Series 44V | - | Single, Multiple Taps | - | - | - | - | - | - | ROHS3 Compliant |