- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Power - Max | Lead/Base Style | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62011 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 0.197lb 89.36g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 3.2VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Single, Multiple Taps | - | - | - | 17.50mm | - | - | ROHS3 Compliant | ||
![]() 62021 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 0.254lb 115.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 5VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Single, Multiple Taps | - | - | - | 18.00mm | - | - | ROHS3 Compliant | ||
![]() 62010 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 0.197lb 89.36g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 3.2VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Single, Multiple Taps | - | - | - | 17.50mm | - | - | ROHS3 Compliant | ||
![]() DST6-10B4 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.8lb 362.87g | Bulk | 2009 | Split Bobbin Plug-In | 57.15mm Lx47.24mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | 20W | - | PC Pin | UL; CSA | 57.15mm X 47.244mm X 36.576mm | 2500Vrms | 2A | 20VA | - | 5V | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 20 VA | 36.58mm | - | 57.15mm | 47.244mm | RoHS Compliant | ||
![]() DST7-12B52 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 1.1lbs 499g | - | 2007 | Split Bobbin Plug-In | 66.80mm Lx55.63mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 36W | 36W | - | PC Pin | UL; CSA | 66.802mm X 55.626mm X 39.624mm | 2500Vrms | 2.85A | 36VA | - | 6.3V | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | 6.3V | - | 2 | 36 VA | 39.62mm | - | 66.802mm | 55.626mm | RoHS Compliant | ||
![]() DST6-20B16 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.8lb 362.87g | Bulk | 2009 | Split Bobbin Plug-In | 57.15mm Lx47.24mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 20W | 20W | - | PC Pin | UL; CSA | L57.15XB47.24XH36.58 (mm) | 2500Vrms | 1A | 20VA | - | 10V | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 20 VA | 36.58mm | - | 57.15mm | 47.24mm | RoHS Compliant | ||
![]() PC-10-1000B3 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.563lb 255.37g | - | 2009 | PC Plug-In | 47.63mm Lx36.53mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | 8504.31.40.35 | 10W | 10W | - | PC Pin | UL; CSA | L47.62XB36.53XH41.27 (mm) | 1500Vrms | 1A | 10VA | - | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 10 VA | 1.625mm | 41.28mm | 47.62mm | 36.53mm | RoHS Compliant | ||
![]() DST6-120B40 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.8lb 362.87g | Bulk | 2009 | Split Bobbin Plug-In | 57.15mm Lx47.24mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 20W | 20W | - | PC Pin | UL; CSA | 57.15mm X 47.244mm X 36.576mm | 2500Vrms | 160mA | 20VA | - | 60V | 115V 230V | Dual | No | Parallel 60V Series 120V | 60V | - | 2 | 20 VA | 36.58mm | - | 57.15mm | 47.244mm | RoHS Compliant | ||
![]() PC-10-440B2 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.313lb 141.97g | - | 2009 | PC Plug-In | 41.28mm Lx31.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 4.4W | 4.4W | - | PC Pin | UL; CSA | L41.27XB31.75XH34.92 (mm) | 1500Vrms | 440mA | 4.4VA | - | 5V | 115V | Single | No | Parallel 5V Series 10V | 5V | Dual | - | 4.4 VA | 1.375mm | 34.93mm | 41.27mm | 31.75mm | RoHS Compliant | ||
![]() DST5-36B27 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.7lb 317.51g | Bulk | 2009 | Split Bobbin Plug-In | 47.24mm Lx39.62mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | 8504.31.40.35 | 12W | 12W | - | PC Pin | UL; CSA | L47.24XB39.62XH36.58 (mm) | 2500Vrms | 350mA | 12VA | - | 18V | 115V 230V | Dual | No | Parallel 18V Series 36V | 18V | - | 2 | 12 VA | 36.58mm | - | 47.24mm | 39.62mm | RoHS Compliant | ||
![]() ST5-24B19 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6 | 0.7lb 317.51g | Bulk | 2009 | Split Bobbin Plug-In | 47.24mm Lx39.62mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | - | 8504.31.40.35 | 12W | 12W | 39.6mm | PC Pin | UL; CSA | - | 2500Vrms | 1A | 12VA | PC Pin | 12V | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | 12 VA | 36.58mm | - | 47.244mm | - | RoHS Compliant | ||
![]() PC-20-220B14 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6 | 0.313lb 141.97g | - | 2009 | PC Plug-In | 41.28mm Lx31.75mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED | - | 4.4W | 4.4W | 31.75mm | PC Pin | UL; CSA | L41.27XB31.75XH34.92 (mm) | 1500Vrms | 220mA | 4.4VA | PC Pin | 10V | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 4.4 VA | 1.375mm | 34.93mm | 41.27mm | - | RoHS Compliant | ||
![]() DST4-24B18 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 0.44lb 199.58g | Bulk | 2009 | Split Bobbin Plug-In | 41.40mm Lx33.27mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 6W | 6W | - | PC Pin | UL; CSA | L41.4XB33.27XH33.27 (mm) | 2500Vrms | 250mA | 6VA | - | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 6 VA | 33.27mm | - | 41.4mm | - | RoHS Compliant | ||
![]() XF-00160-2024 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | 3.6lbs 1.6kg | - | 2015 | - | 101.60mm Dia | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 160VA | - | - | 117V | Dual | No | Parallel 24V Series 48V | - | Dual | - | - | - | 55.88mm | - | - | ROHS3 Compliant | ||
![]() XF-00225-2030 Amgis, LLC | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | - | 5.1lbs 2.3kg | - | 2015 | - | 116.84mm Dia | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 225VA | - | - | 117V | Dual | No | Parallel 30V Series 60V | - | Dual | - | - | - | 55.88mm | - | - | ROHS3 Compliant | ||
![]() 62004 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 0.157lb 71.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 1.6VA | - | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Single, Multiple Taps | - | - | - | 17.00mm | - | - | ROHS3 Compliant | ||
![]() 62025 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 0.254lb 115.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 5VA | - | - | 115V 230V | Dual | No | Parallel 22V Series 44V | - | Single, Multiple Taps | - | - | - | 18.00mm | - | - | ROHS3 Compliant | ||
![]() 62000 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 0.157lb 71.21g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 1.6VA | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | Dual | - | - | - | 17.00mm | - | - | ROHS3 Compliant | ||
![]() 62081 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | - | 1.5lbs 680.4g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | 50VA | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Single, Multiple Taps | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() FS20-300-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |