- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Frequency (Max) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Frequency | Base Part Number | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Output Voltage | Max Output Current | Output Power | Power - Max | Lead/Base Style | Output Voltage 1 | Nominal Input Voltage | Operating Frequency-Min | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E200 SolaHD | In Stock | - | Datasheet | - | Panel | Chassis Mount | 120 | - | 4.54kg | - | Bulk | - | SBE | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 200W | - | - | 60Hz | - | Solder, Quick Connect | cULus | - | - | 120V | - | - | 200VA | - | - | 480V | - | - | Dual, Multiple Taps | Yes | - | - | Single | - | - | 121.666mm | - | 98.806mm | 114.3mm | - | Unknown | RoHS Compliant | - | ||
![]() F10-1200-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2006 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F56-110-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F12-2850-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS12-1600-C2-B Triad Magnetics | 18 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F48-125-C2-B Triad Magnetics | 20 |
| Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FS56-350-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() F16-1250-C2-B Triad Magnetics | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BV030-7300.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 2W | - | - | - | PC Pin | - | - | - | - | 83mA | - | 2VA | - | - | - | - | 115V | Single | No | Parallel 12V Series 24V | - | Dual | - | - | 1.06mm | 27.00mm | 32.5mm | 27.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() XF-10237 Amgis, LLC | In Stock | - | Datasheet | 14 Weeks | - | Chassis Mount | - | - | 0.856lb 388.28g | - | - | 2011 | - | 58.00mm Dia | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 4000Vrms | - | - | - | 25VA | - | - | - | - | 115V 230V | Dual | No | Parallel 9V Series 18V | - | Dual | - | - | - | 34.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0600MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | 11lbs 5kg | - | - | 2003 | MD | 150.00mm Diax70.00mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 5000Vrms | - | - | - | 600VA | - | - | - | - | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Single, Multiple Taps | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IF-10-16 Signal Transformer | 29 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | 11lbs 5kg | - | - | 2009 | IF | 67.60mm Lx57.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 10W | - | - | - | PC Pin | UL; CSA; VDE | 67.6mm X 57mm X 22.6mm | 4000Vrms | - | 1.25A | - | 10VA | - | 8V | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 10 VA | 22.6mm | 22.60mm | 67.6mm | 57mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 0400MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | 7.5lbs 3.4kg | - | - | 2003 | MD | 132.00mm Diax64.00mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 5000Vrms | - | - | - | 400VA | - | - | - | - | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Single, Multiple Taps | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BV054-5190.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.133lb 60.33g | - | - | - | - | 57.00mm Lx48.00mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 16W | - | - | - | PC Pin | - | - | - | - | 1.777A | - | 16VA | - | - | - | - | 230V | Single | No | 9V | - | Single | - | - | 1.54mm | 39.00mm | 57mm | 48mm | - | - | RoHS Compliant | Lead Free | ||
![]() BV054-5389.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | 0.133lb 60.33g | - | - | - | - | 65.00mm Lx51.00mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | 16W | - | - | - | PC Pin | - | - | - | - | 1.332A | - | 16VA | - | - | - | - | 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | 1.53mm | 38.80mm | 65mm | 51mm | - | - | RoHS Compliant | Lead Free | ||
![]() A41-43-10L Signal Transformer | 29 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | 1.6lbs 725.7g | - | - | 2009 | All-4-One⢠| 79.40mm Lx54.40mm W | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | 43W | - | - | - | Wire Leads | - | - | 4000Vrms | - | 4.3A | - | 43VA | - | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Dual | - | - | - | 68.20mm | 79.4mm | 54.4mm | - | - | ROHS3 Compliant | - | ||
![]() DPC-10-2400 Signal Transformer | 64 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | 0.75lb 340.19g | 0.5kHz | - | 2009 | DPC | 41.30mm Lx57.20mm W | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | OPERATING FREQUENCY: 50-500 HZ | 8504.31.40.35 | - | 24W | - | - | - | PC Pin | UL; CSA | - | 1500Vrms | - | 2.4A | 24W | 24VA | - | 5V | - | 0.05kHz | 115V 230V | Dual | No | Parallel 5V Series 10V | 5V | - | 2 | 24 VA | 34.9mm | 34.93mm | 41.3mm | 57.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ST7-24B55 Pulse Electronics Power | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | - | 6 | 1.1lbs 499g | - | Bulk | 2009 | Split Bobbin Plug-In | 66.80mm Lx55.63mm W | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | PARALLEL CONNECTED; HIGH ISOLATION | - | 36W | 36W | 55.6mm | - | - | PC Pin | UL; CSA | - | 2500Vrms | - | 1.5A | - | 36VA | PC Pin | 12V | - | - | 115V | Single | No | Parallel 12V Series 24V | 12V | Dual | - | - | 39.62mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() TX12-8V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | - | - | 2000 | TX | 50.80mm Lx50.80mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | - | - | - | 12W | - | - | TX12 | PC Pin | - | - | 2000Vrms | - | 1.5A | - | 12VA | - | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Dual | - | - | 26.7mm | 27.18mm | 50.8mm | 50.8mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DP241-5-10A21 Pulse Electronics Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | 0.7lb 317.51g | - | Bulk | 2009 | Chassis-Tran | 71.37mm Lx41.40mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | HIGH ISOLATION | - | 12W | 12W | - | - | - | Solder, Quick Connect | UL; CSA | L71.37XB35.05XH41.4 (mm) | 2500Vrms | - | 1.2A | - | 12VA | - | 10V | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | 12 VA | - | 35.05mm | 71.37mm | 35.05mm | No | - | RoHS Compliant | - |