- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Output Power | Power - Max | Output Voltage 1 | Isolation Voltage | Transformer Type | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Primary Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DP241-5-10A21 Pulse Electronics Power | In Stock | - | Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 0.7lb 317.51g | Bulk | 2009 | Chassis-Tran | 71.37mm Lx41.40mm W | Active | 1 (Unlimited) | Quick Connect | EAR99 | Laminated Core | HIGH ISOLATION | - | 12W | 12W | - | - | - | Solder, Quick Connect | UL; CSA | L71.37XB35.05XH41.4 (mm) | 2500Vrms | 1.2A | - | 12VA | 10V | - | - | 115V 230V | Dual | Yes | 10V | - | Single | - | 12 VA | - | - | 35.05mm | 71.37mm | 35.05mm | No | RoHS Compliant | - | ||
![]() A41-80-24A27 Pulse Electronics Power | In Stock | - | Datasheet | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | 8 | 2.8lbs 1.3kg | - | 2007 | International High Power | 63.50mm Lx77.47mm W | Active | 1 (Unlimited) | Solder | EAR99 | Laminated Core | - | - | 80W | 80W | 77.5mm | - | - | Solder, Quick Connect | UL; CSA; TUV | 63.5mm X 60.325mm X 76.2mm | - | 3.3A | - | 80VA | 12V | 4000V | - | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | - | - | 77.47mm | 60.32mm | 63.5mm | 60.325mm | - | RoHS Compliant | - | ||
![]() 0800MD-1-003 Talema Group LLC | In Stock | - | Datasheet | 18 Weeks | - | Chassis Mount | - | - | - | - | 14lbs 6.4kg | - | 2003 | MD | 165.00mm Diax72.00mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | Wire Leads | - | - | 5000Vrms | - | - | 800VA | - | - | - | 100V 120V 200V 240V | Dual, Multiple Taps | No | Parallel 120V Series 240V | - | Single, Multiple Taps | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HS12F7.5AS SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | 7500VA | - | - | - | - | Dual, Multiple Taps | No | 120V 240V | - | Dual | - | - | - | - | - | - | - | - | - | - | ||
![]() ST5073 Pulse Electronics Network | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | EAR99 | - | - | - | - | - | - | - | - | - | CSA; UL; TUV; BABT | 8.89mm X 12.827mm X 6.8326mm | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | - | - | 6.8326mm | - | 8.89mm | 12.827mm | - | RoHS Compliant | - | ||
![]() E050JN SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | 120 | - | - | - | - | - | - | SBE | 110.70mm Lx86.10mm W | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | 50W | - | - | - | 60Hz | Solder, Quick Connect | - | - | - | - | - | 50VA | - | - | - | - | Single, Multiple Taps | No | - | - | Single, Multiple Taps | - | - | - | 110.744mm | 75.20mm | - | - | - | RoHS Compliant | - | ||
![]() 70015K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | - | - | 0.197lb 89.36g | - | 2012 | 7XXXX | 44.70mm Lx44.70mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | PC Pin | - | - | 4000Vrms | - | - | 3.2VA | - | - | - | 115V 230V | Dual | No | Parallel 22V Series 44V | - | Dual | - | - | - | - | 19.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL2-25-24 Signal Transformer | 196 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 1.3lbs 589.7g | - | 2009 | CL2 | 71.40mm Lx54.40mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | - | 8504.31.40.35 | - | 25W | - | - | 60Hz | Solder, Quick Connect | UL | 71.4mm X 47.6mm X 58.7mm | 4000Vrms | 1.05A | - | 25VA | 24V | - | - | 115V 230V | Dual | No | 24V | - | Single | - | 25 VA | - | 58.7mm | 58.70mm | 71.4mm | 47.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 70050K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | - | - | - | - | 0.578lb 262.18g | - | 2012 | 7XXXX | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | - | - | PC Pin | - | - | 4000Vrms | - | - | 15VA | - | - | - | 115V 230V | Dual | No | Parallel 7V Series 14V | - | - | - | - | - | - | 26.30mm | - | - | - | ROHS3 Compliant | - | ||
![]() CL2-10R-24 Signal Transformer | 64 |
| - | 18 Weeks | Through Hole | Through Hole | - | - | - | - | 0.53lb 240.4g | - | 2009 | CL2 | 47.60mm Lx39.70mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | 10W | - | - | - | PC Pin | - | - | 4000Vrms | 420mA | - | 10VA | - | - | - | 115V 230V | Dual | No | 24V | - | Single | - | - | - | - | 34.90mm | 47.6mm | 39.7mm | - | ROHS3 Compliant | - | ||
![]() HZ4X1500R SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | 1500VA | - | - | - | - | Single | No | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 24-8 Signal Transformer | 50 |
| - | 18 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 7.9lbs 3.6kg | - | - | - | 104.80mm Lx98.40mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | THE TWO SECONDARIES HAVE CENTER TAPPED CONNECTIONS | - | - | 192W | - | unknown | - | Solder, Quick Connect | - | 104.8mm X 98.4mm X 87.3mm | 1500Vrms | 8A | - | 192VA | 12V | - | - | 105V 115V 125V | Single, Multiple Taps | Yes | Parallel 12V Series 24V | 12V | Dual | - | - | SINGLE 115V | - | 87.30mm | 104.8mm | 98.4mm | - | ROHS3 Compliant | - | ||
![]() SHE-500 Signal Transformer | 2119 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 18lbs 8.2kg | - | 2009 | SHE | 137.20mm Lx127.00mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | - | 500W | - | - | - | Terminal Block | - | - | 4000Vrms | 2.2A | - | 500VA | - | - | - | 100V 115V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | 120.70mm | 137.2mm | 127mm | - | ROHS3 Compliant | - | ||
![]() IF-6-20 Signal Transformer | 29 |
| - | 16 Weeks | Through Hole | Through Hole | - | - | - | - | 6.9lbs 3.1kg | - | 2009 | IF | 53.00mm Lx44.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | - | 6W | - | - | - | PC Pin | UL; CSA; VDE | 53mm X 44mm X 22.6mm | 4000Vrms | 300mA | - | 6VA | 10V | - | - | 115V 230V | Dual | No | Parallel 10V Series 20V | 10V | - | 2 | 6 VA | - | 22.6mm | 22.60mm | 53mm | 44mm | - | ROHS3 Compliant | Lead Free | ||
![]() SHE-2000 Signal Transformer | 766 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 49lbs 22.2kg | - | 2009 | SHE | 195.60mm Lx165.10mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | - | 2kW | - | - | - | Terminal Block | - | - | 4000Vrms | 8.7A | - | 2000VA | - | - | - | 100V 115V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | 168.40mm | 195.6mm | 165.1mm | - | ROHS3 Compliant | - | ||
![]() SHE-1000 Signal Transformer | 2502 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 35lbs 15.9kg | - | 2009 | SHE | 195.60mm Lx139.70mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | - | 1kW | - | - | - | Terminal Block | - | - | 4000Vrms | 4.3A | - | 1000VA | - | - | - | 100V 115V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | 168.40mm | 195.6mm | 139.7mm | - | ROHS3 Compliant | - | ||
![]() SHE-1500 Signal Transformer | 2593 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 42lbs 19.1kg | - | 2009 | SHE | 195.60mm Lx152.40mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | - | 1.5kW | - | - | - | Terminal Block | - | - | 4000Vrms | 6.5A | - | 1500VA | - | - | - | 100V 115V 215V 230V | Dual, Multiple Taps | No | Parallel 115V Series 230V | - | Dual | - | - | - | - | 168.40mm | 195.6mm | 152.4mm | - | ROHS3 Compliant | - | ||
![]() MTT-1000 Signal Transformer | 2382 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 34lbs 15.4kg | - | 2009 | MTT | 179.30mm Lx129.60mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | - | 1kW | - | - | - | Terminal Block | - | - | 4000Vrms | 41.7A | - | 1000VA | - | - | - | 100V 115V 120V | Single | No | Parallel 12V Series 24V | - | Triple | - | - | - | - | 154.90mm | 179.3mm | 129.6mm | - | ROHS3 Compliant | - | ||
![]() SLT-300 Signal Transformer | 2363 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | 7lbs 3.2kg | - | 2009 | SLT | 106.68mm Lx103.51mm W | Active | Not Applicable | Terminal Block | - | Laminated Core | - | - | - | 300W | - | - | - | Terminal Block | - | - | 4000Vrms | 2.5A | - | 300VA | - | - | - | 277V | Single | Yes | 120V | - | Single | - | - | - | - | 95.30mm | 106.68mm | 103.51mm | - | ROHS3 Compliant | - | ||
![]() DPC-120-35 Signal Transformer | 127 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | - | - | - | - | 0.313lb 141.97g | - | - | DPC | 41.30mm Lx31.80mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | - | 4.4W | - | - | - | PC Pin | - | - | 1500Vrms | 35mA | 4.4W | 4.4VA | - | - | - | 115V 230V | Dual | No | Parallel 60V Series 120V | - | Dual | - | - | - | 34.9mm | 34.92mm | 41.3mm | 31.8mm | - | ROHS3 Compliant | Lead Free |