- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT-7-15 Signal Transformer | 76 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | 1.7lbs 771.1g | 2009 | MT | 93.70mm Lx49.20mm W | Active | Not Applicable | Solder | EAR99 | Laminated Core | OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 7W | unknown | - | Solder, Quick Connect | UL; CSA | 93.6mm X 46mm X 57.2mm | 2500Vrms | 2.8A | 7VA | - | 115V | Single | Yes | 5V 15V | - | Dual | - | 7 VA | 57.2mm | 57.80mm | 93.6mm | 46mm | ROHS3 Compliant | - | ||
![]() CL2-2.5R-24 Signal Transformer | 38 |
| - | 16 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | - | CL2 | 41.30mm Lx36.50mm W | Active | Not Applicable | PC Pin | - | Laminated Core | - | - | 2.5W | - | - | PC Pin | - | - | 4000Vrms | 100mA | 2.5VA | - | 115V 230V | Dual | No | 24V | - | Single | - | - | - | 28.60mm | 41.3mm | 36.5mm | ROHS3 Compliant | - | ||
![]() MPL-6-12 Signal Transformer | 38 |
| - | 18 Weeks | Through Hole | Through Hole | 0.43lb 195.04g | 2009 | MPL | 47.60mm Lx39.70mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE; OTHER SECONDARY IS WITH CENTER TAP | 8504.31.40.35 | 6W | unknown | - | PC Pin | UL; CSA | 47.6mm X 39.7mm X 21.6mm | 1500Vrms | 40mA | 6VA | - | 115V 230V | Dual | Yes | Parallel 5V Series 12V | - | - | 2 | 6 VA | 21.6mm | 21.60mm | 47.6mm | 39.7mm | ROHS3 Compliant | Lead Free | ||
![]() IF-10-24 Signal Transformer | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 11lbs 5kg | 2009 | IF | 67.60mm Lx57.00mm W | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | PCB MOUNTABLE | 8504.31.40.35 | 10W | - | - | PC Pin | UL; CSA; VDE | 67.6mm X 57mm X 22.6mm | 4000Vrms | 420mA | 10VA | 12V | 115V 230V | Dual | No | Parallel 12V Series 24V | 12V | - | 2 | 10 VA | 22.6mm | 22.60mm | 67.6mm | 57mm | ROHS3 Compliant | Lead Free | ||
![]() ECO-170-230 Signal Transformer | 29 |
| - | 16 Weeks | - | Chassis Mount | - | - | EcoTran | 90.00mm Lx106.00mm W | Active | Not Applicable | - | - | Laminated Core | - | - | - | - | - | Terminal Block | - | - | 4000Vrms | - | 170VA | - | 115V 230V | Dual | No | Parallel 115V Series 230V | - | - | - | - | - | 116.00mm | - | - | ROHS3 Compliant | - | ||
![]() 70042K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | 0.477lb 216.36g | 2012 | 7XXXX | 55.00mm Lx55.00mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | PC Pin | - | - | 4000Vrms | - | 10VA | - | 115V 230V | Dual | No | Parallel 12V Series 24V | - | Dual | - | - | - | 26.00mm | - | - | ROHS3 Compliant | - | ||
![]() 70064K Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | 0.856lb 388.28g | 2012 | 7XXXX | 60.00mm Lx60.00mm W | Active | 1 (Unlimited) | - | - | Toroidal | - | - | - | - | - | PC Pin | - | - | 4000Vrms | - | 25VA | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | - | 37.50mm | - | - | ROHS3 Compliant | - | ||
![]() HZ122000R SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | HSZ | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | 2000VA | - | - | Single | No | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BV030-7260.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 1.2W | - | - | PC Pin | - | - | - | 66mA | 1.2VA | - | 115V | Single | No | 18V | - | Single | - | - | 940μm | 24.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV042-5390.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 55.00mm Lx37.00mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 5W | - | - | PC Pin | - | - | - | 167mA | 5VA | - | 230V | Single | No | Parallel 15V Series 30V | - | Dual | - | - | 1.3mm | 33.00mm | 55mm | 37mm | RoHS Compliant | Lead Free | ||
![]() BV048-5328.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 50.50mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 10W | - | - | PC Pin | - | - | - | 1.111A | 10VA | - | 115V | Dual | No | 9V | - | Single | - | - | 1.36mm | 34.50mm | 50.5mm | 42.5mm | RoHS Compliant | Lead Free | ||
![]() BV048-5381.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 60.00mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 10W | - | - | PC Pin | - | - | - | 1.666A | 10VA | - | 230V | Single | No | 6V | - | Single | - | - | 1.36mm | 34.60mm | 60mm | 42.5mm | RoHS Compliant | Lead Free | ||
![]() BV048-5075.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 50.50mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 10W | - | - | PC Pin | - | - | - | 1.11A | 10VA | - | 115V | Single | No | Parallel 9V Series 18V | - | Dual | - | - | 1.36mm | 34.50mm | 50.5mm | 42.5mm | RoHS Compliant | Lead Free | ||
![]() BV054-5219.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 57.00mm Lx48.00mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 16W | - | - | PC Pin | - | - | - | 1.066A | 16VA | - | 230V | Single | No | Parallel 15V Series 30V | - | Dual | - | - | 1.54mm | 39.00mm | 57mm | 48mm | RoHS Compliant | Lead Free | ||
![]() BV054-5360.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 57.00mm Lx48.00mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 16W | - | - | PC Pin | - | - | - | 444mA | 16VA | - | 115V | Dual | No | Parallel 18V Series 36V | - | Dual | - | - | 1.54mm | 39.00mm | 57mm | 48mm | RoHS Compliant | Lead Free | ||
![]() BV048-5067.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 50.50mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 10W | - | - | PC Pin | - | - | - | 416mA | 10VA | - | 115V | Single | No | 24V | - | Single | - | - | 1.36mm | 34.50mm | 50.5mm | 42.5mm | RoHS Compliant | Lead Free | ||
![]() TX3-17V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | - | - | 3W | - | TX3 | PC Pin | - | - | 2000Vrms | 93mA | 3VA | - | 115V 230V | Dual | No | Parallel 17V Series 34V | - | Dual | - | - | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() TX3-28V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 2000 | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Semi-Toroidal | - | - | 3W | - | TX3 | PC Pin | - | - | 2000Vrms | 62mA | 3VA | - | 115V 230V | Dual | No | Parallel 28V Series 56V | - | Dual | - | - | 16.3mm | 16.51mm | 40.64mm | 39.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() BV030-7309.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2W | - | - | PC Pin | - | - | - | 83mA | 2VA | - | 230V | Single | No | 24V | - | Single | - | - | 1.06mm | 27.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7600.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | 2.8W | - | - | PC Pin | - | - | - | 155mA | 2.8VA | - | 115V | Single | No | 18V | - | Single | - | - | 1.34mm | 34.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free |