- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Power Dissipation | Base Part Number | Termination Style | Voltage - Isolation | Max Output Current | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BV054-5199.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 57.00mm Lx48.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 16W | - | PC Pin | - | 888mA | 16VA | 230V | Single | No | 18V | Single | 1.54mm | 39.00mm | 57mm | 48mm | - | RoHS Compliant | Lead Free | ||
![]() BV054-5381.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 65.00mm Lx51.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 16W | - | PC Pin | - | 2.666A | 16VA | 230V | Single | No | 6V | Single | 1.53mm | 38.80mm | 65mm | 51mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-7166.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 1.5W | - | PC Pin | - | 125mA | 1.5VA | 230V | Single | No | Parallel 6V Series 12V | Dual | 940μm | 24.00mm | 32.5mm | 27.5mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-7185.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 500mW | - | PC Pin | - | 55mA | 0.5VA | 115V | Single | No | 9V | Single | 600μm | 15.00mm | 32.5mm | 27.5mm | - | RoHS Compliant | Lead Free | ||
![]() CTX01-18543-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() E075W SolaHD | In Stock | - | Datasheet | - | - | Chassis Mount | - | - | - | SBE | 110.70mm Lx86.10mm W | Active | 1 (Unlimited) | - | Laminated Core | - | - | Solder, Quick Connect | - | - | 75VA | - | - | No | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 62053 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | 0.578lb 262.18g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | - | Wire Leads | 4000Vrms | - | 15VA | 115V 230V | Dual | No | Parallel 15V Series 30V | Single, Multiple Taps | - | 24.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62051 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | 0.578lb 262.18g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | - | Wire Leads | 4000Vrms | - | 15VA | 115V 230V | Dual | No | Parallel 9V Series 18V | Single, Multiple Taps | - | 24.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() 62032 Talema Group LLC | In Stock | - | Datasheet | 26 Weeks | - | Chassis Mount | 0.32lb 145.15g | - | 2012 | Standard Mini | - | Active | 1 (Unlimited) | - | Toroidal | - | - | Wire Leads | 4000Vrms | - | 7VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Single, Multiple Taps | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CTX01-18522-R Eaton - Electronics Division | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BV048-5354.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 50.50mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 10W | - | PC Pin | - | 416mA | 10VA | 115V 230V | Dual | No | Parallel 12V Series 24V | Dual | 1.36mm | 34.50mm | 50.5mm | 42.5mm | - | RoHS Compliant | Lead Free | ||
![]() TX3-6.3V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | - | - | TX | 40.64mm Lx39.62mm W | Obsolete | 1 (Unlimited) | PC Pin | Semi-Toroidal | 3W | TX3 | PC Pin | 2000Vrms | 238mA | 3VA | 115V 230V | Dual | No | Parallel 6.3V Series 12.6V | Dual | 16.3mm | 16.51mm | 40.64mm | 39.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() BV030-7085.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 53.00mm Lx44.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 10W | - | PC Pin | - | 277mA | 10VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 1.1mm | 28.00mm | 53mm | 44mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-7153.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 1.5W | - | PC Pin | - | 83mA | 1.5VA | 115V | Single | No | 18V | Single | 940μm | 24.00mm | 32.5mm | 27.5mm | - | RoHS Compliant | Lead Free | ||
![]() CTX01-17663-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BV054-5366.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 57.00mm Lx48.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 16W | - | PC Pin | - | 333mA | 16VA | 115V | Dual | No | Parallel 24V Series 48V | Dual | 1.54mm | 39.00mm | 57mm | 48mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-6441.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 32.50mm Lx27.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 2W | - | PC Pin | - | 111mA | 2VA | 115V | Dual | No | 18V | Single | 1.06mm | 27.00mm | 32.5mm | 27.5mm | - | RoHS Compliant | Lead Free | ||
![]() BV048-5389.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 60.00mm Lx42.50mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 10W | - | PC Pin | - | 416mA | 10VA | 230V | Single | No | Parallel 12V Series 24V | Dual | 1.36mm | 34.60mm | 60mm | 42.5mm | - | RoHS Compliant | Lead Free | ||
![]() BV030-6878.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | 53.00mm Lx44.00mm W | Obsolete | 1 (Unlimited) | PC Pin | Laminated Core | 2W | - | PC Pin | - | 55mA | 2VA | 115V 230V | Dual | No | Parallel 18V Series 36V | Dual | 670μm | 17.00mm | 53mm | 44mm | - | RoHS Compliant | Lead Free | ||
![]() HT7F9AS SolaHD | In Stock | - | Datasheet | - | Brackets | Chassis Mount | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | Laminated Core | - | - | Solder, Quick Connect | - | - | - | 600V | Dual, Multiple Taps | Yes | - | Dual | - | - | - | - | No | RoHS Compliant | - |