- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature (Max.) | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Frequency | Termination Style | Approval Agency | Physical Dimension | Voltage - Isolation | Max Output Current | Element Configuration | Power - Max | Output Voltage 1 | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IF-4-16 Signal Transformer | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | 5.4lbs 2.4kg | - | - | 2009 | IF | 53.00mm Lx44.00mm W | - | - | Active | Not Applicable | PC Pin | EAR99 | Semi-Toroidal | - | PCB MOUNTABLE | 8504.31.40.35 | - | 4W | - | PC Pin | UL; CSA; VDE | 53mm X 44mm X 19.6mm | 4000Vrms | 250mA | - | 4VA | 8V | 115V 230V | Dual | No | Parallel 8V Series 16V | 8V | - | 2 | 4 VA | 19.6mm | 19.60mm | 53mm | 44mm | ROHS3 Compliant | Lead Free | ||
![]() HZ4X2000R SolaHD | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | HSZ | - | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | - | - | - | Solder, Quick Connect | - | - | - | - | - | 2000VA | - | - | Single | No | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PWDP13035 Hammond Manufacturing | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | Peter W. Dahl Design | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST5201-R Pulse Electronics Network | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Vendor Undefined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST4202TNL-R Pulse Electronics Network | In Stock | - | - | - | - | Surface Mount | - | - | Tape & Reel (TR) | - | - | 12.70mm Lx7.11mm W | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.235 5.97mm | - | - | RoHS Compliant | - | ||
![]() E750EWB SolaHD | In Stock | - | Datasheet | - | Flanges | Chassis Mount | 11.339809kg | - | Bulk | - | SBE | 176.00mm Lx162.10mm W | - | - | Active | 1 (Unlimited) | - | - | Laminated Core | - | - | - | 750W | - | 60Hz | Solder, Quick Connect | - | - | - | - | Dual | 750VA | - | - | - | No | - | - | Single | - | - | 176.022mm | - | - | - | RoHS Compliant | - | ||
![]() 6023-048 API Delevan Inc. | In Stock | - | - | 13 Weeks | Through Hole | Through Hole | 0.25lb 113.4g | 130°C | Bulk | 2010 | 6023 | 34.93mm Lx28.58mm W | e0 | no | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | Tin/Lead (Sn/Pb) | SINGLE 230V | - | 2.4W | 2.4W | - | PC Pin | UL; CSA | L34.93XB28.58XH30.16 (mm) | 2500Vrms | 50mA | - | 2.4VA | 24V | 115V 230V | Dual | No | Parallel 24V Series 48V | 24V | - | 2 | 2.4 VA | - | 30.15mm | 34.93mm | 28.58mm | Non-RoHS Compliant | - | ||
![]() BV030-7311.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 2W | - | PC Pin | - | - | - | 111mA | - | 2VA | - | 230V | Single | No | Parallel 9V Series 18V | - | Dual | - | - | 1.06mm | 27.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7278.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 1.2W | - | PC Pin | - | - | - | 33mA | - | 1.2VA | - | 230V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | 940μm | 24.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7314.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 2W | - | PC Pin | - | - | - | 55mA | - | 2VA | - | 230V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | 1.06mm | 27.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7595.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 2.8W | - | PC Pin | - | - | - | 58mA | - | 2.8VA | - | 230V | Single | No | Parallel 24V Series 48V | - | Dual | - | - | 1.34mm | 34.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7729.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 2.8W | - | PC Pin | - | - | - | 233mA | - | 2.8VA | - | 115V 230V | Dual | No | Parallel 6V Series 12V | - | Dual | - | - | 1.34mm | 34.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV038-5061.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 42.00mm Lx35.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 3.2W | - | PC Pin | - | - | - | 178mA | - | 3.2VA | - | 115V | Single | No | 18V | - | Single | - | - | 1.1mm | 28.00mm | 42mm | 35.5mm | RoHS Compliant | Lead Free | ||
![]() BV030-7594.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 32.50mm Lx27.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 2.8W | - | PC Pin | - | - | - | 77mA | - | 2.8VA | - | 230V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | 1.34mm | 34.00mm | 32.5mm | 27.5mm | RoHS Compliant | Lead Free | ||
![]() BV038-5213.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 42.00mm Lx35.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 3.2W | - | PC Pin | - | - | - | 178mA | - | 3.2VA | - | 230V | Single | No | Parallel 9V Series 18V | - | Dual | - | - | 1.1mm | 28.00mm | 42mm | 35.5mm | RoHS Compliant | Lead Free | ||
![]() BV042-5084.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 45.50mm Lx38.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 5W | - | PC Pin | - | - | - | 139mA | - | 5VA | - | 115V | Single | No | Parallel 18V Series 36V | - | Dual | - | - | 1.26mm | 32.00mm | 45.5mm | 38.5mm | RoHS Compliant | Lead Free | ||
![]() BV042-5388.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 55.00mm Lx37.00mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 5W | - | PC Pin | - | - | - | 278mA | - | 5VA | - | 230V | Single | No | Parallel 9V Series 18V | - | Dual | - | - | 1.3mm | 33.00mm | 55mm | 37mm | RoHS Compliant | Lead Free | ||
![]() BV048-5199.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 50.50mm Lx42.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 10W | - | PC Pin | - | - | - | 555mA | - | 10VA | - | 230V | Single | No | 18V | - | Single | - | - | 1.36mm | 34.50mm | 50.5mm | 42.5mm | RoHS Compliant | Lead Free | ||
![]() BV054-5334.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 57.00mm Lx48.00mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 16W | - | PC Pin | - | - | - | 1.066A | - | 16VA | - | 115V | Dual | No | 15V | - | Single | - | - | 1.54mm | 39.00mm | 57mm | 48mm | RoHS Compliant | Lead Free | ||
![]() BV048-5386.0 Pulse Electronics Power | In Stock | - | Datasheet | - | Through Hole | Through Hole | 0.133lb 60.33g | - | - | - | - | 60.00mm Lx42.50mm W | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | Laminated Core | - | - | - | - | 10W | - | PC Pin | - | - | - | 416mA | - | 10VA | - | 230V | Single | No | 24V | - | Single | - | - | 1.36mm | 34.60mm | 60mm | 42.5mm | RoHS Compliant | Lead Free |