- Manufacturer
- Termination Style
- Series
- Center Tap
- Mounting Type
- Power - Max
- Primary Winding(s)
- Size / Dimension
- Voltage - Isolation
- Voltage - Primary
- Voltage - Secondary (Full Load)
- Height Seated (Max)
- Secondary Winding(s)
Attribute column
Categories
Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Mfr | Package | Product Status | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Current Rating | Frequency | Termination Style | Approval Agency | Voltage - Isolation | Output Voltage | Max Output Current | Operating Supply Voltage | Current - Output (Max) | Output Current | Power - Max | Output Voltage 1 | Nominal Input Voltage | Outside Diameter | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Output Voltage 2 | Secondary Winding(s) | Number of Secondary Winding | VA Rating | Secondary Current | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 164J16 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 1.1lbs 499g | - | - | - | - | 2008 | 164 | 66.68mm Lx55.55mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 36W | 36W | 2.25A | - | PC Pin | - | 2500Vrms | - | 2.25A | - | - | - | 36VA | - | - | - | 115V | Single | No | Parallel 8V Series 16V | - | Dual | - | - | - | - | - | 39.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166P10 Hammond Manufacturing | 29 |
| Datasheet | 4 Weeks | Chassis, Chassis Mount | Chassis Mount | 2lbs 907.2g | - | - | - | - | 2008 | 166 | 93.73mm Lx54.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | 130°C | 0°C | - | - | 50W | 50W | 5A | - | Wire Leads | UL; CSA | 2000Vrms | 10V | 5A | 115V | - | 5A | 50VA | - | 115V | - | - | Single | Yes | - | - | - | 1 | - | - | - | 58.7mm | 54.10mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 276X Hammond Manufacturing | 2741 | - | Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5.2lbs 2.4kg | - | - | - | Bulk | 2000 | 276 | 79.50mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 150W | 150W | - | - | Wire Leads | CSA | 2000Vrms | - | 3A | - | - | - | 150VA | - | - | - | 115V | Single | Yes | 640V 6.3V 5V | - | Triple | - | 150 VA | - | - | 96.774mm | 96.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() F-40X Triad Magnetics | 63 |
| Datasheet | 17 Weeks | Chassis Mount, Panel | Chassis Mount | 1.3lbs 589.7g | - | - | - | - | 2014 | Single Secondary | 84.12mm Lx50.80mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 26.8W | 26.8W | 1A | 60Hz | Wire Leads | UL | 1500Vrms | - | 1A | - | - | 1A | 26.8VA | - | - | - | 115V | Single | Yes | 26.8V | - | Single | - | - | - | - | 49.2mm | 49.20mm | 84.12mm | 50.8mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 1182H117 Hammond Manufacturing | 46 |
| Datasheet | 4 Weeks | - | Chassis Mount | 2.1lbs 952.5g | - | - | - | - | 2014 | 1182 | 88.90mm Dia | yes | Active | Not Applicable | Wire Leads | - | Toroidal | - | - | - | - | 80W | - | - | 60Hz | Wire Leads | - | 4000Vrms | - | - | - | - | - | 80VA | - | - | 88.9 mm | 117V | Dual | No | Parallel 117V Series 234V | - | - | - | - | 342mA | - | 38.1mm | 38.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() 226N Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | Through Hole | Through Hole | 0.22lb 99.79g | - | - | - | - | 2000 | 226 | 43.94mm Lx34.29mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Semi-Toroidal | 35°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 20W | 20W | - | - | PC Pin | - | - | - | 1A | - | - | - | 20VA | 10V | - | - | 115V | Single | No | Parallel 10V Series 20V | 10V | Dual | - | 20 VA | - | - | 20.32mm | - | 1.73mm | 1.35mm | - | ROHS3 Compliant | - | ||
![]() 182U110 Hammond Manufacturing | 2928 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 25lbs 11.3kg | - | - | - | - | 2010 | 182 | - | yes | Active | 1 (Unlimited) | Wire Leads | - | Toroidal | - | - | - | - | 1.5kW | 1.5kW | - | - | Wire Leads | - | 4000Vrms | - | 6.8A | - | - | - | 1500VA | - | - | - | 117V 234V | Dual | No | Parallel 110V Series 220V | - | - | - | - | - | 180mm | 88.9mm | 88.90mm | 182.88mm | 182.88mm | - | ROHS3 Compliant | - | ||
![]() 266N12 Hammond Manufacturing | 17 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | 2.7lbs 1.2kg | - | - | - | - | 2008 | 266 | 101.60mm Lx56.13mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 50.4W | 50.4W | 8A | - | Wire Leads | CSA, UL | 2000Vrms | 6.3V | 4A | - | - | 8A | 50.4VA | - | - | - | 117V 234V | Dual | No | Parallel 6.3V Series 12.6V | - | - | - | - | - | - | 66.5mm | 66.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166L12B Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.1lbs 952.5g | - | - | - | - | 2014 | 166 | 82.55mm Lx50.80mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | - | 25.2W | - | - | Wire Leads | - | 2000Vrms | - | 2A | - | - | - | 25.2VA | - | - | - | 117V | Single | Yes | 12.6V | - | - | - | - | - | - | - | 50.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 166EA24 Hammond Manufacturing | 32 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 0.4lb 181.44g | - | - | - | - | 2015 | 166 | 60.45mm Lx38.10mm W | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | Laminated Core | - | - | - | - | 4.8W | 4.8W | - | - | Wire Leads | - | 2000Vrms | - | 200mA | - | - | - | 4.8VA | - | - | - | 115V | Single | Yes | 24V | - | - | - | - | - | - | - | 35.05mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266M18 Hammond Manufacturing | 45 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.7lbs 1.2kg | - | - | - | - | 2008 | 266 | 102.36mm Lx63.50mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 54W | 54W | 3A | - | Wire Leads | - | 2000Vrms | - | 3A | - | - | - | 54VA | - | - | - | 117V 234V | Dual | No | Parallel 9V Series 18V | - | - | - | - | - | - | 66.8mm | 66.80mm | - | - | - | ROHS3 Compliant | - | ||
![]() 273BX Hammond Manufacturing | 2717 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 6.6lbs 3kg | - | - | - | - | 2000 | 273 | 79.50mm Lx101.60mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | TWO ADDITIONAL SECONDARIES OF 5V AND 6.3V FOR FILAMENT | 8504.31.40.65 | 182W | 182W | 201mA | - | Wire Leads | CSA | 2000Vrms | - | 3A | - | - | - | 182VA | - | - | - | 115V | Single | Yes | 700V 6.3V 5V | - | Triple | - | 182 VA | - | - | 96.774mm | 96.77mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 162D10 Hammond Manufacturing | 38 |
| Datasheet | 4 Weeks | PCB, Through Hole | Through Hole | 0.17lb 77.11g | - | - | - | - | 2000 | 162 | 34.93mm Lx28.58mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | - | - | 1.1W | 1.1W | - | - | PC Pin | - | 2500Vrms | - | 110mA | - | - | - | 1.1VA | - | - | - | 115V 230V | Dual | No | Parallel 5V Series 10V | - | Single, Multiple Taps | - | - | - | - | - | 33.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 372BX Hammond Manufacturing | 2244 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 3.5lbs 1.6kg | - | - | - | - | 2000 | 300 | 79.50mm Lx88.90mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 98W | 98W | 115mA | - | Wire Leads | - | 2000Vrms | - | 2A | - | - | - | 98VA | - | - | - | 100V 110V 120V 200V 220V 240V | Dual, Multiple Taps | Yes | 600V 6.3V 5V | - | Triple | - | - | - | - | 96.8mm | 96.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() 162H24-BULK Hammond Manufacturing | 3159 |
| - | - | - | Through Hole | 0.8 lb (362.87 g) | Hammond Manufacturing | Bulk | Active | - | - | 162 | 57.15mm L x 47.63mm W | - | - | - | - | - | Laminated Core | - | - | - | - | - | - | - | - | PC Pin | - | 2500Vrms | - | - | - | Parallel 1.6A, Series 800mA | - | 20VA | - | - | - | 115V, 230V | Dual | No | Parallel 12V, Series 24V | - | Dual | - | - | - | - | - | 36.52mm | - | - | - | - | - | ||
![]() 273CZ Hammond Manufacturing | 2448 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 5.9lbs 2.7kg | - | - | - | - | 2000 | 273 | 79.50mm Lx96.77mm W | - | Active | Not Applicable | Wire Leads | EAR99 | Laminated Core | 105°C | 0°C | - | - | 159W | 159W | - | - | Wire Leads | - | 2000Vrms | - | 3A | - | - | - | 159VA | - | - | - | 117V | Single | Yes | 650V 6.3V 5V | - | Triple | - | - | - | - | 96.774mm | 95.25mm | - | - | - | ROHS3 Compliant | - | ||
![]() 160F16 Hammond Manufacturing | 39 |
| Datasheet | 12 Weeks | PCB, Through Hole | Through Hole | 0.33lb 149.69g | - | - | - | Bulk | 2008 | 160 | 42.93mm Lx31.75mm W | - | Active | 1 (Unlimited) | PC Pin | EAR99 | Laminated Core | 130°C | 0°C | PCB MOUNTABLE | 8504.31.40.35 | 4.4W | 4.4W | 260mA | - | PC Pin | UL; CSA | 2000Vrms | 8V | 260mA | - | - | 520mA | 4.4VA | - | - | - | 115V 230V | Dual | No | Parallel 8V Series 16V | - | Single, Multiple Taps | - | 4.4 VA | - | - | 36.83mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 183E36 Hammond Manufacturing | 50 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 0.17lb 77.11g | - | - | - | - | - | 183 | 41.28mm Lx36.50mm W | - | Active | Not Applicable | PC Pin | EAR99 | Laminated Core | 155°C | 0°C | - | - | 2.5W | 2.5W | 140mA | - | PC Pin | - | 4000Vrms | - | 70mA | - | - | - | 2.5VA | - | 115V | - | 115V 230V | Dual | No | Parallel 18V Series 36V | - | - | - | - | - | - | 28.7mm | 28.58mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266S6 Hammond Manufacturing | 43 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 2.6lbs 1.2kg | - | - | - | - | 2008 | 266 | 101.60mm Lx62.74mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 63W | 63W | 10A | - | Wire Leads | - | 2000Vrms | - | 10A | - | - | - | 63VA | - | - | - | 117V 234V | Dual | No | Parallel 3.15V Series 6.3V | - | - | - | - | - | - | - | 66.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 266V6B Hammond Manufacturing | 30 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | 6.4lbs 2.9kg | - | - | - | - | 2008 | 266 | 79.50mm Lx90.42mm W | - | Active | Not Applicable | Wire Leads | - | Laminated Core | - | - | - | - | 126W | 126W | 20A | - | Wire Leads | - | 2000Vrms | - | 20A | - | - | - | 126VA | - | - | - | 117V 234V | Dual | No | Parallel 3.15V Series 6.3V | - | - | - | - | - | - | - | 96.77mm | - | - | - | ROHS3 Compliant | - |