- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Core Material | Approvals | Factory Pack Quantity | Ihs Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Packing Method | Shielding | Reach Compliance Code | Current Rating | Termination Style | Number of Channels | Inductance | Frequency Range | Operating Frequency-Min | Isolation Voltage | Transformer Type | Number of Secondary Winding | Number of Primary Winding | Primary Inductance | Product | Turns Ratio (NpNs) | DC Unbalance Current-Max | Primary Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 50893R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | UL | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 85 °C | -40 °C | PDSO-G16 | Active | - | Yes | - | - | - | e2 | No | EAR99 | - | Tin/Silver (Sn/Ag) | - | TURNS RATIO: 1CT:1; 2CT:1 | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | 100 OHMS | 5.23 mm | 12.95 mm | 7.11 mm | ||
![]() TX1329NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | - | BREADTH & HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 1CT:1.36CT; 1CT:2CT | TAPE & REEL | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 5.51 mm | 17.53 mm | 16 mm | ||
![]() TX1079QNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | UL | - | PULSE ELECTRONICS CORP | - | - | - | - | 85 °C | -40 °C | - | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1:2; 1:1.15 | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 5.72 mm | 28.19 mm | 12.19 mm | ||
![]() TTC-221 Tamura Corporation of America | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | CSA, UL | - | TAMURA CORP OF AMERICA | - | - | - | 3.5 kHz | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1:1.11 | - | - | unknown | - | - | - | - | - | 0.3 kHz | - | TELECOM TRANSFORMER | - | - | - | - | - | 90 mA | 600 OHMS | 12.7 mm | 31.8 mm | 20.3 mm | ||
![]() TG42-1205N1LF Halo Electronics Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | EN, UL | - | HALO ELECTRONICS INC | - | - | - | - | 70 °C | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | SIGNAL | TURNS RATIO: 1CT:1.41CT; 1CT:1.41CT | - | - | unknown | - | - | - | - | - | - | 1500 V | TELECOM TRANSFORMER | - | - | 1500 μH | - | - | - | - | 5.08 mm | 12.7 mm | 7.11 mm | ||
![]() T1210NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | UL | - | PULSE ELECTRONICS CORP | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO:1CT:1.26CT ; 1CT:2CT | TAPE & REEL | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 8.64 mm | 17.15 mm | 11.58 mm | ||
![]() TX3036NL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | UL | - | PULSE ELECTRONICS CORP | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | SIGNAL | HEIGHT DIMENSION INCLUDE TERMINAL ALSO | TAPE & REEL; TUBE | - | compliant | - | - | - | - | - | - | 2121.64 V | TELECOM TRANSFORMER | 6 | 6 | 100 μH | - | 1:1 | - | - | 5.74 mm | 13.64 mm | 12.95 mm | ||
![]() SM76299 Bourns Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | BOURNS INC | - | - | - | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 4CS:1 | - | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 12.06 mm | 13.5 mm | 13.46 mm | ||
![]() APC82218 Bel Fuse | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | - | - | BEL FUSE INC | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | COMPATIBLE WITH PM4351; 4354 CHIPSETS | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 11.81 mm | 37.78 mm | 8.76 mm | ||
![]() 51057R-LF1 Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | 85 °C | -40 °C | PDSO-G16, ROHS COMPLIANT | Active | - | Yes | - | - | - | e2 | No | EAR99 | - | Tin/Silver (Sn/Ag) | - | TURNS RATIO: 2:1; 2:1; HEIGHT DIM INCLUDES TERMINALS ALSO | TAPE & REEL | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 5.33 mm | 12.95 mm | 7.11 mm | ||
![]() T1712QNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | UL | - | PULSE ELECTRONICS CORP | - | - | - | - | 70 °C | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1:1.6/2; 2CT:1 | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 5.72 mm | 28.19 mm | 12.19 mm | ||
![]() B2031NLT Pulse Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | UL | - | PULSE ELECTRONICS CORP | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Active | - | Yes | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1:1 | TAPE & REEL | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 13.36 mm | 13.89 mm | 13.59 mm | ||
![]() TC5G001P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 120 uH | 1 MHz to 250 MHz | - | 1.5 kVAC | - | - | - | - | Chip LAN Transformers | - | - | - | 4.2 mm | 4.6 mm | 3.4 mm | ||
![]() TC10G00 Pulse Electronics | In Stock | - | - | - | - | - | - | 2000 | - | - | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | - | - | - | - | - | - | - | 120 mA | - | 1 Channel | 120 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC2G00 Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | 1.5 kVAC | - | - | - | - | Chip LAN Transformers | - | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC5G00P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 250 MHz | - | 1.5 kVAC | - | - | - | - | Chip LAN Transformers | - | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC1G001P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 120 uH | 1 MHz to 125 MHz | - | 1.5 kVAC | - | - | - | - | Chip LAN Transformers | - | - | - | 4.2 mm | 4.6 mm | 3.4 mm | ||
![]() TC5G00 Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | 1.5 kVAC | - | - | - | - | Chip LAN Transformers | - | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC2G00P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | 1.5 kVAC | - | - | - | - | Chip LAN Transformers | - | - | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() S553-6500-05 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | BEL FUSE INC | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1CT:2CT; 1CT:2CT, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | - | - | 8.64 mm | 17.2 mm | 12.1 mm |