- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Core Material | Approvals | Factory Pack Quantity | Ihs Manufacturer | Manufacturer Series | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Unit Weight | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Packing Method | Shielding | Reach Compliance Code | Current Rating | Termination Style | Number of Channels | Inductance | Frequency Range | Operating Frequency-Min | Isolation Voltage | Transformer Type | Product | Primary Impedance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEP028DI Allied Components International | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNTED | - | - | - | ALLIED COMPONENTS INTERNATIONAL | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Contact Manufacturer | - | Yes | - | - | - | - | - | EAR99 | - | - | - | BREADTH AND HEIGHT DIM INCLUDE TERMINAL ALSO, TURNS RATIO: 4:1 | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 12.6 mm | 15.5 mm | 13.7 mm | ||
![]() T1103NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | 1:1.36; 1:1.36CT, HEIGHT DIM INCLUDE TERMINAL ALSO, COMMON MODE CHOKE AVAILABLE | TAPE & REEL | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 5.84 mm | 28.58 mm | 12.32 mm | ||
![]() T2320S Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | BEL FUSE INC | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 2:2:1 | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 12.32 mm | 13.46 mm | 13.11 mm | ||
![]() T1339FNL Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | UL | - | PULSE ELECTRONICS CORP | - | - | - | - | 10000 kHz | 70 °C | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1:1; 1:1; 1:24; 1:24 | - | - | compliant | - | - | - | - | - | 1000 kHz | - | TELECOM TRANSFORMER | - | - | 5.72 mm | 17.53 mm | 15.24 mm | ||
![]() RFXF0009 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | RF MICRO DEVICES INC | RFXF0009 | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | - | - | - | ||
![]() TD02-1205A Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 750510129 Wurth Elektronik | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC5G001P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 120 uH | 1 MHz to 250 MHz | - | 1.5 kVAC | - | Chip LAN Transformers | - | 4.2 mm | 4.6 mm | 3.4 mm | ||
![]() TC10G00 Pulse Electronics | In Stock | - | - | - | - | - | - | 2000 | - | - | - | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | - | - | - | - | - | - | - | 120 mA | - | 1 Channel | 120 uH | - | - | - | - | - | - | - | - | - | ||
![]() TC2G00 Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | 1.5 kVAC | - | Chip LAN Transformers | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC5G00P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 250 MHz | - | 1.5 kVAC | - | Chip LAN Transformers | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC1G001P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 120 uH | 1 MHz to 125 MHz | - | 1.5 kVAC | - | Chip LAN Transformers | - | 4.2 mm | 4.6 mm | 3.4 mm | ||
![]() TC5G00 Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | 1.5 kVAC | - | Chip LAN Transformers | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() TC2G00P Pulse Electronics | In Stock | - | Datasheet | - | - | Ferrite | - | 2000 | - | - | 600 Ohms | + 85 C | - 40 C | - | - | - | - | - | RoHS Compliant | - | 0.005291 oz | Reel | TCxG | - | - | - | Surface Mount Chip LAN Transformer | - | Ethernet LAN interfaces | - | - | Unshielded | - | - | SMD/SMT | 1 Channel | 180 uH | 1 MHz to 200 MHz | - | 1.5 kVAC | - | Chip LAN Transformers | - | 3.15 mm | 4.7 mm | 3.2 mm | ||
![]() S553-6500-05 Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | BEL FUSE INC | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | TURNS RATIO: 1CT:2CT; 1CT:2CT, HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 8.64 mm | 17.2 mm | 12.1 mm | ||
![]() T2028S Bel Fuse | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | BEL FUSE INC | - | - | - | - | - | 85 °C | -40 °C | - | Active | - | No | - | - | - | - | No | EAR99 | - | - | - | TURNS RATIO: 1.15CT:1; 1CT:2CT | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 5.84 mm | 11.68 mm | 6.6 mm | ||
![]() 50522R Wurth Elektronik | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | IEC; UL | - | WUERTH ELEKTRONIK GMBH & CO KG | - | - | - | - | - | - | - | CHIP | Active | - | No | - | - | - | e0 | No | EAR99 | - | Tin/Lead (Sn/Pb) | - | BREADTH AND HEIGHT DIM INCLUDES TERMINALS ALSO, COMPATIBLE WITH TITANIUM PLUS PCI, TURNS RATIO: 1:1 | - | - | compliant | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | 100 OHMS | 12.7 mm | 13.46 mm | 17.75 mm | ||
![]() TX1298NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | 1:1; 1:1, HEIGHT DIM INCLUDE TERMINAL ALSO, COMMON MODE CHOKE AVAILABLE | TAPE & REEL | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 5.84 mm | 28.58 mm | 12.32 mm | ||
![]() TG48-1205N1 Halo Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1093NLT Pulse Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | PULSE ELECTRONICS CORP | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | HEIGHT DIM INCLUDES TERMINAL ALSO, TURNS RATIO: 1CT:1.15CT; 1CT:1.15CT | TAPE & REEL | - | unknown | - | - | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 6.22 mm | 12.83 mm | 7.11 mm |