- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Number of Terminals | Automotive | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | High Potential | HTS | Maximum DCR Primary Side (Ohm) | Maximum DCR Secondary Side (Ohm) | Maximum Insertion Loss (dB) | Maximum Interwinding Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Primary Leakage Inductance (uH) | Mfr | Minimum CMRR (dB) | Minimum Crosstalk (dB) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Minimum Return Loss (dB) | Mounting | Mounting Styles | Package | Package Type | PPAP | Primary Configuration | Primary Side Connection | Primary Voltage Rating | Product Depth (mm) | Product Status | RoHS | Secondary Configuration | Secondary Side Connection | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Termination | Max Operating Temperature | Min Operating Temperature | Pin Count | Termination Style | Inductance | Element Configuration | Lead Style | Operating Temperature Range | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Product | Turns Ratio | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT61011XEL Bourns, Inc. | In Stock | - | - | - | - | - | 16 | No | EAR99 | - | - | 1500VAC | - | 0.9 | 0.9 | -1@0.1MHz to 100MHz | 25 | - | 85 | 0.5 | - | -40@1MHz to 100MHz | -35@0.1MHz to 100MHz | - | -40 | -11@60MHz to 80MHz | Surface Mount | - | - | - | No | - | - | - | 9.1 | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | LAN Transformer | - | - | 1CT:1CT | 11.6 | - | - | - | - | 5.6 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 12 | Yes | EAR99 | Compliant | - | 3100VAC/4300VDC | 8504.31.20.00 | 0.45 | 0.85 | -0.25@4MHz | - | - | 125 | 0.5 | - | -35@1MHz to 200MHz | -50@4MHz | - | -40 | -22@4MHz | Surface Mount | - | - | SMD | Yes | - | - | - | 14.73 | - | - | - | - | - | - | - | - | Tape and Reel | - | - | Active | - | - | - | - | - | - | - | Gull Wing | - | - | BMS Transformer | - | - | 1:1 | 14.81 | - | - | - | - | 5 | - | - | ||
![]() PT61021XEL Bourns, Inc. | In Stock | - | - | - | - | - | 24 | No | EAR99 | - | - | 1500VAC | - | 0.9 | 0.9 | -1.1@0.3MHz to 100MHz | 25 | - | 70 | 0.5 | - | - | -28@60MHz to 100MHz | - | 0 | -12@60MHz to 80MHz | Surface Mount | - | - | - | No | - | - | - | 15.8 | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | Gull Wing | - | - | 10/100/1000Base-T Transformer | - | - | 4(1CT:1) | 17.8 | - | - | - | - | 6.8 | - | - | ||
![]() PM-DB2705 Holt Integrated Circuits, Inc. | In Stock | - | - | - | - | - | 4 | No | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | -55 | - | Through Hole | - | - | DIP | No | - | - | - | 8.89 | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | PC Pin | - | - | Interface Transformer | - | - | 1:1.41 | 12.7 | - | - | - | - | 6.35 | - | - | ||
![]() PT76787PEL Bourns, Inc. | In Stock | - | - | - | - | - | - | Unknown | EAR99 | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POE012-PD13120S Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | + 125 C | - | - | Bourns Inc. | - | - | - 40 C | - | - | - | SMD/SMT | Tape & Reel (TR) | - | - | - | - | 12 V | - | Active | Details | - | - | - | - | - | - | MouseReel | POE | - | - | - | - | - | - | SMD/SMT | 650 nH | - | - | - | - | - | - | PoE DC/DC Transformers | - | - | 14.5 mm | - | 16.2 mm | 14 mm | - | - | - | ||
![]() 1000B-5001X iNRCORE, LLC | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | Tube | - | 0.690" L x 0.480" W (17.53mm x 12.19mm) | Active | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100/1000 Base-T | 1:1 | - | - | - | - | 0.225" (5.72mm) | - | - | - | - | - | ||
![]() 10GB-6001NLT iNRCORE, LLC | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.700" L x 0.490" W (17.78mm x 12.45mm) | Active | - | - | - | - | - | - | - | - | - | - | LAN 10G Base-T | 1:1 | - | - | - | - | 0.235" (5.97mm) | - | - | - | - | - | ||
![]() 100B-1001NLT iNRCORE, LLC | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.583" L x 0.470" W (14.81mm x 11.94mm) | Active | - | - | - | - | - | 350μH | - | - | - | - | LAN 10/100 Base-T | 1:1 | - | - | - | - | 0.202" (5.13mm) | - | - | - | - | - | ||
![]() TGM-280NSRL HALO | In Stock | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 3 CT:8 CT | - | 5.08 mm | - | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TGMR-H540V8LF HALO | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 42 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | Surface Mount | SMD/SMT | - | - | - | Dual | Series | - | - | - | Details | Dual | Series | - | 0.244138 oz | 25 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | SMD/SMT | 85 °C | -40 °C | 8 | SMD/SMT | 600 uH | Dual | Gull wing | - 40 C to + 85 C | 4.5 kV | DC/DC Converter Transformer | - | - | 1:1:1.375:1.375 | - | 8.64 mm | - | 14.99 mm | 12.07 mm | - | No | - | ||
![]() TGM-280NSRLTR HALO | In Stock | - | - | - | - | 6 | - | - | - | - | 1000 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | MouseReel | DCDC-SMD | - | - | SMD/SMT | 85 °C | -40 °C | - | SMD/SMT | 960 uH | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 3 CT:8 CT | - | 5.08 mm | - | 8.13 mm | 7.11 mm | - | - | Contains Lead | ||
![]() TGMR-H540V8LFTR HALO | In Stock | - | - | Surface Mount | - | - | - | - | - | - | 250 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | Surface Mount | SMD/SMT | - | - | - | Dual | Series | - | - | - | Details | Dual | Series | - | 0.239022 oz | 25 V us | -40 to 85 °C | MouseReel | DCDC-SMD | - | - | SMD/SMT | 85 °C | -40 °C | 8 | SMD/SMT | 600 uH | Dual | Gull wing | - 40 C to + 85 C | 4.5 kV | DC/DC Converter Transformer | - | - | 1:1:1.375:1.375 | - | 8.64 mm | - | 14.99 mm | 12.07 mm | - | No | - | ||
![]() T60403-F4185-X040 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-230NSLF HALO | In Stock | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.032981 oz | 11 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 4 CT:3 CT | - | 5.08 mm | - | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TGM-420NFRL HALO | In Stock | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | TGM | - | - | - | - | - | - | - | 500 uH | - | - | - 40 C to + 85 C | 4.5 kV | - | - | - | 1 CT:0.375 CT | - | 8.64 mm | - | 12.07 mm | 11.56 mm | - | - | - | ||
![]() TGMR-Q440V8LF HALO | In Stock | - | - | - | - | - | - | - | - | - | 42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.106448 oz | - | - | Tube | DCDC-SMD | - | - | SMD/SMT | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGM-250NSLF HALO | In Stock | - | - | - | - | - | - | - | - | - | 62 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.128468 oz | 11 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | 960 uH | - | - | - 40 C to + 85 C | 1.5 kV | - | - | - | 1 CT:1 CT | - | 5.08 mm | - | 8.13 mm | 7.11 mm | - | - | - | ||
![]() TGMR-H560V8LFTR HALO | In Stock | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 25 V us | - | MouseReel | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | 600 uH | - | - | - 40 C to + 85 C | 4.5 kV | - | - | - | 1:1:2:2 | - | 8.64 mm | - | 14.99 mm | 12.07 mm | - | - | - | ||
![]() TGM-320NARL HALO | In Stock | - | - | - | - | 6 | - | - | - | - | 56 | - | - | - | - | - | - | + 85 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 11 V us | - | Tube | TGM | - | - | SMD/SMT | 85 °C | -40 °C | - | SMD/SMT | 500 uH | - | - | - 40 C to + 85 C | 3 kV | - | - | - | 8 CT:3 CT | - | 6.35 mm | - | 9.65 mm | 8.89 mm | - | - | - |