- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | High Potential | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Package Type | Part Life Cycle Code | Primary Configuration | Primary Side Connection | Risk Rank | RoHS | Secondary Configuration | Secondary Side Connection | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Reach Compliance Code | Pin Count | Termination Style | Inductance | Element Configuration | Lead Style | Family | Operating Temperature Range | Isolation Voltage | Transformer Type | Product | Turns Ratio | Product Length | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60403-D4721-X106 Vacuumschmelze | In Stock | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDM-230NERL HALO | In Stock | - | - | - | - | 62 | - | - | - | + 85 C | - 40 C | - | PCB | - | - | - | - | - | Details | - | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | Through Hole | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 4 CT:3 CT | - | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() TGM-H251NFRLTR HALO | In Stock | - | - | - | - | 300 | 1500 Vrms | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | Series | - | Details | Dual | Series | - | - | - | 18.5 V ms | -40 to 85 °C | Reel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | 3.0000 W | - | - | SMD/SMT | 198 uH | - | Gull wing | TGM-H251NF | - 40 C to + 85 C | 1.5 kV | DC/DC Converter Transformer | - | 1:1:1:1 | - | 8.64 mm | 12.07 mm | 11.56 mm | - | Contains Lead | ||
![]() TGM-320NARLTR HALO | In Stock | - | - | - | 6 | 500 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | 11 V us | - | Reel | TGM | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 500 uH | - | - | - | - 40 C to + 85 C | 3 kV | - | - | 8 CT:3 CT | - | 6.35 mm | 9.65 mm | 8.89 mm | - | - | ||
![]() TGM-H260V8LFTR HALO | In Stock | - | - | - | - | 250 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | 25 V us | - | MouseReel | TGM | - | - | - | - | - | - | Solder | 780 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 1:1:2:2 | - | 8.64 mm | 15.24 mm | 12.07 mm | - | - | ||
![]() TGMR-410V8LFTR HALO | In Stock | - | - | Surface Mount | 8 | 250 | - | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | - | - | Details | - | - | V8 | - | - | 18 V us | -40 to 85 °C | Reel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | 8 | SMD/SMT | 500 uH | Dual | Gull wing | - | - 40 C to + 85 C | 4.5 kV | - | - | 1 CT:0.5 CT | - | 8.64 mm | 14.99 mm | 12.07 mm | No | - | ||
![]() TGMR-380V6LF HALO | In Stock | - | - | Surface Mount | 6 | 530 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.043316 oz | 22 V us | - | Tube | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 800 uH | Single | - | - | - 40 C to + 85 C | 3 kV | - | - | 1 CT:2.66 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | No | - | ||
![]() TGSAD-260V6LFTR HALO | In Stock | - | - | - | - | 300 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | 14 V us | - | MouseReel | TGSAD | - | - | - | - | - | - | SMD/SMT | 389 uH | - | - | - | - 40 C to + 85 C | 2.5 kV | - | - | 1 CT:2 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TDM-210NELF HALO | In Stock | - | - | - | - | 62 | - | - | - | + 85 C | - 40 C | - | PCB | - | - | - | - | - | Details | - | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 2 CT:1 CT | - | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() GT06-111-049 ICE Components | In Stock | - | - | - | - | 400 | - | ICE COMPONENTS INC | GT06-111-049 | + 130 C | - 40 C | - | SMD/SMT | - | Contact Manufacturer | - | - | 5.63 | Details | - | - | - | - | 0.070548 oz | 49 V us | - | MouseReel | GT06 | - | - | - | - | unknown | - | SMD/SMT | 882 uH | - | - | - | - 40 C to + 130 C | 1.5 kV | PULSE TRANSFORMER | - | 1:1:1 | - | 7.5 mm | 16 mm | 11 mm | - | - | ||
![]() TGSAD-292V6LF HALO | In Stock | - | - | - | - | 53 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.096474 oz | 14 V us | - | Tube | TGSAD | - | - | - | - | - | - | SMD/SMT | 389 uH | - | - | - | - 40 C to + 85 C | 2.5 kV | - | - | 1 CT:5 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGAD-260NARLTR HALO | In Stock | - | - | Surface Mount | - | 500 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | 14 V us | - | Reel | TGAD | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 389 uH | Single | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 1 CT:2 CT | - | 6.35 mm | 9.65 mm | 8.89 mm | No | - | ||
![]() TDM-240NELF HALO | In Stock | - | - | - | - | 62 | - | - | - | + 85 C | - 40 C | - | PCB | - | - | - | - | - | Details | - | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | 1.5 kV | - | - | 3 CT:4 CT | - | 5.33 mm | 8.13 mm | 7.11 mm | - | - | ||
![]() T60403-F4097-X070 Vacuumschmelze | In Stock | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GT04-122-378-A ICE Components | In Stock | - | - | - | - | 120 | - | - | - | + 130 C | - 40 C | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Tray | GT04 | - | - | - | - | - | - | Through Hole | 1.42 mH | - | - | - | - 40 C to + 130 C | 4.5 kV | - | Gate Drive Transformer | - | - | 12.19 mm | 20.57 mm | 19.05 mm | - | - | ||
![]() TGSAD-260V6LF HALO | In Stock | - | - | - | - | 53 | - | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.120284 oz | 14 V us | -40 to 85 °C | Tube | TGSAD | - | - | - | - | - | 6 | SMD/SMT | 389 uH | - | Gull wing | - | - 40 C to + 85 C | 2.5 kV | SMD Supplemental Insulation Transformer | - | 1 CT:2 CT | 9.45 mm | 10.03 mm | 10.87 mm | 9.45 mm | - | - | ||
![]() TGMR-355V6LFTR HALO | In Stock | - | - | Surface Mount | 6 | 300 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | 22 V us | - | MouseReel | DCDC-SMD | SMD/SMT | 85 °C | -40 °C | - | - | - | SMD/SMT | 800 uH | Single | - | - | - 40 C to + 85 C | 3 kV | - | - | 1 CT:1.5 CT | - | 10.03 mm | 10.87 mm | 9.45 mm | No | - | ||
![]() TGM-030P3RLTR HALO | In Stock | - | - | - | - | 2000 | 4500 Vrms | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | 8SMD | - | Dual | Series | - | Details | - | Series | SMD | - | 0.033129 oz | 5.5 V us | -40 to 85 °C | MouseReel | DCDC-SMD | - | - | - | - | - | 8 | SMD/SMT | 240 uH | - | Gull wing | - | - 40 C to + 85 C | 500 V | Isolation Transformer | - | 1:1:1.5 | - | 2.24 mm | 7.62 mm | 7.11 mm | - | - | ||
![]() TGM-030P3RL HALO | In Stock | - | - | - | - | 68 | 4500 Vrms | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | 8SMD | - | Dual | Series | - | Details | - | Series | SMD | - | 0.005961 oz | 5.5 V us | -40 to 85 °C | Tube | DCDC-SMD | - | - | - | - | - | 8 | SMD/SMT | 240 uH | - | Gull wing | - | - 40 C to + 85 C | 500 V | Isolation Transformer | - | 1:1:1.5 | - | 2.24 mm | 7.62 mm | 7.11 mm | - | - | ||
![]() TGM-010P3RLTR HALO | In Stock | - | - | - | - | 2000 | 500 Vrms | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | Series | - | Details | Single | - | - | - | 0.006526 oz | 5.5 V us | -40 to 85 °C | MouseReel | DCDC-SMD | - | - | - | - | - | - | SMD/SMT | 240 uH | - | Gull wing | TGM-010P3RL | - 40 C to + 85 C | 500 V | DC/DC Converter Transformer | - | 1:1:1 | - | 2.24 mm | 7.62 mm | 7.11 mm | - | - |