- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Height Seated (Max)
- Mounting Type
- Packaging
- RoHS Status
- Size / Dimension
- Transformer Type
- Operating Temperature
- Turns Ratio - Primary:Secondary
- ECCN Code
- Mount
Attribute column
Categories
Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Weight | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Primary Configuration | Primary Resistance | Primary Voltage Rating | Primary Winding | Product Status | Qualification | RoHS | Secondary Winding | Supplier Package | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Power Rating | Shielding | Current Rating | Pin Count | Termination Style | Number of Outputs | Operating Frequency | Number of Channels | Inductance | Element Configuration | Lead Style | Product Type | Operating Temperature Range | Frequency Range | Isolation Voltage | Transformer Type | Turns Ratio - Primary:Secondary | Product | ET (Volt-Time) | Product Category | Turns Ratio | Primary Impedance | Product Length | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSB52XL2 HITACHI | In Stock | - | - | - | - | - | - | - | - | 280 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 12 uH | - | - | - | - | - | - | - | - | Coupling Transformers | - | - | 1:1:1 | - | - | 10 mm | - | 14.5 mm | 11 mm | - | ||
![]() H93RN1 HITACHI | In Stock | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 600 uH | - | - | - | - | - | - | - | - | Coupling Transformers | - | - | 1:1 | - | - | 13 mm | - | 14 mm | 12.5 mm | - | ||
![]() SM91527L-E Bourns Inc. | In Stock | - | - | - | Surface Mount | - | - | - | Bourns | 600 | Bourns | 450 mOhms | + 125 C | Bourns Inc. | - | - 40 C | - | PCB Mount | - | SM91527L | - | - | - | Single Primary Winding | Active | - | Details | Single Secondary Winding | - | - | 0.106704 oz | - | -40°C ~ 125°C | MouseReel | SM | 1.240" L x 0.492" W (31.50mm x 12.50mm) | - | SMT Transformers | - | - | BMS | Transformers | - | Shielded | - | - | SMD/SMT | - | - | Single | 150μH | - | - | Audio & Signal Transformers | - | - | 7.64kV | - | 1:1 | Signal | - | Audio Transformers / Signal Transformers | - | 100 Ohms | - | 9.5 mm | 0.374" (9.50mm) | 31.5 mm | 12.5 mm | - | ||
![]() POE012-EP13033S Bourns Inc. | In Stock | - | - | - | - | - | - | - | Bourns | 180 | Bourns | - | + 105 C | Bourns Inc. | - | - 40 C | - | SMD/SMT | Tape & Reel (TR) | - | - | - | 3.3 V | - | Active | - | Details | - | - | - | 0.221168 oz | - | - | MouseReel | - | - | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | - | - | - | 1.33 uH | - | - | - | - | - | - | - | - | PoE DC/DC Transformers | - | Pulse Transformers | - | - | - | 14 mm | - | 15.1 mm | 14 mm | - | ||
![]() AHSC-1616S Allied Components International | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Allied Components International | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | 0.500" L x 0.280" W (12.70mm x 7.12mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100 Base-T | 1:1CT | - | - | - | - | - | - | - | 0.089" (2.27mm) | - | - | - | ||
![]() HCTSM80201AAL-E Bourns Inc. | In Stock | - | - | - | Surface Mount | - | - | - | Bourns | 2500 | Bourns | - | + 125 C | Bourns Inc. | - | - 40 C | - | PCB Mount | Tape & Reel (TR) | - | - | 300 mOhms | - | - | Active | AEC-Q200 | Details | - | - | - | 0.045045 oz | - | -40°C ~ 125°C | MouseReel | HCT | 0.484" L x 0.425" W (12.30mm x 10.80mm) | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | - | - | - | 250μH | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 2:1 | - | 11.0VμS | Pulse Transformers | 2:1 | - | - | 6.5 mm | 0.256" (6.50mm) | 12.3 mm | 10.8 mm | - | ||
![]() HCTSM80101AAL-E1 Bourns Inc. | In Stock | - | - | - | Surface Mount | - | - | - | Bourns | 500 | Bourns | - | + 125 C | Bourns Inc. | - | - 40 C | - | PCB Mount | - | - | - | 300 mOhms | - | - | Active | AEC-Q200 | Details | - | - | - | 0.045045 oz | - | -40°C ~ 125°C | MouseReel | HCT | 0.484" L x 0.425" W (12.30mm x 10.80mm) | - | - | - | - | - | Transformers | - | - | - | - | SMD/SMT | - | - | - | 250μH | - | - | - | - | - | - | Isolation and Data Interface (Encapsulated) | 1:1 | - | 11.0VμS | Pulse Transformers | 1:1 | - | - | 6.5 mm | 0.256" (6.50mm) | 12.3 mm | 10.8 mm | - | ||
![]() SM91501ALO-E Bourns Inc. | In Stock | - | - | - | Surface Mount | - | - | SM91501 | Bourns | 2000 | Bourns | - | + 125 C | Bourns Inc. | - | - 40 C | - | PCB Mount | - | - | - | - | - | Single Primary Winding | Active | AEC-Q200 | Details | Single Secondary Winding | - | - | 0.033158 oz | - | -40°C ~ 125°C | MouseReel | SM | 0.583" L x 0.460" W (14.81mm x 11.68mm) | - | Automotive Transformer | - | - | - | Transformers | - | - | - | - | SMD/SMT | 1 | 1 MHz to 100 MHz | - | 150μH | - | - | - | - | - | 4.3kV | - | 1:1 | BMS Transformers | - | Power Transformers | 1:1 | - | - | 4.87 mm | 0.197" (5.00mm) | 14.81mm | 11.68 mm | - | ||
![]() AGSC-2459I Allied Components International | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Allied Components International | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 0.594" L x 0.280" W (15.10mm x 7.10mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μH | - | - | - | - | - | - | LAN 10/100/1000 Base-T | 1:1CT | - | - | - | - | - | - | - | 0.323" (8.20mm) | - | - | - | ||
![]() TGMR-1455V6LF HALO | In Stock | - | - | - | - | - | - | - | - | 530 | - | - | + 105 C | - | 5,000 Vrms | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | SMD | - | - | 15.7 V us | -40 to 105 °C | Tube | TGMR | - | - | - | - | - | - | - | - | - | - | 6 | SMD/SMT | - | - | - | 180 uH | - | Gull wing | - | - 40 C to + 105 C | - | 5 kV | - | - | - | - | - | 1 CT:1.5 CT | - | 9.45 mm | 10.03 mm | - | 10.87 mm | 9.45 mm | - | ||
![]() TGMR-350V6LF HALO | In Stock | - | - | - | - | - | - | - | - | 53 | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.089032 oz | 22 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 800 uH | - | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | 1 CT:1 CT | - | - | 10.03 mm | - | 10.87 mm | 9.45 mm | - | ||
![]() TGMR-330V6LFTR HALO | In Stock | - | - | Surface Mount | - | 6 | - | - | - | 300 | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | 18 V us | - | Reel | DCDC-SMD | - | SMD/SMT | - | 85 °C | -40 °C | - | - | - | - | - | - | SMD/SMT | - | - | - | 500 uH | Single | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | 1 CT:0.75 CT | - | - | 10.03 mm | - | 10.87 mm | 9.45 mm | No | ||
![]() TGMS-1450V6LF HALO | In Stock | - | - | - | - | - | - | - | - | 530 | - | - | + 105 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | 0.100919 oz | 15.7 V us | - | Tube | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 125 uH | - | - | - | - 40 C to + 105 C | - | 2.75 kV | - | - | - | - | - | 1 CT:1 CT | - | - | 10.03 mm | - | 10.87 mm | 9.45 mm | - | ||
![]() TGM-330NARL HALO | In Stock | - | - | - | - | - | - | - | - | 56 | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 V us | - | Tube | TGM | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 500 uH | - | - | - | - 40 C to + 85 C | - | 3 kV | - | - | - | - | - | 4 CT:3 CT | - | - | 6.35 mm | - | 9.65 mm | 8.89 mm | - | ||
![]() TGMR-420V8LFTR HALO | In Stock | - | - | Surface Mount | - | 8 | - | - | - | 250 | - | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | Dual | - | - | - | - | - | Details | - | V8 | - | - | 18 V us | -40 to 85 °C | Reel | DCDC-SMD | - | SMD/SMT | - | 85 °C | -40 °C | - | - | - | - | - | 8 | SMD/SMT | - | - | - | 500 uH | Dual | Gull wing | - | - 40 C to + 85 C | - | 4.5 kV | - | - | - | - | - | 1 CT:0.375 CT | - | - | 8.64 mm | - | 14.99 mm | 12.07 mm | No | ||
![]() TGM-H281NFLFTR HALO | In Stock | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 100 mOhms | - | - | - | - | Details | - | - | - | - | - | - | Reel | DCDC-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 198 uH | - | - | - | - | - | 1.5 kV | - | - | - | - | - | 1:1:2.6:2.6 | - | - | 8.64 mm | - | 12.07 mm | 11.56 mm | - | ||
![]() TGMR-501V6LFTR HALO | In Stock | - | - | Surface Mount | - | - | - | - | - | 300 | - | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | - | Single | - | - | - | - | - | Details | - | V6 | - | - | 60 V us | -40 to 85 °C | Reel | DCDC-SMD | - | SMD/SMT | - | 85 °C | -40 °C | - | - | - | - | - | 6 | SMD/SMT | - | - | - | - | Single | Gull wing | - | - 40 C to + 85 C | - | 5 kV | - | - | - | - | - | 1:1 | - | - | 10.03 mm | - | 10.87 mm | 9.45 mm | No | ||
![]() T60403-D4721-X006 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | 400 | - | - | + 85 C | - | - | - 25 C | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | 0.380762 oz | - | - | Bulk | T60403 | - | Through Hole | - | 85 °C | -25 °C | - | - | - | - | - | - | Through Hole | - | - | - | 3.1 mH | - | - | - | - 25 C to + 85 C | - | 0.5 kV | - | - | Gate Drive Transformer | - | - | - | - | - | 13.5 mm | - | 17 mm | 17.8 mm | - | ||
![]() TDM-230NELF HALO | In Stock | - | - | - | - | - | - | - | - | 62 | - | - | + 85 C | - | - | - 40 C | - | PCB | - | - | - | - | - | - | - | - | Details | - | - | - | - | 11 V us | - | Tube | DIL-DCDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 960 uH | - | - | - | - 40 C to + 85 C | - | 1.5 kV | - | - | - | - | - | 4 CT:3 CT | - | - | 5.33 mm | - | 8.13 mm | 7.11 mm | - | ||
![]() T60403-F4215-X025 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gate Drive | - | - | - | - | - | - | - | - | - | - |